location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly 13.5 inch G4 Notebook PC מחברת Wi-Fi 6E (802.11ax) Windows 11 Pro

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly 13.5 inch G4 Notebook PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96Z80ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122092888 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 164
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 06 Jul 2025 10:53:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Dragonfly 13.5 inch G4 Notebook PC מחברת Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת
  • - ברק
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[1]

עזור לאבטח נתונים קריטיים

שבב האבטחה המשובץ Trusted Platform Module (TPM)‎ מספק מפתחות הצפנה מבוססי חומרה לאבטחת הנתונים, הדואר האלקטרוני ואישורי המשתמש שלך.

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[6]

HP Sure Sense

התוכנות הזדוניות מתפתחות במהירות, ואנטי וירוס מסורתי לא תמיד מסוגל לזהות התקפות חדשות. הגן על המחשב שלך מפני התקפות שלא נראו קודם לכן עם HP Sure Sense, המשתמש בבינה מלאכותית בעלת יכולת למידה עמוקה כדי לספק הגנה יוצאת דופן מפני תוכנות זדוניות מתקדמות.

הגנה מפני התזות קלות

עזור להגן על רכיבי אלקטרוניקה רגישים ועל מרכיבים חשובים מפני התזות קלות עם המקלדת העמידה בפני התזת נוזלים.

5MP,‏ 88° שדה ראייה של המצלמה

בואו להיראות במיטבכם ולנוע בחופשיות מול מצלמת 5MP עם שדה ראייה של 88 מעלות.

צג אלכסוני בגודל 13.5 אינץ' ביחס של 3:2

מידע נוסף על הצג עם פחות גלילה בצג אלכסוני בגודל 13.5 אינץ' ביחס של 3:2

מעוצב להפליא וקל משקל

HP Elite Dragonfly מספק ניידות שעולה על הציפיות במחשב נייד מעוצב להפליא.

עזור להגן על העתיד המשותף שלנו

מארז המחשב בנוי מ-90 אחוז מגנזיום ממוחזר לפי משקל.[4]

עיצוב
שם של צבע
Slate blue
סוג המוצר *
מחברת
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
שטח תצוגה
ברק
מעבד
דור מעבד
13th gen Intel® Core™ i5
זכרון
לא מסוג ECC
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
רמקולים מובנים
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
קישוריות
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
פלח השוק של HP
עסקים
ניהול אנרגיה
אספקת חשמל דרך שקע USB
Yes
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
297.4 מ"מ
עומק
220.4 מ"מ
גובה
16.4 מ"מ
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
449 מ"מ
גובה האריזה
305 מ"מ