location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Tower 800 G9 Intel® Core™ i7 i7-14700 32 ג'יגה בייט DDR5-SDRAM 1 TB SSD Windows 11 Pro מחשב אישי שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Tower 800 G9
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99A40ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415215062 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 9849
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 22 Jun 2025 07:24:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Tower 800 G9 Intel® Core™ i7 i7-14700 32 ג'יגה בייט DDR5-SDRAM 1 TB SSD Windows 11 Pro מחשב אישי שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחשב אישי שחור 260 W
  • - Intel® Core™ i7 i7-14700 מעבד מספר ליבות: 20
  • - 32 ג'יגה בייט DDR5-SDRAM 4800 מגה הרץ 1 x 32 ג'יגה בייט
  • - 1 TB SSD DVD±RW משולב קורא כרטיסים
  • - Intel® UHD Graphics
  • - חיבור Ethernet LAN 10,1000,100 מגה ביט/ שניה Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.3
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד ‎Intel‎‎ רב-עוצמה

מעבד Intel Core™‎ מהדור החדש יעזור לכם להאיץ את פעילותן של אפליקציות עסקיות תובעניות.[2]

האבטחה היא העדיפות הראשונה שלך

מהדורת HP Wolf Pro Security Edition מספקת הגנה מוגדרת מראש למחשבים ברמה הארגונית לעסקים קטנים ובינוניים.[1]

HP Sure Sense

התוכנות הזדוניות מתפתחות במהירות, ואנטי וירוס מסורתי לא תמיד מסוגל לזהות התקפות חדשות. הגן על המחשב שלך מפני התקפות שלא נראו קודם לכן עם HP Sure Sense, המשתמש בבינה מלאכותית בעלת יכולת למידה עמוקה כדי לספק הגנה יוצאת דופן מפני תוכנות זדוניות מתקדמות.

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[3]

הגן על תהליכי אבטחה קריטיים

שמור על פעולת האפליקציות והתהליכים הקריטיים שלך אפילו אם תוכנה זדונית מנסה לכבות אותם, בעזרת ההגנה בעלת יכולת התיקון העצמי של HP Sure Run‏.

שחזור מהיר ומאובטח לתמונת הגיבוי האחרונה

המשתמשים יכולים לשחזר את המחשבים שלהם במהירות ובאופן מאובטח לתמונת הגיבוי האחרונה וצוות ה-IT יכול לתזמן מחדש שחזור תמונות גיבוי עבור הצי כולו באמצעות חיבור רשת בלבד עם HP Sure Recover האופציונלי.[4]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[5]

האץ את יסודות ניהול IT

ערכת HP Manageability Integration‎ מסייעת בהאצת יצירת התמונות וניהול החומרה, ה-BIOS והאבטחה באמצעות Microsoft System Center Configuration Manager.[7]

ביצועים מרהיבים

הביצועים הדינמיים של מעבד Intel‎ החדיש ביותר[2], עוזרים לך לנהל במהירות פרויקטים גדולים.

חבר מספר צגים

הישאר מעודכן בכל תזרימי העבודה שלך עם שלוש יציאות וידאו מובנות.

מוגן על ידי HP Wolf Security

HP Wolf Security for Business יוצר הגנה עמידה שנאכפת על-ידי חומרה ושפועלת תמיד.[6]

עזור להגן על העתיד המשותף שלנו

לפחות 50 אחוז מכל הפלסטיק במחשב זה הוא פלסטיק ממוחזר אחרי שימוש.[7]

מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i7
דור מעבד
Intel Core i7-14xxx
מעבד , מודל *
i7-14700
מעבד מספר ליבות
20
מספר תהליכים
28
תדר הטורבו של המעבד
5.4 ג'יגה הרץ
ליבות ביצועים
8
ליבות יעילות
12
תדר טורבו מקס' של ליבות ביצועים
5.3 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
4.2 ג'יגה הרץ
תדר בסיס של ליבת ביצועים
2.1 ג'יגה הרץ
תדר בסיס של ליבת יעילות
1.5 ג'יגה הרץ
זיכרון המטמון של המעבד
33 מגה בייט
סוג זיכרון המטמון של המעבד
L3
הספק בסיס של מעבד
65 W
הספק טורבו מקסמילי
219 W
זכרון
זיכרון פנימי *
32 ג'יגה בייט
זיכרון פנימי מקסימלי *
128 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מערך/סידור הזיכרון
1 x 32 ג'יגה בייט
חריצי זיכרון
4x DIMM
מהירות הזיכרון
4800 מגה הרץ
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
סוג הכונן האופטי *
DVD±RW
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
ממשק כונן זיכרון
PCI Express
NVMe
Yes
משולב קורא כרטיסים
Yes
גרפיקה
כרטיס מסך עצמאי *
No
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel® UHD Graphics
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 1000, 100 מגה ביט/ שניה
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
יצרן בקר WLAN
Intel
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
סוג אנטנה
2x2
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
קישוריות
כמות יציאות USB 2.0 *
3
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
3
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
4
קישוריות
כמות חיבורי USB 3.2 Gen 2x2 Type-C
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4
מספר יציאות מסך
2
גרסת DisplayPort
1.4a
כמות יציאות ( Ethernet LAN (RJ-45
1
יציאת קו
Yes
קו נכנס
Yes
שקע משולב אוזניות ומיקרופון
Yes
חריצי הרחבה
חריצי PCI Express x1 (Gen 3.x)
2
חריצי PCI Express x16 (Gen 3.x)ֽ
1
חריצי PCI Express x16(Gen 4.x)
1
עיצוב
סוג מארז *
Tower
שם של צבע
Jack black
צבע המוצר *
שחור
שנת השקה
2024
ארץ מוצא
הרפובליקה הצ'כית
ביצוע
מערכת שבבים בלוח האם
Intel Q670
שבב השמע
Realtek ALC3252
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
מחשב אישי
גרסת Trusted Platform Module (TPM)
2.0
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
ניהול אנרגיה
אספקת חשמל *
260 W
אספקת חשמל , מתח נכנס
100 - 240 V
אספקת חשמל , תדירות הספק
50/60 הרץ
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
10 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
משקל ומידות
רוחב *
337 מ"מ
עומק *
308 מ"מ
גובה *
155 מ"מ
משקל *
6.15 קילוגרם
רוחב אריזה
287 מ"מ
עומק האריזה
400 מ"מ
גובה האריזה
499 מ"מ
משקל האריזה
8.87 קילוגרם
תוכן האריזה
כולל מקלדת
Yes
תצוגה
כולל צג *
No
פיצ'רים נוספים
מקלדת , סוג
USB
מדינה מפיץ
Italia 1 distributor(s)