location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Intel® Core™ i5 i5-1335U מחברת 34.3 ס"מ (13.5 אינצ') מסך מגע רגיש WUXGA+ 16 ג'יגה בייט LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro כחול

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G4
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4A4AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122828104 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 10597
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 24 Jun 2025 02:56:56
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Dragonfly G4 Intel® Core™ i5 i5-1335U מחברת 34.3 ס"מ (13.5 אינצ') מסך מגע רגיש WUXGA+ 16 ג'יגה בייט LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro כחול
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת צדפה כחול
  • - Intel® Core™ i5 i5-1335U מעבד מספר ליבות: 10
  • - מסך מגע רגיש 34.3 ס"מ (13.5 אינצ') WUXGA+ 1920 x 1280 פיקסלים IPS אור LED אחורי ברק
  • - 16 ג'יגה בייט LPDDR5-SDRAM 6400 מגה הרץ
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.3
  • - ליתיום-פולימר (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[1]

האבטחה היא העדיפות הראשונה שלך

מהדורת HP Wolf Pro Security Edition מספקת הגנה מוגדרת מראש למחשבים ברמה הארגונית לעסקים קטנים ובינוניים.[6]

עזור לאבטח נתונים קריטיים

שבב האבטחה המשובץ Trusted Platform Module (TPM)‎ מספק מפתחות הצפנה מבוססי חומרה לאבטחת הנתונים, הדואר האלקטרוני ואישורי המשתמש שלך.

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[7]

HP Sure Sense

התוכנות הזדוניות מתפתחות במהירות, ואנטי וירוס מסורתי לא תמיד מסוגל לזהות התקפות חדשות. הגן על המחשב שלך מפני התקפות שלא נראו קודם לכן עם HP Sure Sense, המשתמש בבינה מלאכותית בעלת יכולת למידה עמוקה כדי לספק הגנה יוצאת דופן מפני תוכנות זדוניות מתקדמות.

הגנה מפני התזות קלות

עזור להגן על רכיבי אלקטרוניקה רגישים ועל מרכיבים חשובים מפני התזות קלות עם המקלדת העמידה בפני התזת נוזלים.

שטח אחסון עצום

אחסן מסמכים, תמונות, סרטוני וידאו ויותר מכל מה שתזדקק לו עם כונן דיסק קשיח של ‎1 טרהבייט.[8]

5MP,‏ 88° שדה ראייה של המצלמה

בואו להיראות במיטבכם ולנוע בחופשיות מול מצלמת 5MP עם שדה ראייה של 88 מעלות.

צג אלכסוני בגודל 13.5 אינץ' ביחס של 3:2

מידע נוסף על הצג עם פחות גלילה בצג אלכסוני בגודל 13.5 אינץ' ביחס של 3:2

מעוצב להפליא וקל משקל

HP Elite Dragonfly מספק ניידות שעולה על הציפיות במחשב נייד מעוצב להפליא.

עזור להגן על העתיד המשותף שלנו

מארז המחשב בנוי מ-90 אחוז מגנזיום ממוחזר לפי משקל.[4]

עיצוב
סוג המוצר *
מחברת
צבע המוצר *
כחול
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
שנת השקה
2024
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
34.3 ס"מ (13.5 אינצ')
רזולוציית מסך *
1920 x 1280 פיקסלים
מסך מגע רגיש *
Yes
רזולוציה
WUXGA+
סוג הפאנל
IPS
אור LED אחורי
Yes
שטח תצוגה
ברק
מסך בגימור מאט
Yes
טכנולוגיית שולי הצג
Micro-Edge
בהירות תצוגה
400 cd/m²
גודל מסך אלכסוני (מטרי)
34.3 ס"מ
מרחב צבעים RGB
NTSC
סולם צבעים
72%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
13th gen Intel® Core™ i5
מעבד , מודל *
i5-1335U
מעבד מספר ליבות
10
מספר תהליכים
12
תדר הטורבו של המעבד
4.6 ג'יגה הרץ
ליבות ביצועים
2
ליבות יעילות
8
תדר טורבו מקס' של ליבות ביצועים
4.6 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.4 ג'יגה הרץ
זיכרון המטמון של המעבד
12 מגה בייט
סוג זיכרון המטמון של המעבד
L3
הספק בסיס של מעבד
15 W
הספק טורבו מקסמילי
55 W
זכרון
זיכרון פנימי *
16 ג'יגה בייט
סוג זיכרון פנימי
LPDDR5-SDRAM
מהירות הזיכרון
6400 מגה הרץ
גודל הזיכרון
מובנה
זיכרון פנימי מקסימלי *
16 ג'יגה בייט
ECC
No
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express
NVMe
Yes
סוג הכונן האופטי *
No
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel Iris Xe Graphics
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
מערכת אודיו
Bang & Olufsen
רמקולים מובנים
Yes
מספר רמקולים מובנים
4
שמע
מיקרופון מובנה
Yes
מספר מיקרופונים
2
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
יצרן בקר WLAN
Intel
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
תקשורת טווח אפס (NFC)
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
כמות חיבורי Thunderbolt 4
2
שקע משולב אוזניות ומיקרופון
Yes
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
מקלדת , תכונות עיקריות
Resistente a liquidi e infiltrazioni
התקן הצבעה
Clickpad
לוח המקשים המספרי *
No
מקלדת עם מקשים מוארים
Yes
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
סוג רמקול של HP
HP Quad Speakers
HP Connection Optimizer
Yes
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
מספר תאי סוללה
6
קיבולת הסוללה (ואט-שעה) *
68 Wh
משקל הסוללות
204 גרם
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
חיבור טעינה USB Type-C *
Yes
אספקת חשמל דרך שקע USB
Yes
בטחון
Trusted Platform Module‏ (TPM)
Yes
גרסת Trusted Platform Module (TPM)
2.0
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
תעודות
תעודות תאימות
CCC
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
297.4 מ"מ
עומק
220.4 מ"מ
גובה
16.4 מ"מ
משקל *
990 גרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
449 מ"מ
גובה האריזה
305 מ"מ
מדינה מפיץ
United Kingdom 1 distributor(s)