location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G9 Intel® Core™ i5 i5-1235U מחברת 35.6 ס"מ (14 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro כסף

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 840 G9
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4E7AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828598318 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 485
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 16 Jun 2025 14:06:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP EliteBook 840 G9 Intel® Core™ i5 i5-1235U מחברת 35.6 ס"מ (14 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro כסף
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת צדפה כסף
  • - Intel® Core™ i5 i5-1235U מעבד מספר ליבות: 10
  • - 35.6 ס"מ (14 אינצ') WUXGA 1920 x 1200 פיקסלים IPS
  • - 16 ג'יגה בייט DDR5-SDRAM 4800 מגה הרץ 2 x 8 ג'יגה בייט
  • - 512 ג'יגה בייט SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.3
  • - ליתיום-יוני (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
עוד>>>
עיצוב
סוג המוצר *
מחברת
צבע המוצר *
כסף
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
35.6 ס"מ (14 אינצ')
רזולוציית מסך *
1920 x 1200 פיקסלים
מסך מגע רגיש *
No
רזולוציה
WUXGA
סוג הפאנל
IPS
מסך בגימור מאט
Yes
בהירות תצוגה
400 cd/m²
גודל מסך אלכסוני (מטרי)
35.6 ס"מ
מרחב צבעים RGB
sRGB
סולם צבעים
100%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
12th gen Intel® Core™ i5
מעבד , מודל *
i5-1235U
מעבד מספר ליבות
10
מספר תהליכים
12
תדר הטורבו של המעבד
4.4 ג'יגה הרץ
ליבות ביצועים
2
ליבות יעילות
8
תדר טורבו מקס' של ליבות ביצועים
4.4 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.3 ג'יגה הרץ
זיכרון המטמון של המעבד
12 מגה בייט
סוג זיכרון המטמון של המעבד
L3
הספק בסיס של מעבד
15 W
הספק טורבו מקסמילי
55 W
זכרון
זיכרון פנימי *
16 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מהירות הזיכרון
4800 מגה הרץ
גודל הזיכרון
SO-DIMM
מערך/סידור הזיכרון
2 x 8 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
ECC
No
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
סוג הכונן האופטי *
No
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel Iris Xe Graphics
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
מערכת אודיו
B&O PLAY
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
יצרן הרמקולים
Bang & Olufsen
מיקרופון מובנה
Yes
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית השנייה (ערך מספרי)
5 מגה פיקסל
מצלמת אינפרה־אדום
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
יצרן בקר WLAN
Intel
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר יציאות HDMI *
1
גירסת HDMI
2.0
כמות חיבורי Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
שקע משולב אוזניות ומיקרופון
Yes
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
מקלדת , תכונות עיקריות
Étanche
התקן הצבעה
Clickpad
לוח המקשים המספרי *
No
מקלדת עם מקשים מוארים
Yes
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
Clavier HP Premium
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
HP Connection Optimizer
Yes
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-יוני (Li-Ion)
מספר תאי סוללה
3
קיבולת הסוללה (ואט-שעה) *
51 Wh
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
אספקת חשמל דרך שקע USB
Yes
בטחון
קורא טביעות אצבע
Yes
קורא כרטיסים חכמים
Yes
Trusted Platform Module‏ (TPM)
Yes
גרסת Trusted Platform Module (TPM)
2.0
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
315.6 מ"מ
עומק
224 מ"מ
גובה
19.2 מ"מ
משקל *
1.36 קילוגרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
449 מ"מ
גובה האריזה
305 מ"מ
פיצ'רים נוספים
מספר הרמקולים
2