location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G11 Wolf Pro Security Edition Intel Core Ultra 7 155H מחברת 35.6 ס"מ (14 אינצ') 2.8K 32 ג'יגה בייט LPDDR5x-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC כסף

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 1040 G11 Wolf Pro Security Edition
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4E8AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828657091 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 4826
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 22 Jun 2025 02:15:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 1040 G11 Wolf Pro Security Edition Intel Core Ultra 7 155H מחברת 35.6 ס"מ (14 אינצ') 2.8K 32 ג'יגה בייט LPDDR5x-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC כסף
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת צדפה כסף
  • - Intel Core Ultra 7 155H מעבד מספר ליבות: 16
  • - 35.6 ס"מ (14 אינצ') 2.8K 2880 x 1800 פיקסלים OLED אור LED אחורי
  • - 32 ג'יגה בייט LPDDR5x-SDRAM 7500 מגה הרץ
  • - 2 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.3
  • - ליתיום-פולימר (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד ‎Intel‎‎ רב-עוצמה

מעבד Intel Core™‎ מהדור החדש יעזור לכם להאיץ את פעילותן של אפליקציות עסקיות תובעניות.[1]

האבטחה היא העדיפות הראשונה שלך

מהדורת HP Wolf Pro Security Edition מספקת הגנה מוגדרת מראש למחשבים ברמה הארגונית לעסקים קטנים ובינוניים.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי והמהימנות של החיבור המהיר הן שקובעות היכן תוכלו לעבוד. קבלו חיבור מהיר ומהימן בסביבות אלחוטיות צפופות, באמצעות Wi-Fi 6 בעל קצב נתונים של ג'יגהבייט.[8]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[9]

שחזור אוטומטי בעקבות מתקפות על הקושחה

התקפות על הקושחה יכולות להרוס לחלוטין את המחשב. שמרו עליו בעזרת ה-BIOS בעל יכולת התיקון העצמי HP Sure Start דור שביעי המשחזר באופן אוטומטי את רמת ה-BIOS מפגיעה של תוכנות זדוניות, התקפות rootkit או השחתה.

טביעת האצבע שלך – הסיסמה שלך

אתה יכול לשכוח מכל שמות המשתמש והסיסמאות שלך. פשוט התחבר ל-Windows ולאתרי אינטרנט באמצעות חיישן טביעת אצבע אופציונלי.

מתנקה במהירות בטכנולוגיה חכמה

חזור אל מטופלים במהירות עם אפליקציית HP Easy Clean, אשר משביתה את מסך המגע, המקלדת ומשטח הלחיצה כך שתוכל לחטא את המערכת בעודה פועלת.[10]

ניהול סוללה קל

עקבו אחר ביצועי הסוללה ומצבה ובצעו התאמה אישית באפשרויות הטעינה, עם לוח בקרה קל לשימוש, HP Power Manager.[4]

שילוב של עוצמה ואלגנטיות

בואו ליהנות מעוצמת הבינה המלאכותית המובנית במחשב HP EliteBook 1040 המעוצב מחדש עם HP Smart Sense. [3]

וידיאו ושמע מבוססי בינה מלאכותית (AI)

היראו והישמעו במיטבכם עם מצלמת 5MP IR, מסגור אוטומטי[5] ואיזון קול דינמי.[4]

מוגן על ידי HP Wolf Security

מחשבי HP Wolf Pro Security Edition משלבים את HP Sure Click Pro עם HP Sure Sense Pro המספקים כיסוי מעמיק יותר מהגרסאות הסטנדרטיות באמצעות רישיון משתמש לשנה או 3 שנים עם התמיכה של HP.[6] זה יוצר פתרון חזק ויחיד שאינו דורש סביבת מחשב המנוהלת על-ידי IT.

עזור להגן על העתיד המשותף שלנו

70% מהחלקים העיקריים במחשב זה מכילים חומרים ממוחזרים, למשל רשתות דיג במקלדת.[7]

עיצוב
סוג המוצר *
מחברת
צבע המוצר *
כסף
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
שנת השקה
2024
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
35.6 ס"מ (14 אינצ')
רזולוציית מסך *
2880 x 1800 פיקסלים
מסך מגע רגיש *
No
רזולוציה
2.8K
סוג הפאנל
OLED
אור LED אחורי
Yes
מסך בגימור מאט
Yes
בהירות תצוגה
400 cd/m²
גודל מסך אלכסוני (מטרי)
35.6 ס"מ
מרחב צבעים RGB
sRGB
סולם צבעים
100%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel Core Ultra 7
דור מעבד
Intel Core Ultra (Series 1)
מעבד , מודל *
155H
מעבד מספר ליבות
16
מספר תהליכים
22
תדר הטורבו של המעבד
4.8 ג'יגה הרץ
ליבות ביצועים
6
ליבות יעילות
8
ליבות יעילות בהספק נמוך
2
תדר טורבו מקס' של ליבות ביצועים
4.8 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.8 ג'יגה הרץ
תדירות טורבו מקס' של ליבות יעילות בהספק נמוך
2.5 ג'יגה הרץ
תדר בסיס של ליבת ביצועים
1.4 ג'יגה הרץ
תדר בסיס של ליבת יעילות
0.9 ג'יגה הרץ
תדירות בסיס של ליבות יעילות בהספק נמוך
700 מגה הרץ
זיכרון המטמון של המעבד
24 מגה בייט
סוג זיכרון המטמון של המעבד
L3
הספק בסיס של מעבד
28 W
הספק טורבו מקסמילי
115 W
יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
NPU של תדירות מקסימלית
1.4 ג'יגה הרץ
תמיכה בדלילות
Yes
תמיכה באפקטי חלון סטודיו
Yes
מסגרות תוכנת AI נתמכות על ידי NPU
DirectML, ONNX RT, OpenVINO, Windows ML
זכרון
זיכרון פנימי *
32 ג'יגה בייט
סוג זיכרון פנימי
LPDDR5x-SDRAM
מהירות הזיכרון
7500 מגה הרץ
גודל הזיכרון
מובנה
זיכרון פנימי מקסימלי *
32 ג'יגה בייט
קצב העברת נתונים של הזיכרון
7500 מגה-העברות/שנייה
מדיית אחסון
סך קיבולת האחסון *
2 TB
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
2 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
2 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express 4.0
NVMe
Yes
סוג הכונן האופטי *
No
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel Arc Graphics
דגם כרטיס המסך המובנה *
Intel Arc Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
4
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית השנייה (ערך מספרי)
5 מגה פיקסל
מצלמת אינפרה־אדום
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
יצרן בקר WLAN
Intel
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
תקשורת טווח אפס (NFC)
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
1
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
כמות חיבורי Thunderbolt 4
2
שקע משולב אוזניות ומיקרופון
Yes
מצב DisplayPort על גבי USB Type-C
Yes
ביצוע
מד-תאוצה
Yes
חיישן Hall
Yes
מקלדת
מקלדת , תכונות עיקריות
Resistente a liquidi e infiltrazioni
התקן הצבעה
Clickpad
לוח המקשים המספרי *
No
מקלדת עם מקשים מוארים
Yes
מקלדת צ'יקלט
Yes
מקלדת עמידה בפני נוזלים
Yes
מקלדת מלאה
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
תוכנת ניסיון
HP Wolf Pro Security Edition
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
סוג רמקול של HP
HP Quad Speakers
בינה מלאכותית של HP
AI PC
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
מספר תאי סוללה
6
קיבולת הסוללה (ואט-שעה) *
68 Wh
טעינה מהירה
Yes
זמן טעינה מהירה (עד 50% סוללה)
30 דקות
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
חיבור טעינה USB Type-C *
Yes
אספקת חשמל דרך שקע USB
Yes
בטחון
קורא טביעות אצבע
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
תעודות
תעודות תאימות
CE, GS mark, RoHS, VCCI
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
313.9 מ"מ
עומק
219.9 מ"מ
גובה (קדמי)
1.05 ס"מ
גובה (אחורי)
1.49 ס"מ
משקל *
1.18 קילוגרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
483 מ"מ
גובה האריזה
305 מ"מ
פיצ'רים נוספים
חיישן צבע
Yes
מדינה מפיץ
Italia 1 distributor(s)