location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC 512 ג'יגה בייט SSD Windows 11 Pro Mini PC מחשב שולחני מיני שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M9H1AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990515311 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 205
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 16 Jul 2025 07:29:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Mini 400 G9 Desktop PC 512 ג'יגה בייט SSD Windows 11 Pro Mini PC מחשב שולחני מיני שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרודוקטיביות מוכחת מחשב שולחני מיני שחור
  • - 512 ג'יגה בייט SSD
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[2]

קישוריות אלחוטית מתקדמת

נשארים מחוברים, אפילו ברשתות אלחוטיות עמוסות, עם חיבור אלחוטי מהיר ומהימן. מודול ה-LAN האלחוטי של Pro Mini 400 של ג'יגה-ביט Wi-Fi 6E תומך ב-HP Extended Range Wireless LAN.[1]

שחזור אוטומטי בעקבות מתקפות על הקושחה

התקפות על הקושחה עלולות להרוס כליל את המחשב. HP Sure‏ – BIOS עם יכולות תיקון עצמי – מספק הגנה מתמשכת ומשחזר את עצמו באופן אוטומטי בעקבות מתקפה או השחתה.[3]

עבוד ללא הפרעות

שמור על פרודוקטיביות גבוהה וצמצם את זמני ההשבתה בעזרת המאפיינים האוטומטיים המשולבים במלואם במערכת של קושחת HP BIOSphere דור שישי. המחשבים שברשותך נהנים משכבת הגנה נוספת הודות לעדכונים אוטומטיים ובדיקות אבטחה.[5]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[7]

הסרת תוכן מן הכונן

HP Secure Erase מסיר את התוכן של הכונן הקשיח לצורך שימוש מחדש או הקצאה מחדש.[8]

ניהול מחשב פשוט

עם HP Support Assistant, תוכל לבזבז פחות זמן ולהגיע ישירות לעדכונים הדרושים לך.[9]

האץ את יסודות ניהול IT

עזרו להפחית זמני השבתה ואת עלות הבעלות הכוללת על מחשבי HP שברשותכם באמצעות ערכת HP Manageability Integration. פתרון זה מזרז את יצירת התמונה ומפשט את שגרת הניהול של עדכוני החומרה, BIOS, אבטחה ותוכנה.[10]

מעבד Intel‎ החדיש ביותר

השלם הכל, ממשימות קטנות ועד פרויקטים מורכבים עם מעבד Intel‎ החדיש ביותר.[2]

יציאות Flex להרחבה קלה

הגדר או הרחב את ה-Mini שלך בהתאם להעדפותיך עם יציאות Flex לקישוריות עם התקנים ישנים ולשולחן עבודה נקי.

מוגן על ידי HP Wolf Security

HP Wolf Security for Business יוצר הגנה עמידה שנאכפת על-ידי חומרה ושפועלת תמיד.[4]

עזור להגן על העתיד המשותף שלנו

ספק מתח יעיל במיוחד ואריזת קרטון יצוק6 מסייעים לצמצם את ההשפעה על הסביבה.[6]

מעבד
דור מעבד
13th gen Intel® Core™ i7
זכרון
חריצי זיכרון
2x DIMM
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 770
רשת
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
3
כמות חיבורי USB 3.2 Gen 2x2 Type-C
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
עיצוב
סוג מארז *
Mini PC
שם של צבע
Jack black
עיצוב
מספר מפרצי 2.5 אינץ'
1
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
פרודוקטיביות מוכחת
מערכת שבבים בלוח האם
Intel Q670
שבב השמע
Realtek ALC3252
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
מחשב שולחני מיני
גרסת Trusted Platform Module (TPM)
2.0
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
10 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב *
177 מ"מ
עומק *
175 מ"מ
גובה *
34 מ"מ
משקל *
1.42 קילוגרם
רוחב אריזה
498 מ"מ
עומק האריזה
235 מ"מ
גובה האריזה
132 מ"מ
משקל האריזה
3.4 קילוגרם
תוכן האריזה
כולל מקלדת
Yes