location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9N834AT מחשב נייד AMD Ryzen™ 7 8840HS תחנת עבודה ניידת 35.6 ס"מ (14 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9N834AT
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9N834AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485489988 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 173
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 02 Aug 2025 18:00:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 9N834AT מחשב נייד AMD Ryzen™ 7 8840HS תחנת עבודה ניידת 35.6 ס"מ (14 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה ניידת
  • - AMD Ryzen™ 7 8840HS מעבד מספר ליבות: 8
  • - 35.6 ס"מ (14 אינצ') WUXGA 1920 x 1200 פיקסלים IPS
  • - 16 ג'יגה בייט DDR5-SDRAM 5600 מגה הרץ 2 x 8 ג'יגה בייט
  • - AMD Radeon 780M
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth 5.3
  • - ליתיום-פולימר (LiPo) 56 Wh
  • - Windows 11 Pro
עוד>>>
HP ממליצה על Windows 11 Pro לעסקים

לעבוד בכל מקום מבלי להתפשר על הביצועים עם Windows 11 וטכנולוגיות שיתוף הפעולה, האבטחה והקישוריות של HP. סכמו ושכתבו תוכן, קבלו המלצות תוכן רלוונטיות ושמרו על סדר וארגון בעזרת Microsoft Copilot.[6]

מעבד AMD Ryzen™ PRO Mobile

הגדירו מחדש את יכולות תחנת העבודה באמצעות מעבד AMD Ryzen™ AI 7 PRO 350 שמספק יכולות CPU יוצאות מן הכלל, זיכרון מאוחד וכרטיס גרפי מאושר ISV, להתמודדות עם תהליכי עבודה מורכבים.[9]

מעבד AMD Ryzen™‎

הפח חיים ברעיונות שלך במהירות וביעילות עם מעבדי AMD Ryzen™‎ החדישים ביותר.

אחסון במהירות גבוהה עם כונן HP Z Turbo

עבוד ללא גבולות מכל מקום עם אחסון PCle מקומי המהיר עד פי 6 מ-SATA SSD, ומהיר עד פי 21 מאחסון בכונן דיסק קשיח מסורתי.[10]

טכנולוגיית HP Fast Charge

טעינה מהירה במיוחד מביאה אותך מאפס טעינה ל-50% תוך 30 דקות בלבד.[11]

מקלדת עמידה בפני נוזלים

תאונות עשויות לקרות - ולכן עיצבנו את המקלדת עם פתח ניקוז, כך שנוזלים בכמויות קטנות יוצאים מהתחתית לניקוי קל.

Wi-Fi 6E

חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6E.[12]

מאפייני אבטחה מובילים בתעשייה

מאפייני אבטחה מתקדמים כלולים כסטנדרט. אמצעי הגנה על המערכת כמו HP Sure Start – ה-BIOS הראשון בתעשייה עם יכולת תיקון עצמי – פירושם שההתקן שלך נעול בחוזקה, וכך גם הנתונים והזהות שלך.

שלבו ביצועים ברמה מקצועית

לא עוד עיכובים וקריסות – מעכשיו תיהנו מכושר תגובה מהיר בפרויקטים בזכות מעבד AMD Ryzen™ PRO‏.[1]

לעבוד כל היום.[3] מכל מקום.

להישאר פרודוקטיביים בכל מקום עם ה-ZBook הנייד ביותר שלנו. במשקל החל ב-1.48 ק"ג (3.1 ליברות)[2], המכשיר האלגנטי הזה פשוט נולד לתנועה.

להתחבר. לתקשר. לשתף פעולה

מצלמת 5MP‏ [4] ותוכנת AI לחסימת רעשי רקע[5] מאפשרים לעבוד בכל מקום.

עזרו להגן על העתיד המשותף שלנו עם מחשבים המסייעים להגברת הקיימות

לנו ב-HP אכפת מההשפעה שיש למוצרים שלנו על האנשים, על הקהילות ועל הסביבה. זו הסיבה שלמכשיר זה יש רישום EPEAT Gold‏[7] ואריזת הקופסה החיצונית מיוצרת מ-100% מקורות בני-קיימא.[8]

עיצוב
סוג המוצר *
תחנת עבודה ניידת
מיצוב בשוק
ביצועים
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
35.6 ס"מ (14 אינצ')
רזולוציית מסך *
1920 x 1200 פיקסלים
מסך מגע רגיש *
No
רזולוציה
WUXGA
סוג הפאנל
IPS
בהירות תצוגה
300 cd/m²
גודל מסך אלכסוני (מטרי)
35.6 ס"מ
מעבד
מעבד , יצרן *
AMD
מעבד , משפחה *
AMD Ryzen™ 7
מעבד , מודל *
8840HS
מעבד מספר ליבות
8
מספר תהליכים
16
תדר הטורבו של המעבד
5.1 ג'יגה הרץ
זיכרון המטמון של המעבד
16 מגה בייט
סוג זיכרון המטמון של המעבד
L3
זכרון
זיכרון פנימי *
16 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מהירות הזיכרון
5600 מגה הרץ
גודל הזיכרון
SO-DIMM
מערך/סידור הזיכרון
2 x 8 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
ערוצי זיכרון
שני ערוצים
לא מסוג ECC
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
AMD
משפחת כרטיס מסך מובנה
AMD Radeon Graphics
דגם כרטיס המסך המובנה *
AMD Radeon 780M
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית השנייה (ערך מספרי)
5 מגה פיקסל
מצלמה
מצלמת אינפרה־אדום
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
RZ616
יצרן בקר WLAN
MediaTek
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
ביצוע
מערכת שבבים בלוח האם
AMD SoC
מקלדת
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
מספר תאי סוללה
3
קיבולת הסוללה (ואט-שעה) *
56 Wh
טעינה מהירה
Yes
זמן טעינה מהירה (עד 50% סוללה)
30 דקות
ניהול אנרגיה
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
בטחון
קורא טביעות אצבע
Yes
קורא כרטיסים חכמים
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
קיימות
תאימות לקיימות
Yes
אישורי קיימות
TCO
משקל ומידות
רוחב
315.6 מ"מ
עומק
224.3 מ"מ
גובה
19.9 מ"מ
חבילות מידע
רוחב אריזה
483 מ"מ
עומק האריזה
69 מ"מ
גובה האריזה
305 מ"מ