location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9S6L5EA מחשב אישי/תחנת עבודה 512 ג'יגה בייט SSD Windows 11 Home Tower

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9S6L5EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6L5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122065899 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 222
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 21 Jul 2025 14:16:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 9S6L5EA מחשב אישי/תחנת עבודה 512 ג'יגה בייט SSD Windows 11 Home Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי מחשב אישי 180 W
  • - 512 ג'יגה בייט SSD
  • - Intel UHD Graphics 730
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה Wi-Fi 5 (802.11ac) שן כחולה Bluetooth
  • - Windows 11 Home
עוד>>>
קבל פרספקטיבה חדשה
קבל פרספקטיבה חדשה

Windows 11 כולל תפריט Start (התחל) בעיצוב מחודש כמו גם דרכים חדשות להתחבר לאנשים המועדפים עליכם, לחדשות, למשחקים ולתוכן – זהו מקום שמעודד אתכם לחשוב, להתבטא וליצור באופן טבעי.[2]

מעבד דינמי שמתאים את עצמו אליך כדי לקבל ביצועים משופרים בריבוי משימות
מעבד דינמי שמתאים את עצמו אליך כדי לקבל ביצועים משופרים בריבוי משימות

מעבדי Intel Core™‎ דור 12 מקצים את הביצועים היכן שאתה זקוק להם ביותר – ובכך חוסכים לך זמן ומגדילים את יכולתך לעשות את הדברים שאתה רוצה לעשות באמת.[3]

גלה את תמורה הרכישה של HP שברשותך

myHP מציע אפשרות להתקנה ורישום פשוטים ומסייע לכם בהתאמה האישית, בייעול ובהבטחת ההתקן, באמצעות טיפים וטריקים והגדרות קלות לגישה.

גרסת ניסיון ל-‏30 יום של McAfee Online Protection‏
גרסת ניסיון ל-‏30 יום של McAfee Online Protection‏

אבטחו את המכשיר שלכם עם אנטי-וירוס עטור פרסים והגנה מקוונת. תקופת ניסיון חינם כוללת VPN מאובטח לפרטיות והגנה על נתונים בעת גלישה ברשתות Wi-Fi ציבוריות[4]

אחסון PCIe SSD
אחסון PCIe SSD

אתחול תוך שניות במהירות מדהימה עם נפח אחסון PCIe SSD של עד 512 ג'יגהבייט.

DDR4 RAM
DDR4 RAM

DDR4 - שתוכנן לפעול ביעילות רבה יותר ובאופן מהימן יותר במהירויות גבוהות יותר - הוא העתיד של זיכרון ה-RAM. עם רוחב הפס הגבוה ביותר שלו, כל פעולה - החל בריבוי משימות וכלה במשחקים - זוכה לביצועים משופרים.

יציאת USB Type-A עם קצב העברת נתונים של 5Gbps
יציאת USB Type-A עם קצב העברת נתונים של 5Gbps

חברו את האחסון החיצוני שלכם עם יציאת USB Type-A זאת, שתומכת בקצב העברת נתונים של ‎5Gbps.[5]

יציאת Ethernet
יציאת Ethernet

אם החיבור האלחוטי שלך לא יציב, תוכל במהירות לחבר את כבל ה-Ethernet כדי לקבל חוויית אינטרנט חלקה וקווית, העוקפת כל בעיה אלחוטית.

שפע של אחסון עם מעבד מהימן
שפע של אחסון עם מעבד מהימן

השלם במהירות משימה אחר משימה עם מעבד מהימן, ובנוסף, שמור את כל התוכן שלך עם אחסון בשפע.

עיצוב חוסך מקום עם כל היציאות שתזדקק להן
עיצוב חוסך מקום עם כל היציאות שתזדקק להן

מחשב דק זה הוא אלגנטי, מסוגנן ופרקטי, והוא יכול להתאים בכל מקום כמעט עם מספר נדיב של יציאות קדמיות חיוניות.

עיצוב בדוק ועמיד שנבנה כדי להאריך ימים
עיצוב בדוק ועמיד שנבנה כדי להאריך ימים

מחשבי HP זכו לאמונם של מיליוני משתמשים, והם בנויים כדי להאריך ימים ועוברים למעלה מ-230 בדיקות נפרדות[1].

מעבד
דור מעבד
12th gen Intel® Core™ i5
זכרון
חריצי זיכרון
2x DIMM
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 730
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 5 (802.11ac)
שן כחולה Bluetooth
Yes
קישוריות
כמות יציאות USB 2.0 *
4
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
4
מספר יציאות HDMI *
1
גירסת HDMI
1.4b
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
PCI Express 1X חריצים
1
PCI Express 16X חריצים
1
עיצוב
סוג מארז *
Tower
שם של צבע
Dark black
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
ארץ מוצא
סין
ביצוע
מיצוב בשוק
יומיומי
מערכת שבבים בלוח האם
Intel H670
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
מחשב אישי
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
פלח השוק של HP
בית
ניהול אנרגיה
אספקת חשמל *
180 W
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, EPEAT Silver
משקל ומידות
רוחב *
95 מ"מ
עומק *
303 מ"מ
גובה *
270 מ"מ
משקל *
3.02 קילוגרם
רוחב אריזה
499 מ"מ
עומק האריזה
196 מ"מ
גובה האריזה
346 מ"מ
משקל האריזה
6.2 קילוגרם
תוכן האריזה
כולל מקלדת
Yes
מספר הברגים הכלולים
Yes