location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9U2V1EA מחשב אישי/תחנת עבודה 1 TB SSD חינם DOS Tower שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9U2V1EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9U2V1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122175949 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 213
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 16 Jul 2025 07:30:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 9U2V1EA מחשב אישי/תחנת עבודה 1 TB SSD חינם DOS Tower שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - משחקים מחשב אישי שחור 600 W
  • - 1 TB SSD
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה Wi-Fi 6 (802.11ax) שן כחולה Bluetooth
  • - חינם DOS
עוד>>>
גיימינג ללא פשרות. מעבדי Intel Core ו Intel Core Ultra – הרבה מעבר לביצועים
גיימינג ללא פשרות. מעבדי Intel Core ו Intel Core Ultra – הרבה מעבר לביצועים

ביצועים משופרים ומאפיינים חדשים יאפשרו לכם להיות כל מה שתרצו – בגיימינג ומחוצה לו. מעבדי Intel Core – לשחק בעוצמה, לעבוד בחוכמה[3]

יותר מהר ממהר
יותר מהר ממהר

כרטיסי המסך של NVIDIA GeForce RTX™ 40 Series GPUs מהירים בקטע אחר. הם מופעלים על ידי ארכיטקטורה NVIDIA Ada Lovelace, שמקפיצה את הביצועים ואת הגרפיקה המבוססת על AI. בואו לחוות עולמות וירטואליים מציאותיים עם יכולות RayTracing מתקדמות וגיימינג בקצב רענון FPS גבוה במיוחד.[4]

DTS: טכנולוגיית X Ultra
DTS: טכנולוגיית X Ultra

על ידי הפקת צליל תלת-ממד אותנטי ומדויק מבחינה מרחבית בכל סוג של אוזניות, טכנולוגיה זו מציעה מצבי שמע מותאמים במיוחד לסוגי משחק שונים כדי לאפשר היסחפות לחוויית הבידור הטובה ביותר האפשרית.[5]

יציאת USB Type-A עם קצב העברת נתונים של 5Gbps
יציאת USB Type-A עם קצב העברת נתונים של 5Gbps

חברו את האחסון החיצוני שלכם עם יציאת USB Type-A זאת, שתומכת בקצב העברת נתונים של ‎5Gbps.[6]

USB Type-C‎ עם קצב איתות של 10Gbps בלבד
USB Type-C‎ עם קצב איתות של 10Gbps בלבד

חבר את האחסון החיצוני שלך עם יציאת USB-C™‎ זו, התומכת בקצב איתות של ‎10Gb/s. בנוסף, זה הפיך, כך שלעולם לא תצטרך שוב לדאוג בנוגע להתחברות בצורה הפוכה.[7]

זיכרון דו-ערוצי
זיכרון דו-ערוצי

עם טכנולוגיית ערוץ כפול, שני ערוצים פועלים בו-זמנית כדי להכפיל את מהירות התקשורת שבין בקר בזיכרון לזיכרון ה-RAM תוך כדי הגדלת ביצועי המערכת.

מחובר ללא מאמץ
מחובר ללא מאמץ

תוכל ליהנות מקצב נתונים במהירות Gigabit גבוהה במיוחד עם שילוב של Wi-Fi 6‏ (2x2) ו-Bluetooth 5.3[8]

תכנון בר-קיימא
תכנון בר-קיימא

מכיוון שדברים קטנים עושים הבדל גדול, מוצר זה כולל בעיצוב שלו חומרים בני-קיימא כמו צבע על בסיס מים בעיצוב.[9]

קבלו חודש של משחקים באיכות גבוהה.
קבלו חודש של משחקים באיכות גבוהה.

גישה בלתי-מוגבלת של חודש אחד ליותר ממאה משחקי מחשב באיכות גבוהה. כל הזמן נוספים משחקים חדשים, ותמיד יש משהו חדש.[10]

OMEN Light Studio
OMEN Light Studio

שלוט באפקטים של תאורת RGB בכל ההתקנים המחוברים והנתמכים שלך באמצעות אפליקציה אחת. OMEN Light Studio מקל על התאמה אישית של אפשרויות התאורה תוך שימוש במגוון אפקטים כמו תאורת רקע, גל, אינטראקטיבי ועוד.

מעבד חזק לגיימינג מלא באקשן
מעבד חזק לגיימינג מלא באקשן

מוכן לביצועי שיא, עם מעבד Intel[1]‎, גרפיקה מרשימה ומאוורר קדמי בגודל 120 מ"מ לקירור.

התאמה אישית בעזרת OMEN Gaming Hub
התאמה אישית בעזרת OMEN Gaming Hub

בצעו התאמה אישית ושדרגו לבחירתכם, עם‎ OMEN Gaming Hub ‎בתוספת גישה לרכיבים פנימיים, ללא צורך בכלים‎[2]‎.

להציג את הגיימינג שלכם בסטייל
להציג את הגיימינג שלכם בסטייל

חוויית גיימינג מובחרת עם מארז מחשב בתצורת מגדל (tower) גיימינג מודרני בסגנון 'עשו זאת בעצמכם', עם בקרת RGB מלאה.

זכרון
זיכרון פנימי מקסימלי *
128 ג'יגה בייט
חריצי זיכרון
4x DIMM
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
סוג זיכרון SSD
TLC
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך עצמאי *
Yes
כרטיס מסך מובנה *
Yes
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6 (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
כמות יציאות USB 2.0 *
4
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2) *
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
קישוריות
מיקרופון , שקע חיבור
Yes
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
PCI Express 16X חריצים
1
עיצוב
סוג מארז *
Tower
שם של צבע
Black
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
משחקים
מערכת שבבים בלוח האם
Intel H770
גודל פיזי של לוח האם
micro ATX
ערוצי פלט שמע
5.1 ערוצים
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל
סוג המוצר *
מחשב אישי
תוכנה
מערכת הפעלה מסופקת *
חינם DOS
פיצ'רים של המותג
פלח השוק של HP
בית
ניהול אנרגיה
אספקת חשמל *
600 W
אישור ‎80 PLUS
80 PLUS Gold
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב *
165 מ"מ
עומק *
396.1 מ"מ
גובה *
448 מ"מ
משקל *
13.8 קילוגרם
רוחב אריזה
498 מ"מ
עומק האריזה
299 מ"מ
גובה האריזה
570 מ"מ
משקל האריזה
14.2 קילוגרם