location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250R G9 Intel® Core™ i5 i5-1335U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6 (802.11ax) חינם DOS שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250R G9
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A37RSET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415982100 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 7490
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 22 Jun 2025 13:38:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 250R G9 Intel® Core™ i5 i5-1335U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6 (802.11ax) חינם DOS שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי מחברת צדפה שחור
  • - Intel® Core™ i5 i5-1335U מעבד מספר ליבות: 10
  • - 39.6 ס"מ (15.6 אינצ') Full HD 1920 x 1080 פיקסלים אור LED אחורי 16:9
  • - 8 ג'יגה בייט DDR4-SDRAM 3200 מגה הרץ 1 x 8 ג'יגה בייט
  • - 512 ג'יגה בייט SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) חיבור Ethernet LAN 10,1000,100 מגה ביט/ שניה שן כחולה Bluetooth 5.2
  • - ליתיום-יוני (Li-Ion) 41 Wh 45 W
  • - חינם DOS
עוד>>>
מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[1]

עזור לאבטח נתונים קריטיים

שבב האבטחה המשובץ Trusted Platform Module (TPM)‎ מספק מפתחות הצפנה מבוססי חומרה לאבטחת הנתונים, הדואר האלקטרוני ואישורי המשתמש שלך.

הגרסה הווירטואלית הטובה ביותר של עצמך

לפעמים בחיים, דרושה רק שיחה של פנים אל פנים. הודות למצלמת HP באיכות HD עם טווח דינמי רחב (WDR), אתה תמיד תיראה במיטבך במהלך שיחות ועידה וירטואליות בתאורה בהירה וגם בתאורה חלשה.

עדכוני תמונה מהירים ומהימנים

שלבו בקלות עדכוני תמונה במערך המחשבים שלכם ותמכו בהעברת נתונים במהירות גבוהה עם מהירויות אתרנט שנעות בין 10 Mbps ל-10 Gbps ואף יותר עם יציאת RJ-45 שימושית. אין צורך במתאם.

נחמד וקליל

המחשב הנייד HP 250Rעומד בקצב של סגנונות העבודה הניידים, עם עיצוב דק וקל-משקל ויחס גבוה של מסך לגוף.[5]

תוכנן כדי לעבוד וגם מוכן לעשות חיים

משלימים פרויקטים בקלות עם מעבד Intel‎ רב-עוצמה[2], זיכרון מהיר וקורא כרטיסי SD.

להיראות ולהישמע בבהירות

משתפים פעולה ביעילות עם מצלמת HD והפחתת רעשים מבוססת AI הכוללת מיקרופונים במערך כפול.

עזור להגן על העתיד המשותף שלנו

100 אחוז מהמחשבים, תחנות העבודה והמסכים של HP שהושקו מאז שנת 2022 מכילים חומרים ממוחזרים.[6]

עיצוב
שם של צבע
Dark ash silver
סוג המוצר *
מחברת
צבע המוצר *
שחור
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
יומיומי
שנת השקה
2024
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
תצוגה אלכסוני *
39.6 ס"מ (15.6 אינצ')
רזולוציית מסך *
1920 x 1080 פיקסלים
מסך מגע רגיש *
No
רזולוציה
Full HD
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:9
מסך בגימור מאט
Yes
בהירות תצוגה
250 cd/m²
גודל מסך אלכסוני (מטרי)
39.6 ס"מ
מרחב צבעים RGB
NTSC
סולם צבעים
45%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
13th gen Intel® Core™ i5
מעבד , מודל *
i5-1335U
מעבד מספר ליבות
10
מספר תהליכים
12
תדר הטורבו של המעבד
4.6 ג'יגה הרץ
ליבות ביצועים
2
ליבות יעילות
8
תדר טורבו מקס' של ליבות ביצועים
4.6 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.4 ג'יגה הרץ
זיכרון המטמון של המעבד
12 מגה בייט
סוג זיכרון המטמון של המעבד
Smart Cache
הספק בסיס של מעבד
15 W
הספק טורבו מקסמילי
55 W
זכרון
זיכרון פנימי *
8 ג'יגה בייט
סוג זיכרון פנימי
DDR4-SDRAM
מהירות הזיכרון
3200 מגה הרץ
גודל הזיכרון
SO-DIMM
מערך/סידור הזיכרון
1 x 8 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
זיכרון פנימי מקסימלי *
32 ג'יגה בייט
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
סוג הכונן האופטי *
No
משולב קורא כרטיסים
Yes
כרטיס זיכרון תואם
SD
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel Iris Xe Graphics
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מיקרופון מובנה
Yes
שמע
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית
HD
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6 (802.11ax)
תקני Wi-Fi
Wi-Fi 6 (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6 AX201
יצרן בקר WLAN
Intel
חיבור Ethernet LAN
Yes
קצב העברת מידע Ethernet LAN
10, 1000, 100 מגה ביט/ שניה
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.2
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
1
כמות יציאות ( Ethernet LAN (RJ-45
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4b
שקע משולב אוזניות ומיקרופון
Yes
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
התקן הצבעה
משטח מגע
לוח המקשים המספרי *
No
מקלדת צ'יקלט
Yes
מקלדת מלאה
Yes
תוכנה
מערכת הפעלה מסופקת *
חינם DOS
פיצ'רים של המותג
סוג רמקול של HP
HP Dual Speakers
מתאם חשמל HP Smart
Yes
מצלמה קדמית של HP
HP Webcam
פלח השוק של HP
עסקים
סוללה
טכנולוגיית סוללות
ליתיום-יוני (Li-Ion)
מספר תאי סוללה
3
קיבולת הסוללה (ואט-שעה) *
41 Wh
משקל הסוללות
190 גרם
ניהול אנרגיה
מתאם AC לפיזור הכח
45 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
אספקת חשמל דרך שקע USB
Yes
בטחון
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
358 מ"מ
עומק
242 מ"מ
גובה (קדמי)
9.2 מ"מ
גובה (אחורי)
1.48 ס"מ
משקל *
1.74 קילוגרם
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
483 מ"מ
גובה האריזה
305 מ"מ
פיצ'רים נוספים
מספר הרמקולים
2