location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G9 Workstation SSD Windows 11 Pro תחנת עבודה AI Workstation

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G9 Workstation
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40K6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828830456 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 251
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jul 2025 13:41:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G9 Workstation SSD Windows 11 Pro תחנת עבודה AI Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה
  • - SSD
  • - Intel UHD Graphics 770
  • - חיבור Ethernet LAN Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel‎‎ Core‎™‎ i9‎

קבל ביצועים מתקדמים במשימות אינטנסיביות כמו עיבוד ועריכת וידאו עם מעבד Intel Core™ i9‎.[4]

עיצוב פונקציונלי קטן יותר

העיצוב החדש המרהיב כולל מדפים קדמיים ואחוריים, כך שתוכל להעביר את המערכת שלך בקלות ממקום למקום.

גישה ללא כלים

לאפשר לעבודה שלך להתפתח. לאפשר לציוד שלך להתפתח. המכסה הנפתח לגישה ללא כלים מאפשר להיכנס בקלות לחלל הפנימי ולהתאים אישית את ה-Z שלך בהתאם לצרכים שלך.

ניהול תרמי

תוכנן בצורה חדשנית כדי לשמור על הקרירות והשקט של רכיבי חומרה, בכל עומס שתטיל עליהם. תרגיש בטוח להפעיל את המערכת שלך בעומס מרבי 24 שעות ביממה, 7 ימים בשבוע.

ביצועים בלתי מוגבלים

התרמיקה המובילה בתעשייה שומרת על קרירות המעבד והכרטיס הגרפי, כך שיוכלו לספק ביצועים מרביים לפרקי זמן ממושכים.

מסנן אבק

עזור לשמור על ניקיון המערכת שלך כשהיא מוצבת בקומת הייצור או בסביבת מכונות עם מסנן אבק לגישה קדמית.[5]

ניתן לחיטוי

מותאם לניקוי באמצעות מגבוני חיטוי וניקוי הזמינים בכל בית, בהתאם להנחיות הניקוי של HP.[6]

מדד הביצועים החדש שלך לעוצמה של תחנת עבודה ברמה הבסיסית

תוכנן לביצועים חסרי מעצורים, כדי שתוכלו לבצע עיבודים, הדמיות וניתוב קרניים בזמן אמת בלי התחממות יתר או השהיות.

בנוי להתרחבות. עוצמה לצמיחה

עם מקום להרחבה וגישה ללא צורך בכלים, תוכלו לשדרג בקלות ולהוסיף רכיבים, בהתאם לצרכים המתפתחים שלכם.

אישור ISV

אפשר לעבוד בביטחון, בידיעה שלמחשב שלכם יש אישור, יישומי תוכנה מובילים, כדי להבטיח ביצועים שיא.[3]

זכרון
חריצי זיכרון
4x DIMM
לא מסוג ECC
Yes
מדיית אחסון
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
מספר הכוננים SSD המותקנים
1
NVMe
Yes
גרפיקה
כרטיס מסך עצמאי *
Yes
כרטיס מסך מובנה *
Yes
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 770
רשת
חיבור Ethernet LAN *
Yes
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
כמות יציאות USB 2.0 *
3
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
1
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
6
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2) *
1
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
חריצי PCI Express x1 (Gen 3.x)
2
חריצי הרחבה
חריצי PCI Express x4 (Gen 3.x)
2
חריצי PCI Express x16 (Gen 5.x)
1
עיצוב
סוג מארז *
Tower
מספר מפרצי 3.5 אינץ'
2
מספר מפרצי 2.5 אינץ'
1
ביצוע
מיצוב בשוק
ביצועים
שבב השמע
Realtek ALC3205-VA2-CG
מספר הרמקולים
1
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
מסייע התמיכה של HP
Yes
בינה מלאכותית של HP
AI Workstation
פלח השוק של HP
עסקים
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
356 מ"מ
עומק *
169 מ"מ
גובה *
385 מ"מ
רוחב אריזה
518 מ"מ
עומק האריזה
295 מ"מ
גובה האריזה
490 מ"מ
תוכן האריזה
כולל מקלדת
Yes