location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G1i Workstation Desktop PC Windows 11 Pro תחנת עבודה AI PC, AI Workstation שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G1i Workstation Desktop PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40SLET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251733888 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 51
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 21 Jul 2025 15:23:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G1i Workstation Desktop PC Windows 11 Pro תחנת עבודה AI PC, AI Workstation שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ביצועים תחנת עבודה שחור
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה
  • - Windows 11 Pro
עוד>>>
HP ממליצה על Windows 11 Pro לעסקים

לעבוד בכל מקום מבלי להתפשר על הביצועים עם Windows 11 וטכנולוגיות שיתוף הפעולה, האבטחה והקישוריות של HP. סכמו ושכתבו תוכן, קבלו המלצות תוכן רלוונטיות ושמרו על סדר וארגון בעזרת Microsoft Copilot.[7]

עיצוב פונקציונלי קטן יותר

העיצוב החדש המרהיב כולל מדפים קדמיים ואחוריים, כך שתוכל להעביר את המערכת שלך בקלות ממקום למקום.

אישורי ספק תוכנה עצמאי (ISV)

עובדים בלי חששות בידיעה שהמחשב מאושר על-ידי ספקי תוכנה מובילים כדי להבטיח ביצועי שיא גם בפרויקטים מורכבים.

HP Anyware

תוכלו ליהנות מהעוצמה של סדרת Z מכל התקן בעזרת HP Anyware – תוכנת גישה מרחוק שמעניקה יכולת תגובה מהירה ואיכות תמונה, אפילו בעריכת סרטים והצגה חזותית של נתונים.[8]

רמת ביצועים שהונדסה מחדש מנגנון קירור משופר.

תיהנו מהעוצמה של כרטיס גרפי triple wide עד 600 ואט וממעבד Intel Core™ Ultra‏[1]. בקרת המאווררים החכמה מכווננת את מהירויות המאווררים בזמן אמת. פתחי סריג חדשים לאוורור מייעלים את כניסת זרימת האוויר.

בנוי להתרחבות. עוצמה לצמיחה.

זקוקים לשדרוג הכרטיס הגרפי? להגדיל את הזיכרון או נפח האחסון? [2] להוסיף כרטיסי PCIe ייעודיים? הודות למקום להרחבה וגישה ללא צורך בכלים, תוכלו לשדרג בקלות ולהוסיף רכיבים בהתאם לצרכים המתפתחים. מותאם היטב לסביבות ארון תקשורת, וניתן כעת למקם יחידה אחת בארון תקשורת של 4U‏.[3]

מפעיל תהליכי עבודה עם בינה מלאכותית מואצת

האיצו את היסק הבינה המלאכותית עם תחנת העבודה Tower AI Z2. חזרו על פרויקטים ופתרו בעיות מהר יותר במכשיר המקומי שלכם עם כרטיס גרפי נפרד ורב-עוצמה שמספק AI TOPS, וש-NPU מובנה[4] שמסתער על משימות הפרודוקטיביות.

עזור להגן על העתיד המשותף שלנו

לנו ב-HP אכפת מההשפעה שיש למוצרים שלנו על האנשים, על הקהילות ועל הסביבה. לכן מכשיר זה הוא בעל אישור EPEAT Gold[5] והאריזה החיצונית מיוצרת מ-100% מקורות בני-קיימא.[6]

יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
ביצועי NPU עד
13 TOPs
זכרון
לא מסוג ECC
Yes
מדיית אחסון
מספר כונני האחסון המותקנים
1
גרפיקה
כרטיס מסך עצמאי *
Yes
כרטיס מסך מובנה *
Yes
מספר כרטיסי המסך העצמאיים שאפשר להוסיף
1
יצרן מעבד גרפי מובנה
Intel
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
עיצוב
סוג מארז *
Tower
שם של צבע
Black
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
ביצועים
ביצוע
שבב השמע
Realtek ALC3205
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
תחנת עבודה
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
בינה מלאכותית של HP
AI PC, AI Workstation
פלח השוק של HP
עסקים
תעודות
הלוגן נמוך
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב *
175 מ"מ
עומק *
426 מ"מ
גובה *
388 מ"מ
רוחב אריזה
590 מ"מ
עומק האריזה
490 מ"מ
גובה האריזה
295 מ"מ
תוכן האריזה
כולל מקלדת
Yes