location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC 512 ג'יגה בייט SSD Windows 11 Pro לבן

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A55M0ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990722009 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: created by HP
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 266
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 22 Jun 2025 02:47:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 240 G10 Desktop PC 512 ג'יגה בייט SSD Windows 11 Pro לבן
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי לבן
  • - 512 ג'יגה בייט SSD
  • - Intel Iris Xe Graphics
  • - שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
מותאמת לעבודה של היום

להתקדם להצלחה עם ביצועים רבי-עוצמה ותכונות וידיאו משופרות בעיצוב של all-in-one.

טכנולוגיה יוצאת דופן

קבלו את הטכנולוגיה החדישה ביותר במחיר מצוין עם מעבד Intel‎ רב-עוצמה.[2,4]

עיצוב מקצועי מלוטש

עם תצוגת micro-edge תלת-צדדית, המחשב all-in-one הדק והמסוגנן הזה מפנה מקום על השולחן שלכם‎.

עזור להגן על העתיד המשותף שלנו

אריזת הקופסה החיצונית של מחשב HP ProOne 240 AiO זה עשויה במלואה מחומרים ממקור בר-קיימא הניתנים למיחזור.[9]

מעבד
דור מעבד
13th gen Intel® Core™ i5
זכרון
חריצי זיכרון
2x SO-DIMM
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
רשת
חיבור( LAN (WLAN אלחוטי *
Yes
שן כחולה Bluetooth
Yes
קישוריות
כמות יציאות USB 2.0 *
2
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4
מספר חיבורי SATA
1
עיצוב
שם של צבע
White
מספר מפרצי 2.5 אינץ'
1
עיצוב
צבע המוצר *
לבן
ביצוע
מיצוב בשוק
יומיומי
שבב השמע
Realtek ALC3274
רמקולים מובנים
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
HP JumpStart
Yes
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
10 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
קיימות
תאימות לקיימות
Yes
משקל ומידות
רוחב *
540.6 מ"מ
עומק *
183.7 מ"מ
גובה *
419 מ"מ
משקל *
5.37 קילוגרם
רוחב אריזה
641 מ"מ
עומק האריזה
277 מ"מ
גובה האריזה
525 מ"מ
משקל האריזה
8.5 קילוגרם
תוכן האריזה
כולל מקלדת
Yes
תצוגה
כולל צג *
Yes