location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A77KQEA מחשב נייד היברידי (2 ב-1) מסך מגע רגיש Windows 11 Pro שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A77KQEA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A77KQEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415701527 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 172
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jun 2025 16:37:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP A77KQEA מחשב נייד היברידי (2 ב-1) מסך מגע רגיש Windows 11 Pro שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום היברידי (2 ב-1) שחור
  • - מסך מגע רגיש אור LED אחורי 16:10
  • - שן כחולה Bluetooth
  • - 13 שעות 65 W
  • - Windows 11 Pro
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[7]

Intel Core™ Ultra
Intel Core™ Ultra

ליהנות מביצועים עוצמתיים ומיידיים להגברת הפרודוקטיביות. ערכו ושתפו ללא מאמץ בידור נפלא באיכות 4K במהירות גבוהה במיוחד, ותיהנו ממנו .[8]

מסך OLED

עם טכנולוגיית תצוגה שמאירה כל פיקסל בנפרד, תקבלו גווני שחור עמוקים יותר לניגודיות גבוהה יותר, עומק צבע משופר וצריכת חשמל יעילה יותר, בהשוואה למסכי LED מסורתיים.

מסך בעל אישור Eyesafe‎

מסכים בעלי אישור Eyesafe‎ העומדים בדרישות TÜV לאור כחול חלש ובסטנדרטים של Eyesafe‎ להגנה על העיניים מפני אור כחול מזיק, מבלי לעוות את הצבעים, כדי לצמצם את העומס על העיניים בעת עבודה ממושכת מול המסך.[9]

קצב רענון משתנה
קצב רענון משתנה

קבלו את הביצועים המיטביים עבור העבודות היצירתיות שלכם, שלא על חשבון חיי הסוללה. טכנולוגיית VRR מאפשרת למחשב כוונון דינמי של קצב הרענון על בסיס קצב הצגת התמונות של התוכן שבו אתם צופים.

מסך נגד השתקפות
מסך נגד השתקפות

ראה את המסך שלך בבירור בכל מקום שתימצא בו. מסך זה מצמצם השתקפויות ומשפר את הניגודיות, כך שתוכל לצפות בו בבירור בכל מסגרת, בפנים או בחוץ.[10]

תכנון בר-קיימא
תכנון בר-קיימא

מכיוון שדברים קטנים עושים הבדל גדול, מוצר זה כולל בעיצוב שלו חומרים בני-קיימא כמו פלסטיק שמקורו באוקיינוס ופלסטיק ממוחזר אחרי שימוש.[11]

אלומיניום ממוחזר
אלומיניום ממוחזר

שינוי קטן עשוי להשפיע בגדול – מחשב נייד זה מיוצר מחומרים בני-קיימא כגון אלומיניום ממוחזר.[12]

Intel Evo™‎
Intel Evo™‎

פלטפורמת Intel Evo™‎ מציגה את השילוב המושלם של ביצועים, כושר תגובה, חיי סוללה וחוויה חזותית מדהימה ברמה חדשה של מחשבים ניידים. עיצובים אלה מקבלים את האימות של Intel עבור חוויית מחשב נייד יוצאת מן הכלל, בכל מקום.[1]

HP Presence 2.0
HP Presence 2.0

הציגו את עצמכם באופן מיטבי בעזרת שיפורי מצלמה כגון מסגור אוטומטי וכוונון אור אחורי. בנוסף, קבלו את הגמישות לשתף את היצירתיות שלכם באמצעות תצוגות Multi-camera ו-Keystone Correction.

הפק את המרב מ-365 המעלות שלך

Microsoft 365, כי החיים שלכם יכולים להיות יותר יצירתיים, מאורגנים ובטוחים. מינוי לשנה ללקוחות חדשים של Microsoft 365.[13]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר המחשב הנישא עומד להתרוקן, לאף אחד אין זמן להמתין שעות לטעינה מחדש. כבה את ההתקן שלך ועבור מ-0 טעינה לטעינה של 50% בתוך 45 דקות בערך.[14]

חיי סוללה לימי פעילות ארוכים
חיי סוללה לימי פעילות ארוכים

עם עד 13 שעות של חיי סוללה, היום נמשך אל תוך הלילה. הודות לחיי סוללה ארוכים יותר תוכלו להמשיך גם מעבר לשעות היום מבלי לטעון.[15]

אחסון PCIe SSD
אחסון PCIe SSD

אתחול תוך שניות במהירות מדהימה עם נפח אחסון PCIe SSD של עד 1TB.

הרשו לעצמכם ליהנות מחוויית אלחוט חלקה הודות לשילוב בין Wi-Fi 7 (2x2) ל-Bluetooth 5.4.
הרשו לעצמכם ליהנות מחוויית אלחוט חלקה הודות לשילוב בין Wi-Fi 7 (2x2) ל-Bluetooth 5.4.

הרשו לעצמכם ליהנות מחוויית אלחוט חלקה הודות לשילוב בין Wi-Fi 7 (2x2) ל-Bluetooth 5.4.[16]

HP Audio Boost
HP Audio Boost

תיהנו מחוויית שמע שעוד לא הכרתם עם טכנולוגיית הגברה חכמה המספקת צליל חזק, ברור ודינמי.

LPDDR5 RAM
LPDDR5 RAM

ביצועים מהירים ורספונסיביים בזכות זיכרון LPDDR5 יעיל וחסכוני. מיועד לתמוך בקצב העברת נתונים גבוה יותר עם פחות השהיות, וכן בהעברות קבצים מהירות יותר וטעינת אפליקציות.

מקלדת All-in-One
מקלדת All-in-One

שלוט בפרטיות, באבטחה ובמולטימדיה שלך בלחיצת לחצן. כאשר כל מקשי הקיצור שלך נמצאים באזור אחד, נווט בצורה חלקה וללא הסחות דעת.

להגיע רחוק יותר עם טכנולוגיית בינה מלאכותית מובנית
להגיע רחוק יותר עם טכנולוגיית בינה מלאכותית מובנית

טכנולוגיית בינה מלאכותית מובנית, קישוריות טלפון חלקה ואבטחה מתקדמת – HP Spectre מאפשרת לך לעשות יותר.

להתמודד עם כל בקשה ומשימה מהר יותר מאי פעם
להתמודד עם כל בקשה ומשימה מהר יותר מאי פעם

עושים הרבה יותר ומהר יותר הודות לפלטפורמת Intel Evo™‎ המופעלת על ידי מעבד Intel‎ העדכני ביותר.

כלים חכמים לשיתוף פעולה המתאימים את עצמם אליכם
כלים חכמים לשיתוף פעולה המתאימים את עצמם אליכם

הציגו את עצמכם בעזרת מצלמת ‏MP‏9[2], מצב לילה, מסנני מראה וצמצום רעשים באמצעות בינה מלאכותית לקבלת קישוריות חלקה.

עיצוב בר-קיימא
עיצוב בר-קיימא

אישורי EPEAT Gold‏[3] ‎ו-ENERGY STAR‎, וייצור באמצעות חומרים ממוחזרים[4,5,6].

עיצוב
שם של צבע
Nightfall black
סוג המוצר *
היברידי (2 ב-1)
צבע המוצר *
שחור
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
Yes
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:10
HDR נתמך
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
מצלמת פרטיות
Yes
רשת
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 2)
1
Intel® Thunderbolt 4
Yes
מצב DisplayPort על גבי USB Type-C
Yes
USB Sleep-and-Charge
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מד-תאוצה
Yes
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
nightfall black
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
13 שעות
זמן השמעת וידאו ברצף
17 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
אספקת חשמל דרך שקע USB
Yes
בטחון
קורא טביעות אצבע
Yes
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
313.7 מ"מ
עומק
220.4 מ"מ
גובה
16.9 מ"מ
משקל *
1.44 קילוגרם
חבילות מידע
רוחב אריזה
130 מ"מ
עומק האריזה
401 מ"מ
גובה האריזה
330 מ"מ
משקל האריזה
3.17 קילוגרם