location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A98ZQEA מחשב נייד היברידי (2 ב-1) מסך מגע רגיש Windows 11 Home

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A98ZQEA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A98ZQEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415918161 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 179
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jun 2025 16:40:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP A98ZQEA מחשב נייד היברידי (2 ב-1) מסך מגע רגיש Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום היברידי (2 ב-1)
  • - מסך מגע רגיש אור LED אחורי 16:10
  • - שן כחולה Bluetooth
  • - 10.5 שעות 65 W
  • - Windows 11 Home
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[6]

גיימינג ללא פשרות. מעבדי Intel Core – הרבה מעבר לביצועים
גיימינג ללא פשרות. מעבדי Intel Core – הרבה מעבר לביצועים

ביצועים משופרים ומאפיינים חדשים יאפשרו לכם להיות כל מה שתרצו – בגיימינג ומחוצה לו. מעבדי Intel Core – לשחק בעוצמה, לעבוד בחוכמה.[7]

Intel Evo™‎
Intel Evo™‎

פלטפורמת Intel Evo™‎ מציגה את השילוב המושלם של ביצועים, כושר תגובה, חיי סוללה וחוויה חזותית מדהימה ברמה חדשה של מחשבים ניידים. עיצובים אלה מקבלים את האימות של Intel עבור חוויית מחשב נייד יוצאת מן הכלל, בכל מקום.[1]

כרטיס גרפי Intel‎
כרטיס גרפי Intel‎

נהנים מתצוגות סוחפות ומלאות חיים בגיימינג ובאפליקציות יצירה.[8]

צג Micro Edge
צג Micro Edge

על-ידי דחיסת מסך גדול יותר למסגרת קטנה יותר, לוח זה, שהינו דק במיוחד וכמעט בלתי נראה, מחולל מהפכה במראה של הצג שלך עם עיצוב יעיל בצורה נפלאה.[9]

מסך OLED

עם טכנולוגיית תצוגה שמאירה כל פיקסל בנפרד, תקבלו גווני שחור עמוקים יותר לניגודיות גבוהה יותר, עומק צבע משופר וצריכת חשמל יעילה יותר, בהשוואה למסכי LED מסורתיים.

מסך בעל אישור Eyesafe‎

מסכים בעלי אישור Eyesafe‎ העומדים בדרישות TÜV לאור כחול חלש ובסטנדרטים של Eyesafe‎ להגנה על העיניים מפני אור כחול מזיק, מבלי לעוות את הצבעים, כדי לצמצם את העומס על העיניים בעת עבודה ממושכת מול המסך.[10]

ללא ריצוד

באמצעות טכנולוגיית עמעום DC השולטת במידת הבהירות על-ידי כוונון זרם ישיר במקום הפעלה מחזורית של התאורה האחורית, ניתן לצמצם את ריצודי המסך ולקבל לצפייה נוחה יותר.[11]

Copilot ב-Windows עם מפתח Copilot
Copilot ב-Windows עם מפתח Copilot

Copilot ב-Windows יספק לכם תשובות חכמות. גישה בלחיצה קלה על מקש Copilot.[12]

אלומיניום ממוחזר
אלומיניום ממוחזר

שינוי קטן עשוי להשפיע בגדול – מחשב נייד זה מיוצר מחומרים בני-קיימא כגון אלומיניום ממוחזר.[13]

EPEAT Gold עם Climate+‎
EPEAT Gold עם Climate+‎

עם EPEAT Gold עם Climate+‎, מתקדמים לעבר התנהלות אחראית לנוכח משבר האקלים.[14]

מאושר ENERGY STAR‎‎ 5.0‎‏
מאושר ENERGY STAR‎‎ 5.0‎‏

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[15]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר סוללת המחשב הנישא עומד להתרוקן, אין זמן להמתין שעות לטעינה מחדש. כבו את המכשיר שברשותכם ועברו מ-0 לטעינה של 50% בתוך כ-30 דקות.[16]

כרטיס אלחוטי Bluetooth 5.4
כרטיס אלחוטי Bluetooth 5.4

Bluetooth 5.4 מגיע עם שתי תכונות חדשות המספקות יחד קישוריות חלקה.[17]

השתקת מיקרופון
השתקת מיקרופון

לחצן ייעודי להשתקת המיקרופון מאפשר להתנהל בראש שקט ובנוחות. ניתן להפעיל אותו בקלות, ובעזרת מחוון LED יודעים אם הוא מופעל או כבוי.

תריס מצלמה
תריס מצלמה

כבר לא צריך להגן על הפרטיות באמצעות נייר דבק או מסטיק. הגנו על הפרטיות והאבטחה שלכם באמצעות תריס פיזי המכבה את מצלמת המחשב האישי כשהיא לא בשימוש.

מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב
מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב

מצלמה איכותית המאפשרת לנהל שיחות צ'אט בווידאו בפירוט מדהים, ברזולוציה של עד 2,592 x 1,944.[18]

Thunderbolt™ 4 עם USB4™ Type-C‎
Thunderbolt™ 4 עם USB4™ Type-C‎

פתרון Thunderbolt™‎ העדכני מאפשר להפעיל את המכשיר או לחבר עד שני מסכים באיכות 4K באמצעות כבל יחיד וקצב איתות מדהים של 40Gbps.

בינה מלאכותית מובנית לשיפור הפרודוקטיביות
בינה מלאכותית מובנית לשיפור הפרודוקטיביות

עוצמת עיבוד מבוססת בינה מלאכותית מובנית מאפשרת לנצל היטב את יום העבודה בזכות משך חיי סוללה משופר וריבוי-משימות ללא תקלות.

הכלים המתאימים לכל משימה
הכלים המתאימים לכל משימה

קישור חלק לסמארטפון להעברת קבצים בקלות, וחיבור חד וצלול בזכות מצלמת ה-5MP.

צורה ופונקציונליות נפגשות
צורה ופונקציונליות נפגשות

מעבר קל מתצורת מחשב נייד לתצורת טאבלט ובחזרה, ומשטח מסך רחב במיוחד הודות ליחס רוחב-גובה של 16:10.

מיוצר תוך מחשבה על חזון העתיד המשותף שלנו
מיוצר תוך מחשבה על חזון העתיד המשותף שלנו

מיוצר ממתכת[2] ופלסטיק ממוחזרים[3.4] ומצויד באישור EPEAT Gold כולל עמידה בתקני Climate+[5] ו-ENERGY STAR‎.

עיצוב
שם של צבע
Meteor silver
סוג המוצר *
היברידי (2 ב-1)
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
Yes
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:10
HDR נתמך
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 2)
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
Intel® Thunderbolt 4
Yes
מצב DisplayPort על גבי USB Type-C
Yes
USB Sleep-and-Charge
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
ביצוע
מד-תאוצה
Yes
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
soft grey
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
10.5 שעות
זמן השמעת וידאו ברצף
11.75 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
אספקת חשמל דרך שקע USB
Yes
בטחון
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
313.3 מ"מ
עומק
218.9 מ"מ
גובה
16.9 מ"מ
משקל *
1.39 קילוגרם
חבילות מידע
רוחב אריזה
80 מ"מ
עומק האריזה
380 מ"מ
גובה האריזה
280 מ"מ
משקל האריזה
2.24 קילוגרם
תוכן האריזה
עט סטיילוס
Yes