location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AX4J3EA מחשב נייד Copilot+ PC מסך מגע רגיש Windows 11 Home

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX4J3EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX4J3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701803225 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 190
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 12 Jul 2025 11:12:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP AX4J3EA מחשב נייד Copilot+ PC מסך מגע רגיש Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום
  • - מסך מגע רגיש אור LED אחורי 16:10
  • - שן כחולה Bluetooth
  • - 16.25 שעות 65 W
  • - Windows 11 Home
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[8]

מעבדי Intel Core™ Ultra
מעבדי Intel Core™ Ultra

הפכו משימות קשות לפשוטות בעזרת מעבדי Intel Core™ Ultra. האיצו חוויות AI במאות אפליקציות.[9]

Intel Arc™‎
Intel Arc™‎

תנו דרור לדמיון שלכם בעזרת פתרונות גרפיים, חומרה, תוכנה ושירותים חדשים של Intel Arc™‎. הכול תוכנן כדי לאפשר לכם גיימינג, יצירה וסטרימינג ללא גבולות.

מסך 2.8K OLED
מסך 2.8K OLED

רזולוציית 2880 x‏ 1800 מספקת פירוט מדהים וצבעים נאמנים למציאות.

זכוכית Corning Gorilla Glass 5
זכוכית Corning Gorilla Glass 5

שדרגו את ההגנה על מסך המכשיר בעזרת Corning Gorilla Glass 5. התנסו בעמידות משופרת, בשיטות חיזוק מיוחדות ובמערכות קלות יותר ותיהנו מחוויית משתמש מעולה.

Copilot ב-Windows עם מפתח Copilot
Copilot ב-Windows עם מפתח Copilot

Copilot ב-Windows יספק לכם תשובות חכמות. גישה בלחיצה קלה על מקש Copilot.[10]

Intel Evo™‎
Intel Evo™‎

פלטפורמת Intel Evo™‎ מציגה את השילוב המושלם של ביצועים, כושר תגובה, חיי סוללה וחוויה חזותית מדהימה ברמה חדשה של מחשבים ניידים. עיצובים אלה מקבלים את האימות של Intel עבור חוויית מחשב נייד יוצאת מן הכלל, בכל מקום.[11]

גרסת ניסיון ל-30 יום של McAfee Online Protection
גרסת ניסיון ל-30 יום של McAfee Online Protection

אבטחו את המכשיר שלכם עם אנטי-וירוס עטור פרסים והגנה מקוונת. תקופת ניסיון חינם כוללת VPN מאובטח לפרטיות והגנה על נתונים בעת גלישה ברשתות Wi-Fi ציבוריות[12]

עיצוב מתחשב
עיצוב מתחשב

HP משלבת כמויות הולכות וגדלות של חומרי גלם ממוחזרים, מתחדשים ולא בתוליים. כיוון ששינויים קטנים מחוללים הבדל גדול, העיצוב של מוצר זה כולל אחוז מסוים של מתכות ממוחזרות.[13]

עיצוב מתחשב
עיצוב מתחשב

HP משלבת כמויות הולכות וגדלות של חומרי גלם ממוחזרים, מתחדשים ולא בתוליים. מוצר זה, שתוכנן מתוך משחבה על הסביבה, כולל בעיצובו אחוז מסוים של פלסטיק המוגדר כבסיכון להגיע לאוקיינוס.[14]

EPEAT Gold עם Climate+‎
EPEAT Gold עם Climate+‎

עם EPEAT Gold עם Climate+‎, מתקדמים לעבר התנהלות אחראית לנוכח משבר האקלים.[15]

מאושר ENERGY STAR‎‎ 5.0‎‏
מאושר ENERGY STAR‎‎ 5.0‎‏

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[16]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר המחשב הנישא עומד להתרוקן, לאף אחד אין זמן להמתין שעות לטעינה מחדש. כבה את ההתקן שלך ועבור מ-0 טעינה לטעינה של 50% בתוך 45 דקות בערך.[17]

כרטיס אלחוטי Bluetooth 5.4
כרטיס אלחוטי Bluetooth 5.4

Bluetooth 5.4 מגיע עם שתי תכונות חדשות המספקות יחד קישוריות חלקה.[18]

תריס מצלמה
תריס מצלמה

כבר לא צריך להגן על הפרטיות באמצעות נייר דבק או מסטיק. הגנו על הפרטיות והאבטחה שלכם באמצעות תריס פיזי המכבה את מצלמת המחשב האישי כשהיא לא בשימוש.

מצלמת 9MP IR AI
מצלמת 9MP IR AI

התנסו בבהירות יוצאת דופן ובתאורה אדפטיבית הודות למצלמת 9MP המתקדמת שלנו, הכוללת AI ISP ומתג HDR אוטומטי. צלמו תמונות בהירות וברורות בכל תנאי תאורה.[19]

כונן PCIe Gen4 NVMe™ Performance M.2 SSD בנפח 1TB
כונן PCIe Gen4 NVMe™ Performance M.2 SSD בנפח 1TB

PCIe Gen4 NVMe Performance M.2 SSD בנפח 1TB עם מהירות העברת נתונים גבוהה מציע ביצועים במהירות הברק ואחסון יעיל.[20]

DTS: טכנולוגיית X Ultra
DTS: טכנולוגיית X Ultra

על ידי הפקת צליל תלת-ממד אותנטי ומדויק מבחינה מרחבית בכל סוג של אוזניות, טכנולוגיה זו מציעה מצבי שמע מותאמים במיוחד לסוגי משחק שונים כדי לאפשר היסחפות לחוויית הבידור הטובה ביותר האפשרית.[21]

יצירתיות משופרת הודות לביצועים המופעלים באמצעות AI.
יצירתיות משופרת הודות לביצועים המופעלים באמצעות AI.

שדרגו את היצירתיות עם מעבד Intel Core™ Ultra המופעל באמצעות בינה מלאכותית[1] וחיי סוללה ליום שלם[2].

מספיקים יותר בפחות זמן בזכות בינה מלאכותית מותאמת אישית
מספיקים יותר בפחות זמן בזכות בינה מלאכותית מותאמת אישית

מטבו את זרימות העבודה והמשימות שלכם באמצעות מנוע AI ייעודי הכולל עד 48‎ TOPs‏[3] ויכולות AI בהתאמה אישית.

חיבורים חלקים ומאובטחים
חיבורים חלקים ומאובטחים

התחברו חיבור אמיתי באמצעות מצלמת 9MP מבוססת AI‏, Windows Studio Effects‏[4]‏, Wi-Fi 7‏[5] ו-Poly Camera Pro.

מיוצר מתוך מחשבה על הסביבה
מיוצר מתוך מחשבה על הסביבה

מעוצב תוך שימוש במתכות ופלסטיק ממוחזרים[6] ומאושר על ידי EPEAT Gold כולל רישום Climate+‎[7].‏

עיצוב
שם של צבע
Eclipse gray
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
Yes
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:10
HDR נתמך
Yes
יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
זכרון
לא מסוג ECC
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
שן כחולה Bluetooth
Yes
קישוריות
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
1
Intel® Thunderbolt 4
Yes
מצב DisplayPort על גבי USB Type-C
Yes
USB Sleep-and-Charge
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
ביצוע
מד-תאוצה
Yes
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
Darker eclipse gray
תוכנה
Copilot+ PC
Yes
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
16.25 שעות
זמן השמעת וידאו ברצף
20.5 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
אספקת חשמל דרך שקע USB
Yes
בטחון
קורא טביעות אצבע
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
313.7 מ"מ
עומק
216.2 מ"מ
גובה
14.9 מ"מ
משקל *
1.34 קילוגרם
חבילות מידע
רוחב אריזה
80 מ"מ
עומק האריזה
380 מ"מ
גובה האריזה
280 מ"מ
משקל האריזה
2.5 קילוגרם