location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 14 inch G10 Notebook PC מחברת 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 440 14 inch G10 Notebook PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B39NLAT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828784834 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 215
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 27 Jul 2025 21:46:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 440 14 inch G10 Notebook PC מחברת 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי מחברת צדפה
  • - 512 ג'יגה בייט SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
Windows 11

עבוד בכל מקום מבלי להתפשר על הביצועים או על האבטחה, עם Windows 11, המופעל על ידי טכנולוגיות שיתוף הפעולה והקישוריות של HP.

מעבד Intel multi-core מדור 13

קבלו את השילוב המושלם של כוח, ביצועים מהירים ותמורה עם מעבד Intel Core™ מהדור ה-13 כדי להתמודד עם משימות עבודה מרובות בצורה חלקה ומהימנה עם ליבות עיבוד מרובות.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי שלך והמהימנות של חיבור מהיר הן שקובעות היכן תוכל לעבוד. קבל חיבור מהיר ומהימן בסביבות אלחוטיות צפופות באמצעות Wi-Fi 6 במהירות Gigabit.[1]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[5]

HP Sure Sense

תוכנות זדוניות מתפתחות במהירות מעבר ליכולות האנטי-וירוס המסורתיות. הגן על המחשב האישי שלך מפני התקפות שלא נראו עד כה עם HP Sure Sense, המשלב ניתוח התנהגותי עם טכניקות AI מתקדמות כדי לספק הגנה יוצאת דופן.

עבוד ללא הפרעות

שמור על פרודוקטיביות גבוהה וצמצם את זמני ההשבתה בעזרת המאפיינים האוטומטיים המשולבים במלואם במערכת של קושחת HP BIOSphere דור שישי. המחשבים שברשותך נהנים משכבת הגנה נוספת הודות לעדכונים אוטומטיים ובדיקות אבטחה.[7]

שחזור אוטומטי בעקבות מתקפות על הקושחה

התקפות על הקושחה יכולות להרוס לחלוטין את המחשב. שמרו עליו בעזרת ה-BIOS בעל יכולת התיקון העצמי HP Sure Start דור שביעי המשחזר באופן אוטומטי את רמת ה-BIOS מפגיעה של תוכנות זדוניות, התקפות rootkit או השחתה.

האץ את יסודות ניהול IT

פרוס את ערכת שילוב יכולות הניהול של HP כדי לסייע בהאצת יצירת התמונה והניהול של חומרה, BIOS ואבטחה בעת ניהול התקנים באמצעות Microsoft Endpoint Manager.[8]

חבר את המחשב ואת המכשירים הניידים שלך

העבר באופן אלחוטי מסמכים, תמונות וסרטוני וידאו, הערות, אתרי אינטרנט, כתובות ועוד בין המכשירים הניידים למחשב שלך באמצעות אפליקציית HP QuickDrop הקלה לשימוש.[9]

ממוטב לעבודה היברידית

המאפיינים המשופרים של המצלמה וכוונוני התאורה עוזרים לכם להיראות במיטבכם בעבודה.[3]

עמידות מוכחת

עברה בהצלחה 19 בדיקות MIL-STD [6] לעמידות וקלות טיפול, ועוזרת לכם להפיק את המרב מההשקעה ב-IT.

ביצועים לעסק מתפתח

לעמוד במשימות תובעניות עם מעבד Intel CPU[2,4] העדכני ביותר, חיי סוללה ארוכים וזיכרון ואחסון הניתנים לשדרוג.

עיצוב
שם של צבע
Pike silver aluminum
סוג המוצר *
מחברת
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
יומיומי
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
מעבד
דור מעבד
13th gen Intel® Core™ i5
זכרון
חריצי זיכרון
2x SO-DIMM
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
רמקולים מובנים
Yes
מספר רמקולים מובנים
2
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
קישוריות
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
2
מספר יציאות HDMI *
1
גירסת HDMI
2.1
מצב DisplayPort על גבי USB Type-C
Yes
מקלדת
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
HP Connection Optimizer
Yes
מסייע התמיכה של HP
Yes
פלח השוק של HP
עסקים
ניהול אנרגיה
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
אספקת חשמל דרך שקע USB
Yes
בטחון
קורא טביעות אצבע
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
321.9 מ"מ
עומק
213.9 מ"מ
גובה
19.9 מ"מ
חבילות מידע
רוחב אריזה
69 מ"מ
עומק האריזה
449 מ"מ
גובה האריזה
305 מ"מ
פיצ'רים נוספים
מספר הרמקולים
2