location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B40GDEA מחשב נייד מחברת מסך מגע רגיש Windows 11 Home

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B40GDEA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B40GDEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828717887 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 169
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jun 2025 17:23:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP B40GDEA מחשב נייד מחברת מסך מגע רגיש Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת
  • - מסך מגע רגיש 16:9
  • - שן כחולה Bluetooth
  • - 10.75 שעות 65 W
  • - Windows 11 Home
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[5]

Intel Core™ Ultra
Intel Core™ Ultra

ליהנות מביצועים עוצמתיים ומיידיים להגברת הפרודוקטיביות. ערכו ושתפו ללא מאמץ בידור נפלא באיכות 4K במהירות גבוהה במיוחד, ותיהנו ממנו .[6]

מסך מגע באיכות FHD
מסך מגע באיכות FHD

עם טכנולוגיית מסך המגע האינטואיטיבית תוכל לשלוט במחשב האישי שלך ישירות מן המסך. כמו כן, רזולוציית 1,920‎ ‏x‏ 1,080 דינמית מספקת 2 מיליון פיקסלים עבור תצוגות ויזואליות ברורות וחדות.[7]

100% sRGB
100% sRGB

הציגו את יצירותיכם בשלל צבעיהן על גבי מסך עם טווח sRGB של 100% לקבלת צבעים בדיוק המרבי.

ללא ריצוד

באמצעות טכנולוגיית עמעום DC השולטת במידת הבהירות על-ידי כוונון זרם ישיר במקום הפעלה מחזורית של התאורה האחורית, ניתן לצמצם את ריצודי המסך ולקבל לצפייה נוחה יותר.[8]

יחס גובה-רוחב 16:9
יחס גובה-רוחב 16:9

יחס גובה-רוחב של 16:9 מאפשר לך להציג יותר תוכן עם פחות גלילה.[9]

Copilot ב-Windows עם מפתח Copilot
Copilot ב-Windows עם מפתח Copilot

Copilot ב-Windows יספק לכם תשובות חכמות. גישה בלחיצה קלה על מקש Copilot.[10]

אלומיניום ממוחזר
אלומיניום ממוחזר

שינוי קטן עשוי להשפיע בגדול – מחשב נייד זה מיוצר מחומרים בני-קיימא כגון אלומיניום ממוחזר.[11]

EPEAT Gold עם Climate+‎
EPEAT Gold עם Climate+‎

עם EPEAT Gold עם Climate+‎, מתקדמים לעבר התנהלות אחראית לנוכח משבר האקלים.[12]

מאושר ENERGY STAR‎‎ 5.0‎‏
מאושר ENERGY STAR‎‎ 5.0‎‏

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[13]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר סוללת המחשב הנישא עומד להתרוקן, אין זמן להמתין שעות לטעינה מחדש. כבו את המכשיר שברשותכם ועברו מ-0 לטעינה של 50% בתוך כ-30 דקות.[14]

חיי סוללה שמאפשרים חופש פעולה
חיי סוללה שמאפשרים חופש פעולה

העבר את כל היום ללא דאגות בנוגע לטעינה מחדש. עם עד 10 שעות ו-45 דקות של חיי סוללה, תוכל לעבוד יותר, לצפות בסרטונים רבים יותר ולהעביר חלק ניכר יותר מזמנך בביטחון וללא הגבלה.[15]

כרטיס אלחוטי Bluetooth 5.4
כרטיס אלחוטי Bluetooth 5.4

Bluetooth 5.4 מגיע עם שתי תכונות חדשות המספקות יחד קישוריות חלקה.[16]

השתקת מיקרופון
השתקת מיקרופון

לחצן ייעודי להשתקת המיקרופון מאפשר להתנהל בראש שקט ובנוחות. ניתן להפעיל אותו בקלות, ובעזרת מחוון LED יודעים אם הוא מופעל או כבוי.

תריס מצלמה
תריס מצלמה

כבר לא צריך להגן על הפרטיות באמצעות נייר דבק או מסטיק. הגנו על הפרטיות והאבטחה שלכם באמצעות תריס פיזי המכבה את מצלמת המחשב האישי כשהיא לא בשימוש.

מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב
מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב

מצלמה איכותית המאפשרת לנהל שיחות צ'אט בווידאו בפירוט מדהים, ברזולוציה של עד 2,592 x 1,944.[17]

Thunderbolt™ 4 עם USB4™ Type-C‎
Thunderbolt™ 4 עם USB4™ Type-C‎

פתרון Thunderbolt™‎ העדכני מאפשר להפעיל את המכשיר או לחבר עד שני מסכים באיכות 4K באמצעות כבל יחיד וקצב איתות מדהים של 40Gbps.

גרסת ניסיון ל-12 חודשים של McAfee Online Protection
גרסת ניסיון ל-12 חודשים של McAfee Online Protection

אבטחו את המכשיר שלכם עם אנטי-וירוס עטור פרסים והגנה מקוונת. תקופת ניסיון חינם כוללת VPN מאובטח לפרטיות והגנה על נתונים בעת גלישה ברשתות Wi-Fi ציבוריות[18]

בינה מלאכותית מובנית לשיפור הפרודוקטיביות
בינה מלאכותית מובנית לשיפור הפרודוקטיביות

עוצמת עיבוד מבוססת בינה מלאכותית מובנית מאפשרת לנצל היטב את יום העבודה בזכות משך חיי סוללה אופטימלי וריבוי-משימות ללא תקלות.

הכלים המתאימים לכל משימה
הכלים המתאימים לכל משימה

קישור חלק לסמארטפון להעברת קבצים בקלות, וחיבור חד וצלול בזכות מצלמת ה-5MP.

עוצמה וניידות בחבילה אחת
עוצמה וניידות בחבילה אחת

שטח אחסון וזיכרון בשפע מאפשרים ביצועי אפליקציות חלקים על גבי מסך מגע רחב בגודל 17 אינץ', כדי שתוכלו להתמודד בקלות עם אתגרי היומיום.

מיוצר תוך מחשבה על חזון העתיד המשותף שלנו
מיוצר תוך מחשבה על חזון העתיד המשותף שלנו

מיוצר ממתכת[2] ופלסטיק ממוחזרים[3] ומצויד באישור EPEAT Gold כולל עמידה בתקני Climate+[4] ו-ENERGY STAR‎.

עיצוב
שם של צבע
Glacier silver
סוג המוצר *
מחברת
מיצוב בשוק
פרימיום
ארץ מוצא
סין
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
Yes
יחס גובה-רוחב מקורי
16:9
גרפיקה
כרטיס מסך מובנה *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
שן כחולה Bluetooth
Yes
קישוריות
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר חיבורי USB 3.2‏ (3.1 Gen 2)
3
מספר יציאות HDMI *
1
גירסת HDMI
2.1
Intel® Thunderbolt 4
Yes
מצב DisplayPort על גבי USB Type-C
Yes
USB Sleep-and-Charge
Yes
חיבורי USB עם תמיכה בטכנולוגיית Sleep-and-Charge
3
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מד-תאוצה
Yes
מקלדת
לוח המקשים המספרי *
Yes
מקלדת מלאה
Yes
שם צבע מקלדת
soft grey
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
10.75 שעות
זמן השמעת וידאו ברצף
16.5 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
אספקת חשמל דרך שקע USB
Yes
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
396 מ"מ
עומק
258.6 מ"מ
גובה
19.9 מ"מ
משקל *
2.5 קילוגרם
חבילות מידע
רוחב אריזה
80 מ"מ
עומק האריזה
475 מ"מ
גובה האריזה
335 מ"מ
משקל האריזה
3.81 קילוגרם