location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BF7A0EA מחשב נייד Wi-Fi 6 (802.11ax) חינם DOS

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BF7A0EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BF7A0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251041877 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 166
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 25 Jun 2025 16:46:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP BF7A0EA מחשב נייד Wi-Fi 6 (802.11ax) חינם DOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום
  • - 16:10
  • - Wi-Fi 6 (802.11ax) שן כחולה Bluetooth
  • - 13 שעות 65 W
  • - חינם DOS
עוד>>>
מעבדיIntel‎‎ Core‎™‎ ‎
מעבדיIntel‎‎ Core‎™‎ ‎

מעבדי Intel Core™‎ המספקים ביצועים, גרפיקה מרהיבה וקישוריות מהימנה יותר, מאפשרים מחשוב real world מהימן. המחשב יעמוד בקצב שלכם, זה בטוח – ולא משנה מה תעשו או לאן תלכו.[1]

כרטיס גרפי Intel‎
כרטיס גרפי Intel‎

נהנים מתצוגות סוחפות ומלאות חיים בגיימינג ובאפליקציות יצירה.[9]

יחס גובה-רוחב של 16:10
יחס גובה-רוחב של 16:10

יחס גובה-רוחב של 16:10 מאפשר לך להציג יותר תוכן עם פחות גלילה.

מסך עם ציפוי נגד בוהק
מסך עם ציפוי נגד בוהק

תוכל ליהנות מהשמש ומהתוכן המועדף עליך בעזרת מסך זה, הכולל ציפוי נגד בוהק. המשמעות של 'אינו מחזיר אור' ו'ברק מועט' היא שכאשר תהיה בחוץ תיהנה משיעור נמוך יותר של בוהק.

צג Micro Edge
צג Micro Edge

על-ידי דחיסת מסך גדול יותר למסגרת קטנה יותר, לוח זה, שהינו דק במיוחד וכמעט בלתי נראה, מחולל מהפכה במראה של הצג שלך עם עיצוב יעיל בצורה נפלאה.[10]

לוח IPS
לוח IPS

לא משנה איפה תעמדו, מסך זה מספק תמונות ברורות ומלאות חיים עם זוויות צפייה רחבות של 178 מעלות כך שכל אחד יכול ליהנות מהצפייה.

ללא ריצוד

באמצעות טכנולוגיית עמעום DC השולטת במידת הבהירות על-ידי כוונון זרם ישיר במקום הפעלה מחזורית של התאורה האחורית, ניתן לצמצם את ריצודי המסך ולקבל לצפייה נוחה יותר.[11]

EPEAT Gold עם Climate+‎
EPEAT Gold עם Climate+‎

עם EPEAT Gold עם Climate+‎, מתקדמים לעבר התנהלות אחראית לנוכח משבר האקלים.[12]

מאושר ENERGY STAR‎‎ 5.0‎‏
מאושר ENERGY STAR‎‎ 5.0‎‏

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[13]

המקלדת מכילה פלסטיק ממוחזר לאחר שימוש
המקלדת מכילה פלסטיק ממוחזר לאחר שימוש

עיצוב המקלדות שלנו מתחשב יותר בסביבה הודות לשימוש בפלסטיק ממוחזר לאחר שימוש.[14]

אלומיניום ממוחזר
אלומיניום ממוחזר

שינוי קטן עשוי להשפיע בגדול – מחשב נייד זה מיוצר מחומרים בני-קיימא כגון אלומיניום ממוחזר.[15]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר סוללת המחשב הנישא עומד להתרוקן, אין זמן להמתין שעות לטעינה מחדש. כבו את המכשיר שברשותכם ועברו מ-0 לטעינה של 50% בתוך כ-30 דקות.[16]

חיבור ללא מאמץ
חיבור ללא מאמץ

מהירויות גבוהות יותר, ביצועים משופרים וקיבולת גדולה יותר עם Wi-Fi 6 וכרטיס אלחוטי Bluetooth 5.4.[17]

השתקת מיקרופון
השתקת מיקרופון

לחצן ייעודי להשתקת המיקרופון מאפשר להתנהל בראש שקט ובנוחות. ניתן להפעיל אותו בקלות, ובעזרת מחוון LED יודעים אם הוא מופעל או כבוי.

תריס מצלמה
תריס מצלמה

כבר לא צריך להגן על הפרטיות באמצעות נייר דבק או מסטיק. הגנו על הפרטיות והאבטחה שלכם באמצעות תריס פיזי המכבה את מצלמת המחשב האישי כשהיא לא בשימוש.

אספקת מתח באמצעות USB Type-C‎ + מסך + קצב העברת נתונים של 10Gbps
אספקת מתח באמצעות USB Type-C‎ + מסך + קצב העברת נתונים של 10Gbps

הפעילו את המכשיר שלכם או התחברו למסך חיצוני דרך יציאת USB-C‎ יחידה עם קצב העברת נתונים של 10Gbps. וזה הפיך, כך שלעולם לא תצטרכו שוב לדאוג בנוגע להתחברות באופן הפוך.[18]

רמקולים כפולים
רמקולים כפולים

הגבירו את הווליום – השמיעו את המוזיקה, הסרט או המשחק האהוב עליכם ברמקולי סטריאו כפולים.

מקלדת בעלת תאורה אחורית עם לוח מקשים מספרי משולב
מקלדת בעלת תאורה אחורית עם לוח מקשים מספרי משולב

המשך בפעילות גם בחדרים בעלי תאורה עמומה או בטיסות לילה. באמצעות מקלדת מוארת ולוח מקשים משולב, תוכל להקליד בנוחות בסביבות רבות יותר.

שדרגו את הפרודוקטיביות שלכם ותיהנו מעוצמת מחשב נוספת
שדרגו את הפרודוקטיביות שלכם ותיהנו מעוצמת מחשב נוספת

שומרים על פרודוקטיביות גם בדרכים הודות למעבד Intel Core™‎‏[1]‏, HP Fast Charge‏[2] ומקש Copilot נגיש[4].

תצוגה רחבה ובהירה יותר
תצוגה רחבה ובהירה יותר

תיהנו מתצוגות חזותיות מדהימות על גבי מסך מדויק, איכותי ורחב[5] שמותאם במיוחד הן לעבודה והן לבידור.

הישארו מחוברים ושתפו רעיונות ללא מאמץ
הישארו מחוברים ושתפו רעיונות ללא מאמץ

הצטרפו לשיחות ועידה גם מחוץ לבית הודות ל-WiFi מהיר ומצלמת FHD בעלת תריס ידני וזיהוי פנים[6].

למען עתיד טוב יותר
למען עתיד טוב יותר

המחשב הנייד HP OmniBook 5 משלב חומרים ממוחזרים[7] והוא בעל אישור EPEAT Gold כולל Climate+‎‏[8].

עיצוב
שם של צבע
Glacier silver
מיצוב בשוק
פרימיום
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
יחס גובה-רוחב מקורי
16:10
גרפיקה
כרטיס מסך מובנה *
Yes
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6 (802.11ax)
שן כחולה Bluetooth
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מקלדת
לוח המקשים המספרי *
Yes
מקלדת מלאה
Yes
שם צבע מקלדת
soft grey
תוכנה
מערכת הפעלה מסופקת *
חינם DOS
פיצ'רים של המותג
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
13 שעות
זמן השמעת וידאו ברצף
19.25 שעות
טעינה מהירה
Yes
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
משקל *
1.77 קילוגרם
חבילות מידע
רוחב אריזה
63 מ"מ
עומק האריזה
504 מ"מ
גובה האריזה
305 מ"מ
משקל האריזה
2.52 קילוגרם