location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BS9X4EA מחשב נייד Copilot+ PC מסך מגע רגיש Wi-Fi 6E (802.11ax) Windows 11 Home

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
בית
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BS9X4EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BS9X4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251528804 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 209
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 14 Jul 2025 21:30:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP BS9X4EA מחשב נייד Copilot+ PC מסך מגע רגיש Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום
  • - מסך מגע רגיש 16:10
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - 16.5 שעות 65 W
  • - Windows 11 Home
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[5]

מעבדי Intel Core™ Ultra
מעבדי Intel Core™ Ultra

הפכו משימות קשות לפשוטות בעזרת מעבדי Intel Core™ Ultra. האיצו חוויות AI במאות אפליקציות.[6]

זכוכית Corning Gorilla Glass 3
זכוכית Corning Gorilla Glass 3

שפרו את עמידות המכשיר באמצעות זכוכית Corning Gorilla Glass 3 המיועדת לספק עמידות חסרת תקדים בפני שריטות. מסייעת להפחית נזקים מקריים הודות להגנה חזקה ועמידה יותר בהשוואה לרוב המסכים.

יחס גובה-רוחב של 16:10
יחס גובה-רוחב של 16:10

יחס גובה-רוחב של 16:10 מאפשר לך להציג יותר תוכן עם פחות גלילה.

Poly Camera Pro

Poly Camera Pro משפר את שיחות הווידיאו שלכם בעזרת בינה מלאכותית (AI) כדי ליהנות מווידאו חד כבדולח, מהגדרות הניתנות להתאמה אישית וממאפיינים ברמה מקצועית לחוויה סוחפת באמת של שיחות ועידה בווידאו ושיתוף פעולה.

HP AI Companion
HP AI Companion

הפיקו את המרב ממחשב הבינה המלאכותית שלכם הודות לאפליקציה החדשה HP AI Companion. שדרגו את המשימות היומיומיות שלכם באמצעות אוסף כלים ופתרונות AI שמגבירים את הפרודוקטיביות ומאפשרים לכם לעבוד כשאתם במיטבכם.[7]

גרסת ניסיון ל-30 יום של McAfee Online Protection
גרסת ניסיון ל-30 יום של McAfee Online Protection

אבטחו את המכשיר שלכם עם אנטי-וירוס עטור פרסים והגנה מקוונת. תקופת ניסיון חינם כוללת VPN מאובטח לפרטיות והגנה על נתונים בעת גלישה ברשתות Wi-Fi ציבוריות[8]

המקלדת מכילה פלסטיק ממוחזר לאחר שימוש
המקלדת מכילה פלסטיק ממוחזר לאחר שימוש

עיצוב המקלדות שלנו מתחשב יותר בסביבה הודות לשימוש בפלסטיק ממוחזר לאחר שימוש.[9]

שימוש במתכות ממוחזרות
שימוש במתכות ממוחזרות

HP משלבת כמויות הולכות וגדלות של חומרי גלם ממוחזרים, מתחדשים ולא בתוליים. כיוון ששינויים קטנים מחוללים הבדל גדול, העיצוב של מוצר זה כולל אחוז מסוים של מתכות ממוחזרות.[10]

שילוב פלסטיק שמוגדר כבסיכון להגיע לאוקיינוס
שילוב פלסטיק שמוגדר כבסיכון להגיע לאוקיינוס

HP משלבת כמויות הולכות וגדלות של חומרי גלם ממוחזרים, מתחדשים ולא בתוליים. מוצר זה, שתוכנן מתוך משחבה על הסביבה, כולל בעיצובו אחוז מסוים של פלסטיק המוגדר כבסיכון להגיע לאוקיינוס.[11]

EPEAT Gold עם Climate+‎
EPEAT Gold עם Climate+‎

עם EPEAT Gold עם Climate+‎, מתקדמים לעבר התנהלות אחראית לנוכח משבר האקלים.[12]

מאושר ENERGY STAR‎‎ 5.0‎‏
מאושר ENERGY STAR‎‎ 5.0‎‏

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[13]

טכנולוגיית HP Fast Charge
טכנולוגיית HP Fast Charge

כאשר סוללת המחשב הנישא עומד להתרוקן, אין זמן להמתין שעות לטעינה מחדש. כבו את המכשיר שברשותכם ועברו מ-0 לטעינה של 50% בתוך כ-30 דקות.[14]

Wi-Fi 6E (2x2) וכרטיס אלחוטי Bluetooth 5.3
Wi-Fi 6E (2x2) וכרטיס אלחוטי Bluetooth 5.3

מהירויות גבוהות יותר, ביצועים משופרים, קיבולת גדולה יותר ופחות השהיות לעומת איטרציות קודמות, עם Wi-Fi 6E וכרטיס אלחוטי Bluetooth 5.3.[15]

תריס מצלמה
תריס מצלמה

כבר לא צריך להגן על הפרטיות באמצעות נייר דבק או מסטיק. הגנו על הפרטיות והאבטחה שלכם באמצעות תריס פיזי המכבה את מצלמת המחשב האישי כשהיא לא בשימוש.

מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב
מצלמת 5MP IR עם מנגנון להפחתת רעשים זמנית ומערך מיקרופונים דיגיטליים כפול משולב

מצלמה איכותית המאפשרת לנהל שיחות צ'אט בווידאו בפירוט מדהים, ברזולוציה של עד 2,592 x 1,944.[16]

כונן PCIe דור 4 NVMe™ M.2 SSD בנפח ‎512 ג'יגהבייט
כונן PCIe דור 4 NVMe™ M.2 SSD בנפח ‎512 ג'יגהבייט

הודות להעברת נתונים במהירות גבוהה, PCIe Gen4 NVMe Performance M.2 SSD בנפח 512GB מציע ביצועים מהירים במיוחד ואחסון יעיל.[17]

DTS: טכנולוגיית X Ultra
DTS: טכנולוגיית X Ultra

על ידי הפקת צליל תלת-ממד אותנטי ומדויק מבחינה מרחבית בכל סוג של אוזניות, טכנולוגיה זו מציעה מצבי שמע מותאמים במיוחד לסוגי משחק שונים כדי לאפשר היסחפות לחוויית הבידור הטובה ביותר האפשרית.[18]

עוצמת בינה מלאכותית עמידה לאורך כל היום
עוצמת בינה מלאכותית עמידה לאורך כל היום

תיהנו ממחשב רב-עוצמה גם מחוץ לבית הודות למעבד Intel Core™ Ultra המחוזק בבינה מלאכותית[1] וסוללה הנטענת במהירות לאורך כל היום.

מצבים מרובים לעבודה וגיימינג גם מחוץ לבית
מצבים מרובים לעבודה וגיימינג גם מחוץ לבית

מצאו את הזווית המושלמת לעבודה, ליצירה או לגיימינג גם מחוץ לבית במצב דמוי צדפה, אוהל, טאבלט או הפוך.

חיבורים אמינים ובטוחים מלוום אתכם גם מחוץ לבית
חיבורים אמינים ובטוחים מלוום אתכם גם מחוץ לבית

Wi-Fi לקישוריות נטולת מאמץ ווידאו חד וברור המופעל על ידי Poly Camera Pro.

למען עתיד טוב יותר
למען עתיד טוב יותר

מעוצב בקפידה תוך שימוש בחומרים ממוחזרים[2,3] ומאושר על ידי EPEAT Gold כולל רישום Climate+[4].

עיצוב
שם של צבע
Glacier silver
מיצוב בשוק
פרימיום
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
Yes
יחס גובה-רוחב מקורי
16:10
יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
ביצועי NPU עד
40 TOPs
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
שמע
רמקולים מובנים
Yes
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
קישוריות
Intel® Thunderbolt 4
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מד-תאוצה
Yes
ג'ירוסקופ
Yes
חיישן טמפרטורה
Yes
מקלדת
מקלדת מלאה
Yes
שם צבע מקלדת
soft grey
תוכנה
Copilot+ PC
Yes
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
הגברת שמע של HP
Yes
HP Imagepad
Yes
פלח השוק של HP
בית
סוללה
אורך חיי הסוללה
16.5 שעות
זמן השמעת וידאו ברצף
22.75 שעות
טעינה מהירה
Yes
זמן טעינה מהירה (עד 50% סוללה)
30 דקות
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
בטחון
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
313 מ"מ
עומק
218.5 מ"מ
גובה
14.6 מ"מ
משקל *
1.38 קילוגרם
חבילות מידע
רוחב אריזה
80 מ"מ
עומק האריזה
380 מ"מ
גובה האריזה
280 מ"מ
משקל האריזה
2.44 קילוגרם
תוכן האריזה
עט סטיילוס
Yes