location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BX9M8EA מחשב אישי/תחנת עבודה 512 ג'יגה בייט SSD Windows 11 Home Tower כסף

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX9M8EA
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX9M8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251733123 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: created by HP
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 239
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 16 Jul 2025 07:31:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP BX9M8EA מחשב אישי/תחנת עבודה 512 ג'יגה בייט SSD Windows 11 Home Tower כסף
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - יומיומי מחשב אישי כסף 180 W
  • - 512 ג'יגה בייט SSD
  • - AMD Radeon Graphics
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה Wi-Fi 5 (802.11ac) שן כחולה Bluetooth
  • - Windows 11 Home
עוד>>>
קבלו פרספקטיבה חדשה
קבלו פרספקטיבה חדשה

Windows 11 הוא המקום לחשוב, לבטא וליצור בטבעיות – החל מתפריט Start מחודש ועד לדרכים חדשות להתחבר לאנשים, לחדשות, למשחקים ולתוכן המועדפים עליכם.[3]

מעבדים מסדרה AMD Ryzen™ 5000 למחשבים שולחניים
מעבדים מסדרה AMD Ryzen™ 5000 למחשבים שולחניים

לא משנה אם אתה משחק במשחקים העדכניים ביותר, מעצב את גורד השחקים הבא או מעבד נתונים מדעיים, אתה זקוק למעבד עוצמתי שיוכל להתמודד עם כל זה. המעבדים מסדרה AMD Ryzen™ 5000 למחשבים שולחניים מגדירים מחדש את הסטנדרט לגיימרים ולאמנים כאחד.[4]

עמידה בתקן ENERGY STAR‎
עמידה בתקן ENERGY STAR‎

אישור ENERGY STAR‎ של EPA יחסוך לכם אנרגיה וכסף במקומות החשובים ביותר.[5]

גרסת ניסיון ל-30 יום של McAfee Online Protection
גרסת ניסיון ל-30 יום של McAfee Online Protection

אבטחו את המכשיר שלכם עם אנטי-וירוס עטור פרסים והגנה מקוונת. תקופת ניסיון חינם כוללת VPN מאובטח לפרטיות והגנה על נתונים בעת גלישה ברשתות Wi-Fi ציבוריות[6]

אחסון PCIe SSD
אחסון PCIe SSD

אתחול תוך שניות במהירות מדהימה עם נפח אחסון PCIe SSD של עד 512GB.

בנוי להאריך ימים
בנוי להאריך ימים

החיים עשויים להיות בלתי צפויים, אבל המחשב השולחני של HP לא צריך להיות בלתי צפוי. המחשבים השולחניים שלנו מגובים באמצעות למעלה מ-230 בדיקות נפרדות, ועוברים את כל זאת כדי לספק עמידות הראויה לאמון שלך ומהימנות שניתן לסמוך עליה.[7]

יציאת USB Type-C‎ עם קצב העברת נתונים של 5Gbps
יציאת USB Type-C‎ עם קצב העברת נתונים של 5Gbps

חברו את האחסון החיצוני שלכם באמצעות יציאת USB Type-C‎ זאת, שתומכת בקצב העברת נתונים של ‎5Gbps. זאת פעולה הפיכה, כך שלעולם לא תצטרכו שוב לדאוג בנוגע להתחברות במהופך.[8]

DDR4 RAM
DDR4 RAM

DDR4 - שתוכנן לפעול ביעילות רבה יותר ובאופן מהימן יותר במהירויות גבוהות יותר - הוא העתיד של זיכרון ה-RAM. עם רוחב הפס הגבוה ביותר שלו, כל פעולה - החל בריבוי משימות וכלה במשחקים - זוכה לביצועים משופרים.

שילוב Wi-Fi 5 (1x1)‎ ו-Bluetooth 4.2 (802.11a/b/g/n/ac)‎
שילוב Wi-Fi 5 (1x1)‎ ו-Bluetooth 4.2 (802.11a/b/g/n/ac)‎

הישאר מחובר לאביזרי Wi-Fi ול-Bluetooth‎ בעזרת טכנולוגיה אלחוטית.[9]

החיים שלנו עמוסים. יש בידיך את העוצמה להצליח בהם.
החיים שלנו עמוסים. יש בידיך את העוצמה להצליח בהם.

צפייה בסרטונים, עבודה על פרויקטים ויצירת קשר עם בני משפחה וחברים הופכות להיות קלות ומהירות יותר מאי פעם עם מעבד בעל ביצועים גבוהים וטכנולוגיית Bluetooth‎ משולבת.[1]

מותג שאתה מאמין בו. בנוי להאריך ימים.
מותג שאתה מאמין בו. בנוי להאריך ימים.

אנחנו מגבים אותך, כבר 80 שנים. עבור המותג HP, שמיליוני לקוחות מאמינים בו, טכנולוגיה מהימנה נמצאת בראש סדר העדיפויות. זאת הסיבה שהמחשבים שלנו עוברים יותר מ-230 בדיקות נפרדות[2] כדי שנוכל לוודא שאתה מקבל מחשב מהימן ורב-עוצמה שבנוי להאריך ימים.

מיוצר עבור המשפחה המודרנית
מיוצר עבור המשפחה המודרנית

עזוב את המארז השחור והמשעמם לטובת גימור מלוטש של פסי כסף שמתאים בצורה מושלמת לכל מקום. מעוצב עם יציאות מרובות הממוקמות בחזית כך שתוכל לחבר את ההתקנים שלך במהירות ובקלות.

זכרון
חריצי זיכרון
2x DIMM
לא מסוג ECC
Yes
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
AMD
משפחת כרטיס מסך מובנה
AMD Radeon Graphics
דגם כרטיס המסך המובנה *
AMD Radeon Graphics
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 5 (802.11ac)
שן כחולה Bluetooth
Yes
קישוריות
כמות יציאות USB 2.0 *
4
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
מספר חיבורי USB 3.2‏ (3.1 Gen 2) *
2
VGA (D-Sub) כמות יציאות
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4
מיקרופון , שקע חיבור
Yes
יציאת קו
Yes
קו נכנס
Yes
חריצי הרחבה
PCI Express 1X חריצים
1
PCI Express 16X חריצים
1
עיצוב
סוג מארז *
Tower
שם של צבע
Natural silver
מספר מפרצי 3.5 אינץ'
2
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
צבע המוצר *
כסף
ביצוע
מיצוב בשוק
יומיומי
מערכת שבבים בלוח האם
AMD B550A
ערוצי פלט שמע
5.1 ערוצים
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
מחשב אישי
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Home
פיצ'רים של המותג
פלח השוק של HP
בית
ניהול אנרגיה
אספקת חשמל *
180 W
אישור ‎80 PLUS
80 PLUS Gold
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, EPEAT Bronze
משקל ומידות
רוחב *
155.4 מ"מ
עומק *
303 מ"מ
גובה *
337.4 מ"מ
משקל *
5.96 קילוגרם
רוחב אריזה
499 מ"מ
עומק האריזה
400 מ"מ
גובה האריזה
287 מ"מ
משקל האריזה
8.2 קילוגרם
תוכן האריזה
מספר הברגים הכלולים
Yes