location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 4 Mini G1i Desktop AI PC 512 ג'יגה בייט SSD Windows 11 Pro Mini PC מחשב שולחני מיני שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 4 Mini G1i Desktop AI PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BY7B3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485405483 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 116
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 27 Jul 2025 20:21:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 4 Mini G1i Desktop AI PC 512 ג'יגה בייט SSD Windows 11 Pro Mini PC מחשב שולחני מיני שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרודוקטיביות מוכחת מחשב שולחני מיני שחור
  • - 512 ג'יגה בייט SSD
  • - Intel Graphics
  • - חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
HP ממליצה על Windows 11 Pro לעסקים

לעבוד בכל מקום מבלי להתפשר על הביצועים עם Windows 11 וטכנולוגיות שיתוף הפעולה, האבטחה והקישוריות של HP. סכמו ושכתבו תוכן, קבלו המלצות תוכן רלוונטיות ושמרו על סדר וארגון בעזרת Microsoft Copilot.[1]

ניהול מחשב פשוט

עם HP Support Assistant, תוכל לבזבז פחות זמן ולהגיע ישירות לעדכונים הדרושים לך.[3]

הסרת תוכן מן הכונן

HP Secure Erase מסיר את התוכן של הכונן הקשיח לצורך שימוש מחדש או הקצאה מחדש.[6]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[7]

HP Sure Sense

תוכנות זדוניות מתפתחות במהירות מעבר ליכולות האנטי-וירוס המסורתיות. הגן על המחשב האישי שלך מפני התקפות שלא נראו עד כה עם HP Sure Sense, המשלב ניתוח התנהגותי עם טכניקות AI מתקדמות כדי לספק הגנה יוצאת דופן.[8]

האץ את יסודות ניהול IT

עזרו להפחית זמני השבתה ואת עלות הבעלות הכוללת על מחשבי HP שברשותכם באמצעות ערכת HP Manageability Integration. פתרון זה מזרז את יצירת התמונה ומפשט את שגרת הניהול של עדכוני החומרה, BIOS, אבטחה ותוכנה.[10]

קישוריות אלחוטית מתקדמת

קבלו חוויית קישוריות מעולה, אפילו ברשתות אלחוטיות עמוסות, בזכות Wi-Fi 6E מהיר ואמין. האנטנה הפנימית מסייעת לשפר את הטווח ולמטב את עוצמת האות, במיוחד באזורים גדולים יותר או במקומות עם מכשולים.[11]

בקנה מידה קטן, לפריסה מיטבית

מחשב ProDesk 4 Mini מאפשר לתפוס מינימום מקום בשולחן העבודה או הרכבה על החלק האחורי של הצג.[4]

ביצועים אדפטיביים רבי-עוצמה

בצעו משימות קטנות לפרויקטים מורכבים עם מעבד Intel Core™ Ultra[2] ו-TOPS NPU‏ 13‏‏‏‏.[5]

כונני SSD כפולים וגישה ללא כלים

הכינו את עצמכם לעתיד עם אחסון SSD כפול, ושדרגו ותחזקו בקלות במחשב מיני בלי צורך בכלים.

עזור להגן על העתיד המשותף שלנו

מחשב הבינה המלאכותית השולחני של הדור הבאHP ProDesk 4 Mini G1i משתמש באריזה שמבוססת על 100% נייר של HP ממקורות ממוחזרים או מאושרים כבני-קיימא.[ 9]

יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
ביצועי NPU עד
13 TOPs
זכרון
חריצי זיכרון
2x DIMM
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
מספר כונני האחסון המותקנים
1
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
דגם כרטיס המסך המובנה *
Intel Graphics
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
טכנולוגיית כבלים
10/100/1000Base-T(X)
חיבור( LAN (WLAN אלחוטי *
Yes
סטנדרט Wi-Fi עליון
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
עיצוב
סוג מארז *
Mini PC
שם של צבע
Jack black
עיצוב
צבע המוצר *
שחור
ביצוע
מיצוב בשוק
פרודוקטיביות מוכחת
שבב השמע
Realtek ALC3252
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
סוג המוצר *
מחשב שולחני מיני
תוכנה
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
בינה מלאכותית של HP
AI PC
פלח השוק של HP
עסקים
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
10 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב *
177 מ"מ
עומק *
181 מ"מ
גובה *
34.2 מ"מ
משקל *
1.9 קילוגרם
רוחב אריזה
481 מ"מ
עומק האריזה
105 מ"מ
גובה האריזה
240 מ"מ
משקל האריזה
3.4 קילוגרם
תוכן האריזה
כולל מקלדת
Yes