location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8 G1a 14 inch Notebook Next Gen AI PC Copilot+ PC מחברת 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
עסקים
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8 G1a 14 inch Notebook Next Gen AI PC
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C15BMET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485801162 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 65
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 21 Jul 2025 15:25:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 8 G1a 14 inch Notebook Next Gen AI PC Copilot+ PC מחברת 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת צדפה
  • - 1 TB SSD
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - Windows 11 Pro
עוד>>>
HP ממליצה על Windows 11 Pro לעסקים

לעבוד בכל מקום מבלי להתפשר על הביצועים עם Windows 11 וטכנולוגיות שיתוף הפעולה, האבטחה והקישוריות של HP. סכמו ושכתבו תוכן, קבלו המלצות תוכן רלוונטיות ושמרו על סדר וארגון בעזרת Microsoft Copilot.[4]

מעבד AMD מרשים

השלימו את המשימות שלכם בעזרת מעבד AMD היעיל, המהימן והמתקדם ביותר, שיספק לכם תגובתיות מהירה ומצב connected modern standby.[2]

רשת LAN אלחוטית מהירה ויעילה

הניידות של המחשב האישי והמהימנות של החיבור המהיר הן שקובעות היכן תוכלו לעבוד. קבלו חיבור מהיר ומהימן בסביבות אלחוטיות צפופות, באמצעות Wi-Fi 6 בעל קצב נתונים של ג'יגהבייט.[6]

גלוש בביטחון

סייע להגן על המחשב שלך מפני אתרים וקבצים מצורפים של Microsoft Office ו-PDF לקריאה בלבד הכוללים תוכנות זדוניות, תוכנות כופר או וירוסים בעזרת אבטחה שנאכפת על ידי החומרה עם HP Sure Click‏.[7]

הגן על זהויות באמצעות האימות הרב-גורמי של HP מדור שלישי

עזור להגן על הרשת ועל ה-VPN שלך מפני גישה לא מורשית על-ידי חיוב של עד שלושה גורמי אימות לצורך כניסה – כולל קורא טביעות אצבע וזיהוי פנים של מצלמת IR – עם מדיניות קשיחה ברמת הסיליקון.

שיתוף פעולה דרך NPU

היראו במיטבכם בשיחות וידאו ועל הדרך חסכו גם בחשמל. נהלו את בקרות הווידאו שלכם עבור מצלמות פנימיות וחיצוניות עם Poly Camera Pro. כעת מסגור אוטומטי, Spotlight, טשטוש רקע ורקעים וירטואליים חוסכים בחשמל כשהם עושים שימוש במשאבי NPU.[9]

HP ממליצה על Windows 11 Pro

סכמו ושכתבו תוכן, קבלו המלצות רלוונטיות ושמרו על סדר וארגון בעזרת Microsoft Copilot‏. [8]

מעבד AMD מרשים

פתחו רעיונות חדשניים בעזרת מעבד AMD Ryzen™‎ מהיר במיוחד עם NPU של עד 50 TOPS‏. [2,3]

חיי סוללה ארוכים

הספיקו יותר בין טעינה לטעינה, הודות לחיי סוללה המנוהלים ביעילות על ידי בינה מלאכותית של הדור הבא.[3]

מוגן על ידי HP Wolf Security

HP Wolf Security for Business יוצר הגנה עמידה שנאכפת על-ידי חומרה ושפועלת תמיד.[5]

עיצוב
שם של צבע
Glacier silver
סוג המוצר *
מחברת
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
שם מותג מקורי
HP
תצוגה
מסך מגע רגיש *
No
יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
AMD Ryzen AI
ביצועי NPU עד
50 TOPs
זכרון
חריצי זיכרון
2x SO-DIMM
מדיית אחסון
סך קיבולת האחסון *
1 TB
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
1 TB
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
1 TB
ממשק כונן זיכרון
PCI Express
NVMe
Yes
גרפיקה
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
AMD
שמע
רמקולים מובנים
Yes
מצלמה
מצלמה קדמית
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
שן כחולה Bluetooth
Yes
ביצוע
חיישן Hall
Yes
מקלדת
מקלדת עמידה בפני נוזלים
Yes
דגם התקן קלט
HP Premium Keyboard
תוכנה
Copilot+ PC
Yes
מערכת הפעלה מסופקת *
Windows 11 Pro
פיצ'רים של המותג
פלח השוק של HP
עסקים
ניהול אנרגיה
מתאם תדר AC
50 - 60 הרץ
מתאם AC למתח נכנס
100 - 240 V
בטחון
קורא טביעות אצבע
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
BIOS, פועל, משתמש
תעודות
תעודות תאימות
CE, GS mark, RoHS, VCCI
קיימות
תאימות לקיימות
Yes
אישורי קיימות
ENERGY STAR, TCO
משקל ומידות
רוחב
315.6 מ"מ
עומק
222 מ"מ
גובה (קדמי)
1.17 ס"מ
גובה (אחורי)
1.55 ס"מ