location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i3 i3-12100 8 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Windows 11 Pro SFF מחשב אישי שחור

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50s Gen 4
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JH00HPHX
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198153760206 show
קטגוריה:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
מחשבים אישיים/תחנות עבודה Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: created by Lenovo
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by Lenovo: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 350
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 19 Jun 2025 15:57:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i3 i3-12100 8 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Windows 11 Pro SFF מחשב אישי שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחשב אישי שחור 180 W
  • - Intel® Core™ i3 i3-12100 3.3 ג'יגה הרץ מעבד מספר ליבות: 4
  • - 8 ג'יגה בייט DDR4-SDRAM 3200 מגה הרץ 1 x 8 ג'יגה בייט
  • - 512 ג'יגה בייט SSD משולב קורא כרטיסים
  • - Intel UHD Graphics 730
  • - חיבור Ethernet LAN 100,1000 מגה ביט/ שניה
  • - Windows 11 Pro
עוד>>>
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i3
מעבד , מודל *
i3-12100
מעבד מספר ליבות
4
מספר תהליכים
8
תדר הטורבו של המעבד
4.3 ג'יגה הרץ
תדר המעבד *
3.3 ג'יגה הרץ
זכרון
זיכרון פנימי *
8 ג'יגה בייט
זיכרון פנימי מקסימלי *
64 ג'יגה בייט
סוג זיכרון פנימי
DDR4-SDRAM
מערך/סידור הזיכרון
1 x 8 ג'יגה בייט
חריצי זיכרון
2x DIMM
מהירות הזיכרון
3200 מגה הרץ
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
סוג הכונן האופטי *
No
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express 4.0
NVMe
Yes
גודל כונן ה־SSD
M.2
משולב קורא כרטיסים
Yes
גרפיקה
כרטיס מסך עצמאי *
No
כרטיס מסך מובנה *
Yes
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
יצרן מעבד גרפי מובנה
Intel
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel UHD Graphics 730
רשת
חיבור Ethernet LAN *
Yes
קצב העברת מידע Ethernet LAN
100, 1000 מגה ביט/ שניה
חיבור( LAN (WLAN אלחוטי *
No
קישוריות
כמות יציאות USB 2.0 *
2
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
4
קישוריות
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
VGA (D-Sub) כמות יציאות
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
מספר יציאות מסך
1
כמות יציאות ( Ethernet LAN (RJ-45
1
מיקרופון , שקע חיבור
Yes
יציאת קו
Yes
שקע משולב אוזניות ומיקרופון
Yes
עיצוב
סוג מארז *
SFF
שם של צבע
Black
נפח
7.4 L
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
צבע המוצר *
שחור
ביצוע
מערכת שבבים בלוח האם
Intel B660
שבב השמע
Realtek ALC623-CG
מערכת אודיו
High Definition Audio
מספר הרמקולים
1
Trusted Platform Module‏ (TPM)
Yes
סוג המוצר *
מחשב אישי
תוכנה
שפת מערכת ההפעלה
הונגרית, Hebrew
מערכת הפעלה מסופקת *
Windows 11 Pro
ניהול אנרגיה
אספקת חשמל *
180 W
תעודות
הסמכה
TCO,RoHS
משקל ומידות
רוחב *
100 מ"מ
עומק *
308 מ"מ
גובה *
274.8 מ"מ
משקל *
4.5 קילוגרם
תוכן האריזה
עכבר כלול
Yes
קישוריות עכבר
חוטי
כולל מקלדת
Yes
קישוריות מקלדת
חוטי
מותג תמונה קוד מוצר מוצר מלאי מחיר מ
Lenovo 12NBGAR1UK מחשב אישי/תחנת עבודה Lenovo 12NBGAR1UK מחשב אישי/תחנת עבודה
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)