location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G4 All-in-One Non Touch PC 9DH81PA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteOne 800 G4 All-in-One Non Touch PC 9DH81PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DH81PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721401359 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी / वर्कस्टेशन्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2020
Product end of life date
Promote patient safety

Be ready for the next patient or user with our first AiO that is sanitizable with germicidal wipes every shift, every day[4], and certified to meet EN/IEC 60601-1-2 technical standards for safety and performance.[5]

Simplify daily tasks with a smart design

Free yourself from external tethered devices with an AiO that has an optional integrated dual-band RFID reader[3] and FIPS-201 compliant fingerprint reader[3] for single sign-on. Collaborate easily with a PC that is Skype for Business® certified.

Security where it matters most

When patient data security is integral to your business, you want our most secure and manageable AiO for healthcare with HP Sure Start Gen4[7], HP Manageability Integration Kit[8], and robust HP multi-factor authentication options.[3]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [6]

Robust performance for clinical workflows

Get a PC driven by the HP Elite-class combination of 8th Gen Intel® Core™ processors, and optional Intel® vPro™ and Intel® Optane™ memory. [10,3,11,12]

Streamline authentication and password management

Easily and securely log in with a simple badge tap on the HP EliteOne 800 G4 23.8 Healthcare Edition All-in-One PC with integrated support for Imprivata and Healthcast. [14]

Make your authentication tasks easy

Save time electronically prescribing medications with the optional FIPS 201-compliant fingerprint reader, or logging in with the optional IR camera and Windows Hello. [3,3,13]

Hear every voice, read every facial expression

Create an optimal, collaborative telemedicine experience with an AiO that has a 60.45 cm(23.8) diagonal FHD display, optional pop-up, dual-facing FHD camera, and enriched audio and is Vidyo Ready. [3,13]

Complete the solution with a keyboard and mouse designed for clinical settings

Make the most of your workspace with the optional sleek, white, IP 65-rated HP USB Keyboard and Mouse Healthcare Edition, which simplify patient data entry and are easy to keep clean. [16,17,2]

Multi-layered protection

Keep your critical OS processes running, even if malware tries to shut them down with self-healing protection.