location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC Windows 11 Pro Mini PC मिनी PC काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C25YSPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485229065 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी / वर्कस्टेशन्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 07:07:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro Mini 400 G9 Desktop PC Windows 11 Pro Mini PC मिनी PC काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - सिद्ध उत्पादकता मिनी PC काला
  • - Intel UHD Graphics 770
  • - इथरनेट LAN ब्लूटूथ
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Latest Intel multi-core processor

Configure your HP Pro Mini 400’s CPU for the perfect combination of power, snappy performance, and value. With the latest Intel processor, handle multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[2]

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[3]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[5]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[8]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[9]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[10]

Latest Intel processor

Accomplish everything from minor tasks to complex projects with the latest Intel processor.[2]

Flex ports for easy expansion

Configure or expand your Mini your way with flex ports for legacy or clean desk connectivity.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Help protect our shared future

A high-efficiency power supply and molded-pulp packaging6 help reduce the impact on the environment.[6]

मेमोरी
मेमोरी स्लॉट्स
2x DIMM
भंडारण
स्थापित किए गए स्टोरेज ड्राइव्स की संख्या
1
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel UHD Graphics 770
नेटवर्किंग
इथरनेट LAN *
Yes
वाई-फाई *
Yes
ब्लूटूथ
Yes
पोर्ट और इंटरफेस
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
2
USB 3.2 (3.1 जनरल 2) टाइप-A पोर्ट्स की मात्रा *
3
यूएसबी 3.2 जनरल 2x2 टाइप-सी पोर्ट संख्या
1
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
2.1
डिज़ाइन
चैसिस का प्रकार *
Mini PC
उत्पाद का रंग *
काला
प्रदर्शन
बाजार की स्थिति
सिद्ध उत्पादकता
प्रदर्शन
मदरबोर्ड चिपसेट
Intel Q670
पासवर्ड सुरक्षा
Yes
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
उत्पाद का प्रकार *
मिनी PC
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
Windows 11 Pro
ब्रांड-विशिष्ट विशेषताएँ
एचपी सीगमेंट
व्यापार
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
10 - 35 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
10 - 90%
वहनीयता
संधारणीयता अनुपालन
Yes
स्थिरता प्रमाण पत्र
ऊर्जा स्टार
वजन और आयाम
चौड़ाई *
177 mm
गहराई *
175 mm
ऊंचाई *
34 mm
वजन *
1,42 kg
पैकेज की चौडाई
498 mm
पैकेज की गहराई
235 mm
पैकेज की ऊंचाई
132 mm
पैकेज का वजन
3,4 kg
पैकेजिंग सामग्रियाँ
कीबोर्ड शामिल हैं
Yes