location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 400 G9 PCI Desktop PC FreeDOS काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 400 G9 PCI Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C27H0PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485247137 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी / वर्कस्टेशन्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 15:09:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro Tower 400 G9 PCI Desktop PC FreeDOS काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - सिद्ध उत्पादकता PC काला
  • - Intel UHD Graphics 770
  • - Wi-Fi 6 (802.11ax) ब्लूटूथ
  • - FreeDOS
More>>>
Integrated graphics’ options

Boost your desktop’s performance with integrated graphics. Enable fast execution for your computing and multimedia graphics workloads.

BIOS management over the network

HP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[4]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[6]

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[10]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[11]

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 400, featuring the latest Intel Core™ processor.[2]

Support up to 3 displays

Increase productivity and tackle a range of workflows with video ports supporting up to three displays.[9]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Help protect our shared future

A high-efficiency power supply and molded-pulp packaging help reduce the impact on the environment.[8]

प्रोसेसर
प्रोसेसर जेनरेशन
13th gen Intel® Core™ i5
मेमोरी
मेमोरी स्लॉट्स
2x DIMM
नॉन-ECC
Yes
भंडारण
स्थापित किए गए स्टोरेज ड्राइव्स की संख्या
1
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
ऑन-बोर्ड GPU निर्माता
Intel
ओन-बोर्ड ग्राफ़िक्स ऐडाप्टर परिवार
Intel® UHD Graphics
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel UHD Graphics 770
नेटवर्किंग
वाई-फाई *
Yes
टॉप वाईफाई स्टैण्डर्ड
Wi-Fi 6 (802.11ax)
ब्लूटूथ
Yes
पोर्ट और इंटरफेस
USB 2.0 पोर्ट की मात्रा *
2
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
3
USB 3.2 (3.1 जनरल 2) टाइप-A पोर्ट्स की मात्रा *
3
USB 3.2 (3.1 जनरल 2) टाइप-C पोर्ट्स की मात्रा *
1
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
1.4
लाइन-आउट
Yes
विस्तार स्लॉट
PCI एक्सप्रेस x1 स्लॉट्स
1
PCI एक्सप्रेस x16 (Gen 4.x) स्लॉट्स
1
पीसीआई स्लॉट्स
1
डिज़ाइन
चैसिस का प्रकार *
Tower
रंग का नाम
Jack black
3.5 "बेस की संख्या
2
उत्पाद का रंग *
काला
प्रदर्शन
बाजार की स्थिति
सिद्ध उत्पादकता
मदरबोर्ड चिपसेट
Intel Q670
ऑडियो चिप
Realtek ALC3252
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
BIOS, पावर ऑन
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
उत्पाद का प्रकार *
PC
ट्रस्टेड प्लेटफ़ार्म मोड्यूल (TPM) संस्करण
2.0
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
FreeDOS
ब्रांड-विशिष्ट विशेषताएँ
एचपी सीगमेंट
व्यापार
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
10 - 35 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
10 - 90%
वजन और आयाम
चौड़ाई *
155 mm
गहराई *
308 mm
ऊंचाई *
337 mm
वजन *
5,31 kg
पैकेज की चौडाई
400 mm
पैकेज की गहराई
287 mm
पैकेज की ऊंचाई
499 mm
पैकेज का वजन
8,4 kg
पैकेजिंग सामग्रियाँ
कीबोर्ड शामिल हैं
Yes