location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 285 Pro G8 Microtower PC Windows 11 Pro

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
285 Pro G8 Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C37W5PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485484334 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी / वर्कस्टेशन्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 08:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 285 Pro G8 Microtower PC Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - हर दिन PC
  • - AMD Radeon Graphics
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Drive productivity

Easily manage your daily business with an AMD processor[2], powerful memory, drives, and graphics.

Expansion for the future

Three bays and three full-height slots provide expandability for the future.

Help keep data safe

Help protect your investment and your data with discrete TPM, HP DriveLock, and a physical security lock.

मेमोरी
मेमोरी स्लॉट्स
2x DIMM
भंडारण
स्थापित किए गए स्टोरेज ड्राइव्स की संख्या
1
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
ऑन-बोर्ड GPU निर्माता
AMD
ओन-बोर्ड ग्राफ़िक्स ऐडाप्टर परिवार
AMD Radeon Graphics
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
AMD Radeon Graphics
पोर्ट और इंटरफेस
USB 2.0 पोर्ट की मात्रा *
2
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
4
USB 3.2 (3.1 जनरल 2) टाइप-A पोर्ट्स की मात्रा *
2
VGA (D-Sub) पोर्ट्स की मात्रा
1
HDMI पोर्ट की संख्या *
1
लाइन-आउट
Yes
लाइन-इन
Yes
सीरियल पोर्ट्स की मात्रा
1
विस्तार स्लॉट
PCI एक्सप्रेस x1 स्लॉट्स
1
PCI एक्सप्रेस x16 स्लॉट्स
1
पीसीआई स्लॉट्स
1
डिज़ाइन
चैसिस का प्रकार *
Micro Tower
3.5 "बेस की संख्या
2
डिज़ाइन
केबल लॉक स्थान
Yes
प्रदर्शन
बाजार की स्थिति
हर दिन
मदरबोर्ड चिपसेट
AMD PRO 565
ऑडियो चिप
Realtek ALC3601
बिल्ट-इन स्पीकर
No
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
BIOS, पावर ऑन, उपयोगकर्ता
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
उत्पाद का प्रकार *
PC
ट्रस्टेड प्लेटफ़ार्म मोड्यूल (TPM) संस्करण
2.0
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
Windows 11 Pro
ब्रांड-विशिष्ट विशेषताएँ
HP जम्पस्टार्ट
Yes
HP सपोर्ट सहायक
Yes
एचपी सीगमेंट
व्यापार
वजन और आयाम
चौड़ाई *
155 mm
गहराई *
297 mm
ऊंचाई *
337 mm
वजन *
5,52 kg
पैकेज की चौडाई
287 mm
पैकेज की गहराई
400 mm
पैकेज की ऊंचाई
499 mm
पैकेज का वजन
8 kg
पैकेजिंग सामग्रियाँ
कीबोर्ड शामिल हैं
Yes