location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5DU0PT नोटबुक Intel Core Ultra 5 125H स्मरण पुस्तक 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
व्यापार
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5DU0PT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5DU0PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485903729 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 03:13:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C5DU0PT नोटबुक Intel Core Ultra 5 125H स्मरण पुस्तक 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - अधिमूल्य स्मरण पुस्तक क्लैमशेल
  • - Intel Core Ultra 5 125H प्रोसेसर कोर: 14
  • - 35,6 cm (14") WUXGA 1920 x 1200 पिक्सल IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) ब्लूटूथ 5.3
  • - लिथियम पॉलिमर (ली पो ) 56 Wh
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[4]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[6]

Protect identities with HP Multi-Factor Authenticate Gen3

Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.

Clean quickly with smart technology

Get back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[9]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[10]

Long lasting productivity

Empower your hybrid workforce with elevated conferencing capabilities and AI-driven performance.

5MP IR Camera

Connect with people in a more personal way with conferencing features built into the HP EliteBook 840.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[7]

Help protect our shared future

This PC contains at least 75-percent post-consumer recycled plastic in the bezel.[8]

डिज़ाइन
रंग का नाम
Pike silver
उत्पाद का प्रकार *
स्मरण पुस्तक
रूप गुणक *
क्लैमशेल
बाजार की स्थिति
अधिमूल्य
मूल ब्रांड नाम
HP
डिस्प्ले
डिस्प्ले विकर्ण *
35,6 cm (14")
डिस्प्ले रिज़ॉल्यूशन *
1920 x 1200 पिक्सल
टच स्क्रीन *
No
HD प्रकार
WUXGA
पैनल का प्रकार
IPS
डिस्प्ले चमक
400 cd/m²
डिस्प्ले डायगोनल (मीट्रिक)
35,6 cm
प्रोसेसर
प्रोसेसर विनिर्माता *
Intel
प्रोसेसर फैमिली *
Intel Core Ultra 5
प्रोसेसर मॉडल *
125H
प्रोसेसर कोर
14
प्रोसेसर थ्रेड्स
18
प्रोसेसर बूस्ट फ्रीक्वेंसी
4,5 GHz
प्रोसेसर कैशे
18 MB
प्रोसेसर कैशे का प्रकार
L3
मेमोरी
इंटरनल मेमोरी *
16 GB
इंटरनल मेमोरी का प्रकार
DDR5-SDRAM
मेमोरी घड़ी की गति
5600 MHz
मेमोरी लेआउट (स्लॉट्स x आकार)
1 x 16 GB
मेमोरी स्लॉट्स
2x SO-DIMM
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
ऑन-बोर्ड GPU निर्माता
Intel
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel Arc Graphics
ऑडियो
बिल्ट-इन स्पीकर
Yes
इन-बिल्ट स्पीकर्स की संख्या
2
माइक्रोफोन की संख्या
2
कैमरे
सामने का कैमरा
Yes
सामने के कैमरा का रिजोल्यूशन (संख्यात्मक)
5 MP
इन्फ्रारेड (IR) कैमरा
Yes
नेटवर्किंग
टॉप वाईफाई स्टैण्डर्ड *
Wi-Fi 6E (802.11ax)
एंटीना के प्रकार
2x2
WLAN नियंत्रक मॉडल
Intel Wi-Fi 6E AX211
WLAN नियंत्रक निर्माता
Intel
ब्लूटूथ
Yes
नेटवर्किंग
ब्लूटूथ संस्करण
5.3
पोर्ट और इंटरफेस
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
2
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
2.1
USB टाइप-C डिस्प्लेपोर्ट वैकल्पिक मोड
Yes
प्रदर्शन
हॉल सेंसर
Yes
कीबोर्ड
कीबोर्ड बैकलिट
Yes
स्पिल रजिस्टैंट कीबोर्ड
Yes
इनपुट डिवाइस मॉडल
HP Premium Keyboard
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
Windows 11 Pro
ब्रांड-विशिष्ट विशेषताएँ
HP कृत्रिम मेधा
AI PC
एचपी सीगमेंट
व्यापार
बैटरी
बैटरी तकनीक
लिथियम पॉलिमर (ली पो )
बैटरी सेल की संख्या
3
बैटरी की क्षमता (Watt घंटे) *
56 Wh
पावर
AC एडेप्टर की आवृत्ति
50 - 60 Hz
AC एडेप्टर की इनपुट वोल्टेज
100 - 240 V
USB पावर डिलिवरी (संशोधन 2.0)
Yes
अनेक सुरक्षा
फिंगरप्रिंट रीडर
Yes
स्मार्ट कार्ड रीडर
Yes
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
BIOS, पावर ऑन, उपयोगकर्ता
अनेक सर्टिफिकेट
अनुपालन प्रमाणपत्र
CE, GS mark, RoHS, VCCI
वहनीयता
संधारणीयता अनुपालन
Yes
स्थिरता प्रमाण पत्र
ऊर्जा स्टार, TCO
वजन और आयाम
चौड़ाई
315,6 mm
गहराई
224,3 mm
ऊँचाई (सामने)
1,16 cm
ऊंचाई (पीछे)
1,61 cm
अनेक पैकेजिंग डेटा
पैकेज की चौडाई
69 mm
पैकेज की गहराई
449 mm
पैकेज की ऊंचाई
305 mm
अन्य विशेषताएँ
रंग सेंसर
Yes