Broj USB 3.2 Gen 2 (3.1 Gen 2) Type-A priključaka
*
1
Broj USB 3.2 Gen 2 (3.1 Gen 2) Type-C priključaka
*
1
Broj HDMI priključaka
*
2
Kombinirani priključak za slušalice/mikrofon
Tip proizvoda
*
Računalo sve u jednom
Market positioning
Poslovni
Čipset matične ploče
Intel Q470
Arhitektura operacijskog sustava
64-bit
Instalirani operacijski sustav
*
Windows 10 Pro
Unaprijeđena Intel SpeedStep tehnologija
Intel Clear Video Technology
Intel Trusted Execution Technology
Intel VT-x with Extended Page Tables (EPT)
Intel Stable slike Platform Program (SIPP)
Intel Software Guard Extensions (Intel SGX)
Konfiguracija procesora (maks)
1
Podrška za Intel Virtualization Technology for Directed I/O (VT-d)
Tehnologija Intel Virtualization (VT-x)
Vrsta HP zvučnika
HP Dual Speakers
Prednja HP kamera
HP Webcam
HP sigurnosni alati
Power-on password (via BIOS); SATA port disablement (via BIOS); Setup password (via BIOS); USB enable/disable (via BIOS); Serial enable/disable (via BIOS); Support for chassis cable lock devices; HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock and Automatic DriveLock; Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10. (Common Criteria EAL4+ Certied); HP BIOsphere Gen6; HP Client Security Manager Gen6
HP upravljački alati
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Conguration Management Gen 4; HP Image Assistant Gen 5
Postojanje HP softvera
HP Noise Cancellation Software; HP Support Assistant; Buy Office (sold separately); HP JumpStarts; HP Desktop Support Utilities
Snaga AC prilagodnika
90 W
Širina (sa postoljem)
488,7 mm
Dubina (sa postoljem)
482,8 mm
Visina (sa postoljem)
201,5 mm
Težina (sa stalkom)
6,76 kg
Širina (bez postolja)
539,3 mm
Dubina (bez postolja)
233 mm
Visina (bez postolja)
511 mm
Težina (bez postolja)
7,75 kg
Raspon radne temperature (T-T)
10 - 35 °C
Opseg relativne vlažnosti pri radu (H-H)
10 - 90%
Povezivost tipkovnice
Žičano
Dijagonala ekrana (metrički)
60,5 cm
Prihvatljivo za Intel® vPro™ platformu