- - Svakodnevnica Računalo sve u jednom Crno 150 W
- - Intel® Core™ i3 i3-14100 Procesor broj jezgri: 4
- - Ekran osjetljiv na dodir 60,5 cm (23.8") Full HD 1920 x 1080 IPS
- - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
- - 256 GB SSD
- - Intel UHD Graphics 730
- - 5 MP
- - Ethernet LAN veza
- - Windows 11 Pro
HP ProOne 440 G9 Intel® Core™ i3 i3-14100 60,5 cm (23.8") 1920 x 1080 pikseli Ekran osjetljiv na dodir Računalo sve u jednom 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Crno


samo su logistički podaci uvezeni: imamo samo osnovne podatke uvezene od dobavljača, urednik još nije kreirao podatkovnu tablicu.
created by HP: podatkovna tablica je uvezena iz službenog izvora proizvođača. Ali podatkovnu tablicu još uvijek nije standardizirao Icecatov urednik.
Icecat kreirao/standardizirao: podatkovna tablica je kreirana ili standardizirana od strane Icecatovog urednika.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Configure your All-in-One’s CPU for the perfect combination of power, performance, and value. The latest Intel processor handles multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[2]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]
Spend less time and get right to the updates you need with HP Support Assistant.[8]
Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.
Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]
EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].