- - Premium Prijenosno računalo Školjkasto
- - Ekran osjetljiv na dodir 16:9
- - Bluetooth
- - 10,75 h 65 W
- - Windows 11 Pro
HP Envy Laptop 17-da0000nm Prijenosno računalo Ekran osjetljiv na dodir Windows 11 Pro AI PC



samo su logistički podaci uvezeni: imamo samo osnovne podatke uvezene od dobavljača, urednik još nije kreirao podatkovnu tablicu.
created by HP: podatkovna tablica je uvezena iz službenog izvora proizvođača. Ali podatkovnu tablicu još uvijek nije standardizirao Icecatov urednik.
Icecat kreirao/standardizirao: podatkovna tablica je kreirana ili standardizirana od strane Icecatovog urednika.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]
Experience powerful and responsive performance to help your productivity soar. Seamlessly edit, share, and enjoy fantastic 4K entertainment with lightning-fast speed.[6]
Intuitive touchscreen technology lets you control your PC right from the screen. And the vibrant 1920 x 1080 resolution delivers 2 million pixels for crystal-clear visuals.[7]
Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
A 16:9 aspect ratio lets you see more of your content with less scrolling.[9]
Copilot in Windows gives you intelligent answers. Access with just the touch of the Copilot key.[10]
Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[11]
With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[12]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[14]
Take on your day without worrying about recharging. With up to 10 hours and 45 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[15]
Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[16]
Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.
No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.
The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[17]
The latest Thunderbolt™ solution lets you power your device or connect up to two 4K displays with a single cable and blazing 40Gbps signaling rate.
Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[18]
Conquer your workday with built-in AI processing power for optimized battery life and seamless multitasking.
Seamlessly connect your smartphone to transfer files and enjoy crystal-clear connections with the 5MP camera.
Conquer your day with ample storage and memory for seamless app performance on an expansive 17" touchscreen.
Contains recycled metals[2] and plastics[3] and EPEAT Gold with Climate+[4] and ENERGY STAR certifications.



















