- - Igranje Prijenosno računalo Školjkasto Bijelo
- - Intel® Core™ i7 i7-14700HX Procesor broj jezgri: 20
- - 40,6 cm (16") WQXGA 2560 x 1600 pikseli IPS 16:10
- - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
- - 1 TB SSD
- - NVIDIA GeForce RTX 4060 8 GB NVIDIA G-SYNC Intel® UHD Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN veza 10,100,1000 Mbit/s Bluetooth 5.3
- - Litij-polimer (LiPo) 97 Wh 6 h 230 W
- - Windows 11 Home
HP OMEN Transcend Laptop 16-u1004nn Intel® Core™ i7 i7-14700HX Prijenosno računalo 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Bijelo



samo su logistički podaci uvezeni: imamo samo osnovne podatke uvezene od dobavljača, urednik još nije kreirao podatkovnu tablicu.
created by HP: podatkovna tablica je uvezena iz službenog izvora proizvođača. Ali podatkovnu tablicu još uvijek nije standardizirao Icecatov urednik.
Icecat kreirao/standardizirao: podatkovna tablica je kreirana ili standardizirana od strane Icecatovog urednika.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[3]
Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors.[4]
NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[5]
NVIDIA Studio platform supercharges your creative process. Our industry-leading RTX GPUs, paired with our exclusive driver technology, enhance your creative apps with a level of performance and ability that is nothing short of inspiring.
By synchronizing the refresh rates of your GPU and display, NVIDIA G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.
Get lost in the captivating definition with 2560 × 1600 pixels.[6]
Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[7]
How fast your display’s pixels respond is crucial for a smooth picture. With a 3-millisecond response time, your action-filled content will look crisp and fluid without motion blur.[8]
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]
A 16:10 aspect ratio lets you see more of your content with less scrolling.
Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.
Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[10]
HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[11]
We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[12]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[13]
Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[14]
Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[15]
Less scrolling and more playing with our new 16:10 screen with next gen vibrancy and a high refresh rate.
A next gen processor and graphics card that will easily power all your gaming and non-gaming needs.
Turn wherever you are into a professional studio with our new FHD webcam.
Doing our part with recycled materials, and EPEAT Gold[2] and ENERGY STAR certification.




























