location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 Wolf Pro Security Edition Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 piksel Layar sentuh PC All-in-One 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 870 G9 Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8F0X7PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786298509 show
Category:
Desktop PC with monitor.
Stasiun Kerja/Komputer Semua Dalam Satu Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 21:25:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 870 G9 Wolf Pro Security Edition Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 piksel Layar sentuh PC All-in-One 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC All-in-One Perak 240 W
  • - Intel® Core™ i7 i7-13700 Inti prosesor: 16
  • - Layar sentuh 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 1 TB SSD Pembaca kartu terintegrasi
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/d Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Anda dapat bekerja dari mana saja tanpa harus mengkhawatirkan performa atau keamanan dengan Windows 11 yang didukung dengan teknologi kolaborasi dan konektivitas HP.

Keamanan adalah prioritas utama Anda

HP Wolf Pro Security Edition menghadirkan perlindungan PC tingkat perusahaan yang telah dikonfigurasi sebelumnya untuk bisnis skala kecil dan menengah.[4]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

LAN nirkabel yang cepat dan efisien

Portabilitas PC dan keandalan koneksi cepat yang menentukan tempat Anda dapat bekerja. Dapatkan koneksi yang cepat dan andal di lingkungan nirkabel yang padat dengan Wi-Fi 6 kecepatan gigabit.[6]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Mempercepat dasar-dasar manajemen TI

HP Manageability Integration Kit membantu mempercepat pembuatan gambar dan pengelolaan perangkat keras, BIOS, dan keamanan melalui Microsoft System Center Configuration Manager.[9]

HP Auto Frame

Bring your meetings to life powered by premium audio and video features.[4]

Prosesor Intel yang canggih[2]

Multitask with ease thanks the latest Intel processor2, massive storage, and agile DDR5 memory.

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[6]

Membantu melindungi masa depan kita bersama

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Layar
Diagonal layar *
68,6 cm (27")
Resolusi layar *
2560 x 1440 piksel
Layar sentuh *
Yes
Tipe HD *
Quad HD
Kecerahan layar
250 cd/m2
Jenis panel
IPS
Ruang warna RGB
NTSC
Warna tangga nada
72 persen
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Generasi prosesor
Intel® Core™ i7 generasi ke-13
Model prosesor *
i7-13700
Inti prosesor
16
Thread prosesor
24
Frekuensi pendorong prosesor
5,2 GHz
Core performa
8
Core yang efisien
8
Frekuensi Max Turbo Core Performa
5,1 GHz
Frekuensi Max Turbo Core Efisien
4,1 GHz
Frekuensi dasar core performa
2,1 GHz
Frekuensi dasar core yang efisien
1,5 GHz
Cache prosesor
30 MB
Tipe cache Prosesor
Smart Cache
Daya dasar prosesor
65 W
Daya turbo maksimum
219 W
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Memori internal maksimal *
64 GB
Slot memori
2
Jenis slot memori
SO-DIMM
Kecepatan memori
4800 MHz
Tata letak memori (slot x ukuran)
1 x 16 GB
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Sejumlah drive penyimpan terpasang
1
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express
NVMe
Yes
Tipe drive optikal *
No
Pembaca kartu terintegrasi
Yes
Kartu memori yang kompatibel
SD
Grafik
Adaptor grafis diskrit *
No
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel UHD Graphics 770
Audio
Pengeras suara terpasang *
Yes
Produsen pengeras suara
Bang & Olufsen
Mikrofon terpasang
Yes
Kamera
Kamera internal *
Yes
Total megapiksel
5 MP
Jaringan
Wi-Fi *
Yes
Standar Wi-Fi *
Wi-Fi 6E (802.11ax)
Produsen pengontrol WLAN
Intel
Model pengontrol WLAN
Intel Wi-Fi 6E AX211
Tipe antena
2x2
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 1000, 100 Mbit/d
Bluetooth *
Yes
Versi bluetooth
5.3
Port & antarmuka
Soket LAN ethernet (RJ-45)
1
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Jumlah port USB4 Gen 3x2 *
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Jumlah DisplayPort
1
Soket mic/headphone Combo
Yes
Desain
Nama warna
Silver
Warna produk *
Perak
Tahun terbit
2023
Negara asal
Tiongkok
Performa
Jenis produk *
PC All-in-One
Chipset papan induk
Intel Q670
Trusted Platform Module (TPM)
Yes
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Asisten Dukungan HP
Yes
Segmen HP
Bisnis
Daya
Daya adaptor AC
240 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Berat dan dimensi
Panjang (dengan penyangga)
614 mm
Lebar (dengan penyangga)
247 mm
Tinggi (dengan penyangga)
599,5 mm
Berat (dengan kaki)
11,6 kg
Berat
11,6 kg
Panjang kemasan
742 mm
Lebar kemasan
237 mm
Tinggi kemasan
640 mm
Berat kemasan
15,1 kg
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR, TCO
Isi kemasan
Dilengkapi keyboard
Yes
Fitur lainnya
Tipe sasis
All-in-One
Tampilan disertakan
Yes
Windows Hello
Yes
Country Distributor
United Kingdom 1 distributor(s)