location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 14 inch G10 Notebook PC AMD Ryzen™ 3 7320U Laptop HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 14 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J403PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548275236 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 01:00:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 245 14 inch G10 Notebook PC AMD Ryzen™ 3 7320U Laptop HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari Laptop Kulit kerang Abu-abu
  • - AMD Ryzen™ 3 7320U 2,4 GHz Inti prosesor: 4
  • - HD 1366 x 768 piksel SVA 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 256 GB SSD
  • - AMD Radeon 610M
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wj 45 W
  • - Windows 11 Home
More>>>
Jangan biarkan ada yang menghalangi Anda

Lanjutkan kesibukan Anda dengan penuh energi dengan Windows 11 Home dan kehebatan fitur kolaborasi dan konektivitas dari HP.[1]

LAN nirkabel yang cepat dan efisien

Portabilitas PC dan keandalan koneksi cepat yang menentukan tempat Anda dapat bekerja. Dapatkan koneksi yang cepat dan andal di lingkungan nirkabel yang padat dengan Wi-Fi 6 kecepatan gigabit.[3]

Cantik dan ringan

Laptop HP 245 mengikuti gaya kerja hybrid dengan desain tipis dan ringan serta rasio layar-ke-bodi 84%.[5]

Dibuat untuk bekerja dan siap untuk hiburan

Selesaikan proyek dengan prosesor AMD Ryzen™ yang tangguh[2], memori cepat, dan penyimpanan.

Terlihat dan terdengar dengan jelas

Efektif dalam berkolaborasi dengan kamera terintegrasi dan pengurangan kebisingan berbasis AI dengan mikrofon dual-array.

Desain
Nama warna
Dark ash silver
Jenis produk *
Laptop
Warna produk *
Abu-abu
Faktor bentuk *
Kulit kerang
Pemosisian pasar
Setiap hari
Tahun terbit
2023
Negara asal
Tiongkok
Nama merek asli
HP
Layar
Resolusi layar *
1366 x 768 piksel
Layar sentuh *
No
Tipe HD
HD
Jenis panel
SVA
Rasio aspek native
16:9
Layar anti-silau
Yes
Kecerahan layar
250 cd/m2
Ruang warna RGB
NTSC
Warna tangga nada
45 persen
Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 3
Generasi prosesor
AMD Ryzen 7000 Series
Model prosesor *
7320U
Inti prosesor
4
Frekuensi pendorong prosesor
4,1 GHz
Frekuensi prosesor *
2,4 GHz
Cache prosesor
4 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
8 GB
Tipe memori internal
DDR4-SDRAM
Kecepatan memori
3200 MHz
Faktor bentuk memori
Di kendaraan
Memori internal maksimal *
8 GB
Non-ECC
Yes
media penyimpanan
Total kapasitas penyimpanan *
256 GB
Media penyimpanan *
SSD
Kapasitas SSD total
256 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
256 GB
Antarmuka SSD
PCI Express
NVMe
Yes
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
AMD
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
AMD Radeon Graphics
Model adaptor grafis pada papan induk *
AMD Radeon 610M
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Mikrofon terpasang
Yes
Audio
Jumlah mikrofon
1
Kamera
Kamera depan
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Produsen pengontrol WLAN
Realtek
Bluetooth
Yes
Versi bluetooth
5.3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4b
Soket mic/headphone Combo
Yes
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
No
Keyboard bergaya island
Yes
Keyboard ukuran penuh
Yes
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Tipe speaker HP
HP Dual Speakers
Adaptor Cerdas HP
Yes
Segmen HP
Bisnis
Baterai
Teknologi baterai
Lithium-Ion (Li-Ion)
Jumlah sel baterai
3
Kapasitas baterai *
41 Wj
Berat baterai
180 g
Daya
Daya adaptor AC
45 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
No
Daya pengisian yang dibutuhkan (min) *
0 W
Daya pengisian yang dibutuhkan (maks) *
0 W
Keamanan
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
324 mm
Lebar
215 mm
Tinggi
17,9 mm
Berat *
1,36 kg
Data pemaketan
Panjang kemasan
69 mm
Lebar kemasan
449 mm
Tinggi kemasan
305 mm
Country Distributor
United Kingdom 1 distributor(s)