location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Small Form Factor 400 G9 Desktop PC Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Small Form Factor 400 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R9M5PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498179353 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 23:52:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Small Form Factor 400 G9 Desktop PC Intel® Core™ i7 i7-12700 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produktivitas terbukti PC Hitam 180 W
  • - Intel® Core™ i7 i7-12700 2,1 GHz Inti prosesor: 12
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,1000,100 Mbit/d Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 10 Home
More>>>
Let nothing stand in your way

Power through your day with Windows 10 Home and the powerful collaboration and connectivity features from HP.[1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]

Integrated graphics’ options

Boost your desktop’s performance with integrated graphics. Enable fast execution for your computing and multimedia graphics workloads.

BIOS management over the network

HP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[4]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[7]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[8]

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[10]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[11]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[12]

Expansion bays and slots

HP Pro SFF 400 memiliki slot m.2 untuk WLAN dan satu untuk penyimpanan, satu slot PCIe x16, dan satu slot PCIe x1.

Connect up to 3 displays

Tingkatkan produktivitas dan selesaikan beberapa tugas sekaligus dengan port video yang mendukung hingga tiga layar.[3]

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[6]

Membantu melindungi masa depan kita bersama

A high-efficiency power supply and molded-pulp packaging9 help reduce the impact on the environment.[9]

Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Generasi prosesor
Intel® Core™ i7 generasi ke-12
Model prosesor *
i7-12700
Inti prosesor
12
Thread prosesor
20
Frekuensi pendorong prosesor
4,9 GHz
Frekuensi prosesor *
2,1 GHz
Core performa
8
Core yang efisien
4
Frekuensi Max Turbo Core Performa
4,8 GHz
Frekuensi Max Turbo Core Efisien
3,6 GHz
Frekuensi dasar core performa
2,1 GHz
Frekuensi dasar core yang efisien
1,6 GHz
Cache prosesor
25 MB
Tipe cache Prosesor
L3
Daya dasar prosesor
65 W
Daya turbo maksimum
180 W
Memori
Memori internal *
16 GB
Memori internal maksimal *
64 GB
Tipe memori internal
DDR4-SDRAM
Tata letak memori (slot x ukuran)
1 x 16 GB
Slot memori
2x DIMM
Kecepatan memori
3200 MHz
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Tipe drive optikal *
DVD±RW
Sejumlah drive penyimpan terpasang
1
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express
NVMe
Yes
Grafik
Adaptor grafis diskrit *
No
Adaptor grafis pada papan induk *
Yes
Model adaptor grafis diskrit *
Tidak tersedia
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel UHD Graphics 770
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 1000, 100 Mbit/d
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Produsen pengontrol WLAN
Realtek
Model pengontrol WLAN
Realtek RTL8852BE
Tipe antena
2x2
Bluetooth
Yes
Versi bluetooth
5.3
Port & antarmuka
Jumlah soket USB 2.0 *
2
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Jumlah soket VGA (D-Sub)
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Jumlah DisplayPort
1
Soket LAN ethernet (RJ-45)
1
Port audio keluar
Yes
Port audio masuk
Yes
Soket mic/headphone Combo
Yes
Jumlah port serial
1
Slot ekspansi
Slot PCI Express x1 (Gen 3.x)
1
Slot PCI Express x16 (Gen 4.x)
1
Desain
Tipe sasis *
SFF
Nama warna
Jack black
Jumlah bay 3,5 inci
1
Warna produk *
Hitam
Tahun terbit
2025
Performa
Pemosisian pasar
Produktivitas terbukti
Chipset papan induk
Intel Q670
Chip audio
Realtek ALC3252
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Trusted Platform Module (TPM)
Yes
Jenis produk *
PC
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 10 Home
fitur spesial
Asisten Dukungan HP
Yes
Segmen HP
Bisnis
Daya
Penyuplai daya *
180 W
Tegangan masuk penyuplai daya
100 - 240 V
Frekuensi masuk penyuplai daya
50 - 60 Hz
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
TCO
Berat dan dimensi
Panjang *
270 mm
Lebar *
95 mm
Tinggi *
308 mm
Berat *
4,2 kg
Panjang kemasan
394 mm
Lebar kemasan
205 mm
Tinggi kemasan
499 mm
Berat kemasan
7,25 kg
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Layar
Tampilan disertakan *
No