location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4KY1PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415347411 show
Category:
Desktop PC with monitor.
Stasiun Kerja/Komputer Semua Dalam Satu Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 17:00:35
The date of the most recent change of the data-sheet in Icecat's system
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[1]

Adapted for today’s work

Set yourself up for success with powerful performance and enhanced video features—all-in-one design.

Remarkable tech

Get the latest technology at a great value with a powerful Intel processor.[2,4]

Sleek, professional design

Equipped with a three-sided micro-edge display, this slim, stylish All-in-One frees space on your desk.

Membantu melindungi masa depan kita bersama

The outer box packaging on this HP ProOne 240 AiO PC uses 100% sustainably sourced and recyclable materials.[9]

Layar
Diagonal layar *
60,5 cm (23.8")
Resolusi layar *
1920 x 1080 piksel
Layar sentuh *
No
Tipe HD *
Full HD
Kecerahan layar
250 cd/m2
Jenis panel
IPS
Ruang warna RGB
NTSC
Layar anti-silau
Yes
Warna tangga nada
72 persen
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 5
Generasi prosesor
Intel Core Ultra (Seri 1)
Model prosesor *
125U
Inti prosesor
12
Thread prosesor
14
Frekuensi pendorong prosesor
4,3 GHz
Core performa
2
Core yang efisien
8
Low Power Efficient-core
2
Frekuensi Max Turbo Core Performa
4,3 GHz
Frekuensi Max Turbo Core Efisien
3,6 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Frekuensi dasar core performa
1,3 GHz
Frekuensi dasar core yang efisien
0,8 GHz
Low Power Efficient-core Base Frequency
700 MHz
Cache prosesor
12 MB
Tipe cache Prosesor
Smart Cache
Daya dasar prosesor
15 W
Daya turbo maksimum
57 W
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Intel AI Boost
Dukungan ketersebaran
Yes
Dukungan efek Windows Studio
Yes
Framework software AI yang didukung oleh NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memori
Memori internal *
8 GB
Tipe memori internal
DDR4-SDRAM
Slot memori
2x SO-DIMM
Jenis slot memori
SO-DIMM
Tata letak memori (slot x ukuran)
1 x 8 GB
Kecepatan transfer data memori
3200 MT/detik
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Sejumlah drive penyimpan terpasang
1
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Grafik
Adaptor grafis diskrit *
No
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel Graphics
Grafik
Model adaptor grafis pada papan induk *
Intel Graphics
Audio
Pengeras suara terpasang *
Yes
Mikrofon terpasang
Yes
Chip audio
Realtek ALC3274
Kamera
Kamera internal *
Yes
Total megapiksel
5 MP
Jaringan
Wi-Fi *
Yes
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Tipe antena
1x1
Ethernet LAN *
Yes
Bluetooth *
Yes
Versi bluetooth
5.3
Port & antarmuka
Soket LAN ethernet (RJ-45)
1
Jumlah soket USB 2.0 *
2
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Soket mic/headphone Combo
Yes
Jumlah total konektor of SATA
1
Desain
Nama warna
Iron gray
Warna produk *
Putih
Tahun terbit
2024
Negara asal
Tiongkok, Singapura
Performa
Jenis produk *
PC All-in-One
Pemosisian pasar
Bisnis
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
JumpStart HP
Yes
Asisten Dukungan HP
Yes
Kamera depan HP
HP Webcam 5MP
Segmen HP
Bisnis
Daya
Daya adaptor AC
90 W
Frekuensi adaptor AC
50/60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Berat dan dimensi
Panjang (dengan penyangga)
540,6 mm
Lebar (dengan penyangga)
183,7 mm
Tinggi (dengan penyangga)
419 mm
Berat
5,37 kg
Panjang kemasan
641 mm
Lebar kemasan
277 mm
Tinggi kemasan
525 mm
Berat kemasan
8,5 kg
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Isi kemasan
Mouse disertakan
Yes
Konektivitas mouse
Berkabel
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Fitur lainnya
Tampilan disertakan
Yes
Country Distributor
United Kingdom 1 distributor(s)