location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9DD4PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415942265 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 23:51:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 800 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi PC Hitam 550 W
  • - Intel® Core™ i7 i7-14700 Inti prosesor: 20
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel UHD Graphics 770
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processors.[2]

Powering your creativity

Power through creative applications using discrete graphics.

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Quick and secure recovery to the latest image

Users can quickly and securely restore their machines to the latest image and IT can schedule reimaging for the entire fleet using only a network connection with optional HP Sure Recover.[3]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[5]

Exhilarating performance

Dynamic performance from the latest Intel processor[2], helps you quickly manage large projects.

Connect multiple displays

Keep up with all your workstreams with three native video port connections.

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[6]

Membantu melindungi masa depan kita bersama

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Generasi prosesor
Intel Core i7-14xxx
Model prosesor *
i7-14700
Inti prosesor
20
Thread prosesor
28
Frekuensi pendorong prosesor
5,4 GHz
Core performa
8
Core yang efisien
12
Frekuensi Max Turbo Core Performa
5,3 GHz
Frekuensi Max Turbo Core Efisien
4,2 GHz
Frekuensi dasar core performa
2,1 GHz
Frekuensi dasar core yang efisien
1,5 GHz
Cache prosesor
33 MB
Tipe cache Prosesor
L3
Daya dasar prosesor
65 W
Daya turbo maksimum
219 W
Memori
Memori internal *
32 GB
Memori internal maksimal *
128 GB
Tipe memori internal
DDR5-SDRAM
Tata letak memori (slot x ukuran)
2 x 16 GB
Slot memori
4x DIMM
Kecepatan memori
4800 MHz
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Sejumlah drive penyimpan terpasang
1
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express
NVMe
Yes
Grafik
Adaptor grafis diskrit *
Yes
Produsen GPU terpisah
NVIDIA
Adaptor grafis pada papan induk *
Yes
Model adaptor grafis diskrit *
NVIDIA GeForce RTX 4060
Memori adaptor grafik berlainan
8 GB
Tipe memori adaptor grafis diskrit
GDDR6
Jumlah adaptor grafis diskrit
1
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel UHD Graphics 770
Jaringan
Ethernet LAN *
No
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Produsen pengontrol WLAN
Realtek
Model pengontrol WLAN
Realtek RTL8852AE
Tipe antena
2x2
Bluetooth
Yes
Jaringan
Versi bluetooth
5.2
Port & antarmuka
Jumlah soket USB 2.0 *
3
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Jumlah port USB 3.2 Gen 2x2 Type-C
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Port audio keluar
Yes
Port audio masuk
Yes
Soket mic/headphone Combo
Yes
Slot ekspansi
Slot PCI Express x1 (Gen 3.x)
2
Slot PCI Express x16 (Gen 3.x)
1
Slot PCI Express x16 (Gen 4.x)
1
Desain
Tipe sasis *
Tower
Nama warna
Jack black
Jumlah bay 3,5 inci
2
Warna produk *
Hitam
Performa
Pemosisian pasar
Premi
Chipset papan induk
Intel Q670
Chip audio
Realtek ALC3252
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Trusted Platform Module (TPM)
Yes
Jenis produk *
PC
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Segmen HP
Bisnis
Daya
Penyuplai daya *
550 W
Tegangan masuk penyuplai daya
100 - 240 V
Frekuensi masuk penyuplai daya
50 - 60 Hz
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Berat dan dimensi
Panjang *
337 mm
Lebar *
308 mm
Tinggi *
155 mm
Berat *
6,15 kg
Panjang kemasan
287 mm
Lebar kemasan
400 mm
Tinggi kemasan
499 mm
Berat kemasan
8,87 kg
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Layar
Tampilan disertakan *
No