location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 280 G9 PCI Desktop PC Windows 11 Pro Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 280 G9 PCI Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ8J4AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701235071 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 00:53:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Tower 280 G9 PCI Desktop PC Windows 11 Pro Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produktivitas terbukti PC Hitam
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/d Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[1]

Pemrosesan yang ditingkatkan

Selesaikan urusan sehari-hari Anda dengan mudah menggunakan prosesor Intel[2], memori, drive, dan kartu grafis yang canggih.

Ekspansi untuk masa depan

Dua bay dan dua slot ketinggian penuh memberikan kemampuan ekspansi di masa mendatang.

Membantu menjaga keamanan data

Bantu lindungi investasi dan data Anda dengan TPM Diskrit, HP DriveLock[5], dan slot kunci keamanan fisik.[6]

Membantu melindungi masa depan kita bersama

Kotak luar HP Pro Tower 280 G9 92 persen berasal dari sumber yang berkelanjutan dan dapat didaur ulang.[8]

Prosesor
Generasi prosesor
Intel® Core™ i5 generasi ke-12
Memori
Slot memori
2x DIMM
media penyimpanan
Sejumlah drive penyimpan terpasang
1
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel UHD Graphics 770
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Teknologi pengkabelan
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Slot ekspansi
Slot PCI Express x1 (Gen 3.x)
1
Slot PCI Express x16 (Gen 4.x)
1
Slot PCI
1
Desain
Tipe sasis *
Tower
Nama warna
Jack black
Slot kunci kabel
Yes
Warna produk *
Hitam
Desain
Negara asal
Tiongkok
Performa
Pemosisian pasar
Produktivitas terbukti
Chip audio
Realtek ALC3867
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Trusted Platform Module (TPM)
Yes
Jenis produk *
PC
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Segmen HP
Bisnis
Operational conditions
Suhu pengoperasian (T-T)
0 - 40 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Berat dan dimensi
Panjang *
155 mm
Lebar *
303 mm
Tinggi *
337 mm
Berat *
4,7 kg
Panjang kemasan
287 mm
Lebar kemasan
400 mm
Tinggi kemasan
499 mm
Berat kemasan
8 kg
Isi kemasan
Dilengkapi keyboard
Yes
Country Distributor
United Kingdom 1 distributor(s)