location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Small Form Factor 400 G9 Desktop PC Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Small Form Factor 400 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0WH1PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828162700 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 23:51:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Small Form Factor 400 G9 Desktop PC Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produktivitas terbukti PC Hitam 240 W
  • - Intel® Core™ i7 i7-14700 Inti prosesor: 20
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/d Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Latest Intel multi-core processor

Configure your HP Pro SFF 400’s CPU for the perfect combination of power, snappy performance, and value. With the latest Intel processor and DDR5 memory, handle multiple work tasks smoothly and reliably.

BIOS management over the network

HP Sure Admin, a modern BIOS management tool, eliminates the need for a password or BIOS configuration utility in the OS by creating a digital signature that allows IT administrators to securely manage BIOS settings over a network.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.

Erase your drive

HP Secure Erase removes the contents of a hard drive for repurposing or reassignment.[5]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[7]

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft Endpoint Manager.[8]

Expansion bays and slots

HP Pro SFF 400 memiliki slot m.2 untuk WLAN dan satu untuk penyimpanan, satu slot PCIe x16, dan satu slot PCIe x1.

Connect up to 3 displays

Tingkatkan produktivitas dan selesaikan beberapa tugas sekaligus dengan port video yang mendukung hingga tiga layar.[3]

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[6]

Membantu melindungi masa depan kita bersama

A high-efficiency power supply and molded-pulp packaging9 help reduce the impact on the environment.[9]

Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Generasi prosesor
Intel Core i7-14xxx
Model prosesor *
i7-14700
Inti prosesor
20
Thread prosesor
28
Frekuensi pendorong prosesor
5,4 GHz
Core performa
8
Core yang efisien
12
Frekuensi Max Turbo Core Performa
5,3 GHz
Frekuensi Max Turbo Core Efisien
4,2 GHz
Frekuensi dasar core performa
2,1 GHz
Frekuensi dasar core yang efisien
1,5 GHz
Cache prosesor
33 MB
Tipe cache Prosesor
L3
Daya dasar prosesor
65 W
Daya turbo maksimum
219 W
Memori
Memori internal *
16 GB
Memori internal maksimal *
64 GB
Tipe memori internal
DDR5-SDRAM
Tata letak memori (slot x ukuran)
1 x 16 GB
Slot memori
2x DIMM
Kecepatan memori
4800 MHz
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Tipe drive optikal *
No
Sejumlah drive penyimpan terpasang
1
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express
NVMe
Yes
Grafik
Adaptor grafis diskrit *
No
Adaptor grafis pada papan induk *
Yes
Model adaptor grafis diskrit *
Tidak tersedia
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel® UHD Graphics
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Teknologi pengkabelan
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Produsen pengontrol WLAN
Realtek
Model pengontrol WLAN
Realtek RTL8852BE
Tipe antena
2x2
Bluetooth
Yes
Versi bluetooth
5.3
Port & antarmuka
Jumlah soket USB 2.0 *
2
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Jumlah soket VGA (D-Sub)
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Jumlah DisplayPort
1
Soket LAN ethernet (RJ-45)
1
Port audio keluar
Yes
Port audio masuk
Yes
Soket mic/headphone Combo
Yes
Jumlah port serial
1
Slot ekspansi
Slot PCI Express x1 (Gen 3.x)
1
Slot PCI Express x16 (Gen 4.x)
1
Desain
Tipe sasis *
SFF
Nama warna
Jack black
Jumlah bay 3,5 inci
1
Warna produk *
Hitam
Tahun terbit
2025
Performa
Pemosisian pasar
Produktivitas terbukti
Chipset papan induk
Intel Q670
Chip audio
Realtek ALC3252
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Trusted Platform Module (TPM)
Yes
Jenis produk *
PC
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Segmen HP
Bisnis
Daya
Penyuplai daya *
240 W
Tegangan masuk penyuplai daya
100 - 240 V
Frekuensi masuk penyuplai daya
50 - 60 Hz
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang *
270 mm
Lebar *
95 mm
Tinggi *
308 mm
Berat *
4,2 kg
Panjang kemasan
394 mm
Lebar kemasan
205 mm
Tinggi kemasan
499 mm
Berat kemasan
7,25 kg
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Layar
Tampilan disertakan *
No