location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 245 14 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245 14 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B17TSPT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828317353 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 16:18:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 245 14 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari Laptop Kulit kerang Perak
  • - AMD Ryzen™ 5 7530U 2 GHz Inti prosesor: 6
  • - 35,6 cm (14") HD 1366 x 768 piksel SVA 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 41 Wj 45 W
  • - Windows 11 Home
More>>>
Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP.[1]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[3]

Be your best virtual self

Sometimes in life, only a face-to-face conversation will do. Thanks to the HP HD camera with wide dynamic range (WDR), you always come off looking your best during virtual conferences in bright and low light conditions.

Cantik dan ringan

Laptop HP 245 mengikuti gaya kerja hybrid dengan desain tipis dan ringan serta rasio layar-ke-bodi 84%.[5]

Dibuat untuk bekerja dan siap untuk hiburan

Selesaikan proyek dengan prosesor AMD Ryzen™ yang tangguh[2], memori cepat, dan penyimpanan.

Terlihat dan terdengar dengan jelas

Efektif dalam berkolaborasi dengan kamera terintegrasi dan pengurangan kebisingan berbasis AI dengan mikrofon dual-array.

Desain
Nama warna
Turbo silver
Jenis produk *
Laptop
Warna produk *
Perak
Faktor bentuk *
Kulit kerang
Pemosisian pasar
Setiap hari
Tahun terbit
2024
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1366 x 768 piksel
Layar sentuh *
No
Tipe HD
HD
Jenis panel
SVA
Rasio aspek native
16:9
Layar anti-silau
Yes
Kecerahan layar
250 cd/m2
Ruang warna RGB
NTSC
Warna tangga nada
45 persen
Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 5
Generasi prosesor
AMD Ryzen 7000 Series
Model prosesor *
7530U
Inti prosesor
6
Thread prosesor
12
Frekuensi pendorong prosesor
4,5 GHz
Frekuensi prosesor *
2 GHz
Cache prosesor
16 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
8 GB
Tipe memori internal
DDR4-SDRAM
Kecepatan memori
3200 MHz
Faktor bentuk memori
SO-DIMM
Tata letak memori (slot x ukuran)
1 x 8 GB
Slot memori
2x SO-DIMM
Memori internal maksimal *
16 GB
Non-ECC
Yes
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express
NVMe
Yes
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
AMD
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
AMD Radeon Graphics
Model adaptor grafis pada papan induk *
AMD Radeon Graphics
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Audio
Mikrofon terpasang
Yes
Jumlah mikrofon
1
Kamera
Kamera depan
Yes
Tipe HD kamera depan
HD
Jaringan
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Produsen pengontrol WLAN
Realtek
Bluetooth
Yes
Versi bluetooth
5.3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4b
Soket mic/headphone Combo
Yes
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
No
Keyboard bergaya island
Yes
Keyboard ukuran penuh
Yes
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Tipe speaker HP
HP Dual Speakers
Adaptor Cerdas HP
Yes
Segmen HP
Bisnis
Baterai
Teknologi baterai
Lithium-Ion (Li-Ion)
Jumlah sel baterai
3
Kapasitas baterai *
41 Wj
Berat baterai
180 g
Daya
Daya adaptor AC
45 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
No
Daya pengisian yang dibutuhkan (min) *
0 W
Daya pengisian yang dibutuhkan (maks) *
0 W
Keamanan
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
324 mm
Lebar
215 mm
Tinggi
17,9 mm
Berat *
1,36 kg
Data pemaketan
Panjang kemasan
69 mm
Lebar kemasan
449 mm
Tinggi kemasan
305 mm