location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0334TU Copilot+ PC Intel Core Ultra 9 288V Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip 14-fh0334TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2CQ2PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828570185 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 07:11:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook Ultra Flip 14-fh0334TU Copilot+ PC Intel Core Ultra 9 288V Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 3K 32 GB LPDDR5x-SDRAM 2 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi Hibrida (2-in-1) Dapat diubah (Folder)
  • - Intel Core Ultra 9 288V Inti prosesor: 8
  • - Layar sentuh 35,6 cm (14") 3K 2880 x 1800 piksel OLED Lampu belakang LED 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 2 TB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 64 Wj 16,25 j 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Intel Core™ Ultra Processors
Intel Core™ Ultra Processors

Make the hard stuff easy with Intel Core™ Ultra processors. Accelerate AI experiences across hundreds of apps.[9]

Intel Arc™
Intel Arc™

Unleash your imagination with new Intel Arc™ graphics solutions, hardware, software, and services. All built to help you game, create, and stream—without limits.

2.8K OLED display
2.8K OLED display

2880 x 1800 resolution delivers stunning details and lifelike colors.

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Elevate your device's display protection with Corning Gorilla Glass 5. Experience enhanced durability, special strengthening methods, and lighter systems for a superior user experience.

Intel Evo™
Intel Evo™

The Intel Evo™ platform brings together the perfect combination of performance, responsiveness, battery life and stunning visuals in a new class of laptops. These designs are verified by Intel for an exceptional laptop experience, anywhere.[10]

Thoughtful design
Thoughtful design

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[11]

Thoughtful design
Thoughtful design

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[12]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[13]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[15]

Bluetooth 5.4 Wireless Card
Bluetooth 5.4 Wireless Card

Bluetooth 5.4 comes with two new features that together provide seamless connectivity.[16]

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

9MP IR AI camera
9MP IR AI camera

Experience stunning clarity and adaptive lighting with our advanced 9MP camera featuring AI ISP and HDR Auto Switch. Capture bright, clear images in any lighting condition.[17]

2 TB PCIe Gen4 NVMe™ Performance M.2 SSD
2 TB PCIe Gen4 NVMe™ Performance M.2 SSD

With high-speed data transfer, the 2 TB PCIe Gen4 NVMe Performance M.2 SSD offers lightning fast speed and efficient storage.[18]

DTS: X Ultra Technology
DTS: X Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[19]

Thunderbolt™ 4 with USB4™ Type-C
Thunderbolt™ 4 with USB4™ Type-C

The latest Thunderbolt™ solution lets you power your device or connect up to two 4K displays with a single cable and blazing 40Gbps signaling rate.

LPDDR5X RAM
LPDDR5X RAM

Experience speedy and responsive performance with the power efficient LPDDR5X memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Akselerasi kreativitas dengan kinerja yang didukung AI
Akselerasi kreativitas dengan kinerja yang didukung AI

Tingkatkan kreativitas dengan Prosesor Intel Core™ Ultra yang didukung AI[1] dan daya tahan baterai untuk sepanjang hari[2].

Lakukan lebih banyak hal dalam waktu yang lebih singkat dengan AI yang dipersonalisasi
Lakukan lebih banyak hal dalam waktu yang lebih singkat dengan AI yang dipersonalisasi

Optimalkan alur kerja dan tugas dengan mesin AI khusus dengan hingga 48 TOPS[3] dan kemampuan AI yang dipersonalisasi.

Nikmati koneksi yang mulus dan aman
Nikmati koneksi yang mulus dan aman

Terhubung sepenuhnya dengan kamera 9 MP berkemampuan AI, Windows Studio Effects[4], Wi-Fi 7[5], dan Poly Camera Pro.

Dirancang dengan mempertimbangkan kelestarian lingkungan
Dirancang dengan mempertimbangkan kelestarian lingkungan

Dirancang dengan logam dan plastik daur ulang[6] serta EPEAT Gold dengan Climate+[7].

Desain
Nama warna
Eclipse gray
Jenis produk *
Hibrida (2-in-1)
Faktor bentuk *
Dapat diubah (Folder)
Pemosisian pasar
Premi
Tahun terbit
2025
Negara asal
Tiongkok
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
2880 x 1800 piksel
Layar sentuh *
Yes
Tipe HD
3K
Jenis panel
OLED
Lampu belakang LED
Yes
Rasio aspek native
16:10
Layar anti-silau
Yes
Tipe kaca layar
Kaca Ujung ke Ujung
Kecerahan layar
400 cd/m2
Diagonal layar (metrik)
35,6 cm
Ruang warna RGB
DCI-P3
Warna tangga nada
100 persen
Tingkat refresh maksimal
120 Hz
Mendukung HDR
Yes
Teknologi High Dynamic Range (HDR)
High Dynamic Range (HDR) 500
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 9
Generasi prosesor
Intel Core Ultra (Series 2)
Model prosesor *
288V
Inti prosesor
8
Thread prosesor
8
Frekuensi pendorong prosesor
5,1 GHz
Core performa
4
Low Power Efficient-core
4
Frekuensi Max Turbo Core Performa
5,1 GHz
Low Power Efficient-core Max Turbo Frequency
3,7 GHz
Frekuensi dasar core performa
3,3 GHz
Low Power Efficient-core Base Frequency
3300 MHz
Cache prosesor
12 MB
Tipe cache Prosesor
L3
Daya dasar prosesor
30 W
Daya turbo maksimum
37 W
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Intel AI Boost
Dukungan ketersebaran
Yes
Dukungan efek Windows Studio
Yes
Framework software AI yang didukung oleh NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total kinerja prosesor hingga
120 TOPs
Performa NPU hingga
48 TOPs
Performa GPU mencapai
67 TOPs
Memori
Memori internal *
32 GB
Tipe memori internal
LPDDR5x-SDRAM
Kecepatan memori
8533 MHz
Faktor bentuk memori
Di kendaraan
Tata letak memori (slot x ukuran)
Not available
Memori internal maksimal *
32 GB
Kecepatan transfer data memori
8533 MT/detik
media penyimpanan
Total kapasitas penyimpanan *
2 TB
Media penyimpanan *
SSD
Kapasitas SSD total
2 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
2 TB
Antarmuka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
Intel Arc Graphics
Model adaptor grafis pada papan induk *
Intel Arc Graphics
Audio
Sistem audio
DTS:X Ultra
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
4
Daya pengeras suara
2 W
Mikrofon terpasang
Yes
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi kamera depan (angka)
9 MP
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 7 (802.11be)
Standar Wi-Fi
Wi-Fi 7 (802.11be)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Model pengontrol WLAN
Intel Wi-Fi 7 BE201
Produsen pengontrol WLAN
Intel
Bluetooth
Yes
Versi bluetooth
5.4
Port & antarmuka
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2)
1
Jumlah port Thunderbolt 4
2
Thunderbolt 4 Intel®
Yes
Soket mic/headphone Combo
Yes
Mode Bergilir DisplayPort USB Tipe C
Yes
Tidur-dan-Isi USB
Yes
Performa
Chipset papan induk
Intel® SoC
Akselerometer
Yes
Giroskop
Yes
Sensor suhu
Yes
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
No
Lampu latar keyboard
Yes
Keyboard ukuran penuh
Yes
Nama warna keyboard
Darker eclipse gray
Perangkat lunak
Copilot+ PC
Yes
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Audio Boost HP
Yes
Tipe speaker HP
HP Dual Speakers
Segmen HP
Rumah
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
6
Kapasitas baterai *
64 Wj
Daya tahan baterai (maks)
16,25 j
Waktu pemutaran video berlanjut
20,5 j
Isi ulang cepat
Yes
Waktu pengisian daya cepat (50%)
45 men
Daya
Daya adaptor AC
65 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
Yes
Penghantar Daya USB
Yes
Keamanan
Pembaca sidik jari
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
313,7 mm
Lebar
216,2 mm
Tinggi
14,9 mm
Berat *
1,34 kg
Data pemaketan
Panjang kemasan
80 mm
Lebar kemasan
380 mm
Tinggi kemasan
280 mm
Berat kemasan
2,5 kg
Isi kemasan
Adaptor AC disertakan *
Yes
Pena stilus
Yes