location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-em0320AU AMD Ryzen™ 3 7320U Laptop 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-em0320AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD0X9PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990874838 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 03:14:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 14-em0320AU AMD Ryzen™ 3 7320U Laptop 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari Laptop Kulit kerang Perak
  • - AMD Ryzen™ 3 7320U 2,4 GHz Inti prosesor: 4
  • - 35,6 cm (14") Full HD 1920 x 1080 piksel 16:9
  • - 8 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - AMD Radeon 610M
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 41 Wj 11,25 j 45 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[7]

AMD Ryzen™ 3 Processor
AMD Ryzen™ 3 Processor

A revolution in processor technology, this newly designed, ultra-efficient architecture delivers 4 cores, 4 thread performance to power through even the most processor intensive tasks.[1]

AMD Radeon™ graphics
AMD Radeon™ graphics

Whether it’s games or movies, experience high performance for all your entertainment.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

Full HD display
Full HD display

Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[9]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[10]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[11]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[12]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[13]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[14]

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

HP True Vision FHD
HP True Vision FHD

Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[15]

Performa yang mendukung sepanjang hari
Performa yang mendukung sepanjang hari

Hadapi hari dengan Prosesor AMD yang andal[1], masa pakai baterai & HP Fast Charge, serta koneksi nirkabel yang cepat.

Gambar sejernih kristal dan hidup
Gambar sejernih kristal dan hidup

Semua konten Anda tampak keren berkat desain ramping, tampilan yang hidup, dan rasio layar-ke-bodi 84%[4].

Dibuat secara andal dengan bahan daur ulang
Dibuat secara andal dengan bahan daur ulang

PC Laptop HP 14" mengandung plastik daur ulang[5] dan sudah Terdaftar EPEAT Gold[6] dan Tersertifikasi ENERGY STAR.

Desain
Nama warna
Natural silver
Jenis produk *
Laptop
Warna produk *
Perak
Faktor bentuk *
Kulit kerang
Pemosisian pasar
Setiap hari
Tahun terbit
2025
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1920 x 1080 piksel
Layar sentuh *
No
Tipe HD
Full HD
Rasio aspek native
16:9
Layar anti-silau
Yes
Kecerahan layar
250 cd/m2
Ruang warna RGB
NTSC
Warna tangga nada
45 persen
Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 3
Generasi prosesor
AMD Ryzen 7000 Series
Model prosesor *
7320U
Inti prosesor
4
Thread prosesor
8
Frekuensi pendorong prosesor
4,1 GHz
Frekuensi prosesor *
2,4 GHz
Cache prosesor
4 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
8 GB
Tipe memori internal
LPDDR5-SDRAM
Kecepatan memori
6400 MHz
Faktor bentuk memori
Di kendaraan
Memori internal maksimal *
8 GB
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
AMD
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
AMD Radeon
Model adaptor grafis pada papan induk *
AMD Radeon 610M
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Mikrofon terpasang
Yes
Kamera
Kamera depan
Yes
Tipe HD kamera depan
Full HD
Jaringan
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Jaringan
Produsen pengontrol WLAN
Realtek
Bluetooth
Yes
Versi bluetooth
5.4
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4b
Soket mic/headphone Combo
Yes
Performa
Chipset papan induk
AMD SoC
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
No
Lampu latar keyboard
Yes
Keyboard bergaya island
Yes
Keyboard ukuran penuh
Yes
Nama warna keyboard
soft grey
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Tipe speaker HP
HP Dual Speakers
Adaptor Cerdas HP
Yes
Imagepad HP
Yes
Kamera depan HP
HP TrueVision FHD
Segmen HP
Rumah
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
41 Wj
Daya tahan baterai (maks)
11,25 j
Waktu pemutaran video berlanjut
11,5 j
Isi ulang cepat
Yes
Waktu pengisian daya cepat (50%)
45 men
Daya
Daya adaptor AC
45 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
No
Keamanan
Trusted Platform Module (TPM)
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
323,7 mm
Lebar
215 mm
Tinggi (depan)
1,79 cm
Tinggi (belakang)
3,25 cm
Berat *
1,4 kg
Data pemaketan
Panjang kemasan
69 mm
Lebar kemasan
483 mm
Tinggi kemasan
305 mm
Berat kemasan
2 kg
Fitur lainnya
Jumlah pengeras suara
2
Country Distributor
United Kingdom 1 distributor(s)