location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 14-fk0777AU Copilot+ PC AMD Ryzen AI 7 350 Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X FlipNGAI
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 14-fk0777AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM7R6PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251282607 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 03:12:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook X FlipNGAI 14-fk0777AU Copilot+ PC AMD Ryzen AI 7 350 Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi Hibrida (2-in-1) Dapat diubah (Folder) Perak
  • - AMD Ryzen AI 7 350 2 GHz Inti prosesor: 8
  • - Layar sentuh 35,6 cm (14") 2K 1920 x 1200 piksel IPS 16:10
  • - 16 GB LPDDR5x-SDRAM 7500 MHz
  • - 1 TB SSD
  • - AMD Radeon 860M
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polimer Lithium (LiPo) 59 Wj 14,25 j 65 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics
AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics

Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[5]

Integrated AMD Radeon™ 800M graphics
Integrated AMD Radeon™ 800M graphics

AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[6]

Utilizing recycled metals
Utilizing recycled metals

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Because little things make a big difference, this product includes a percentage of recycled metals in the design.[7]

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[8]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[9]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[10]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[11]

Effortlessly connected
Effortlessly connected

Enjoy a smooth wireless experience with a Wi-Fi 6E (2x2) and Bluetooth 5.3 combo.[12]

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[13]

1TB PCIe Gen4 NVMe™ M.2 SSD
1TB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[14]

DTS: X Ultra Technology
DTS: X Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible.[15]

Poly Studio Audio

HP + Poly together will continuously accelerate innovation across our hybrid solutions, including AI-generated technology. With pitch perfect audio, you'll get the best experience to collaborate anywhere with audio tuned by Poly Studio.

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-C + Display + 40Gbps signaling rate
USB Type-C + Display + 40Gbps signaling rate

Power your device or connect an external display with a blazing 40Gbps signaling data rate from one impressive USB-C port. And it's reversible, so you never have to worry about plugging in upside down.[16]

Ketenangan pikiran dengan kecanggihan AI
Ketenangan pikiran dengan kecanggihan AI

Berkreasi tanpa ragu melalui kecanggihan prosesor AMD Ryzen™ AI 300 series dengan NPU hingga 50 TOPS[1].

Berkreasi dalam 4 mode serbaguna
Berkreasi dalam 4 mode serbaguna

Berkreasi dalam 4 mode serbaguna - clamshell, tent, tablet, atau mode reverse.

Terhubung saat bepergian
Terhubung saat bepergian

Terhubung saat bepergian dengan Wi-Fi dan streaming dengan lancar menggunakan fitur peredam bising AI dan Poly Camera Pro.

Dibuat demi hari esok yang lebih baik
Dibuat demi hari esok yang lebih baik

PC NGAI HP OmniBook X Flip 14 dirancang dengan logam daur ulang[3] dan plastik daur ulang bekas konsumen[4].

Desain
Nama warna
Meteor silver
Jenis produk *
Hibrida (2-in-1)
Warna produk *
Perak
Faktor bentuk *
Dapat diubah (Folder)
Pemosisian pasar
Premi
Tahun terbit
2025
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
Yes
Tipe HD
2K
Jenis panel
IPS
Rasio aspek native
16:10
Layar anti-silau
Yes
Tipe kaca layar
Kaca Ujung ke Ujung
Kecerahan layar
400 cd/m2
Diagonal layar (metrik)
35,6 cm
Ruang warna RGB
sRGB
Warna tangga nada
62,5 persen
Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen AI 7
Generasi prosesor
AMD Ryzen AI 300 Series
Model prosesor *
350
Inti prosesor
8
Thread prosesor
16
Frekuensi pendorong prosesor
5 GHz
Frekuensi prosesor *
2 GHz
Cache prosesor
16 MB
Tipe cache Prosesor
L3
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
AMD Ryzen AI
Total kinerja prosesor hingga
66 TOPs
Performa NPU hingga
50 TOPs
Memori
Memori internal *
16 GB
Tipe memori internal
LPDDR5x-SDRAM
Kecepatan memori
7500 MHz
Faktor bentuk memori
Di kendaraan
Tata letak memori (slot x ukuran)
Not available
Memori internal maksimal *
16 GB
Kecepatan transfer data memori
7500 MT/detik
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
AMD
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
AMD Radeon
Model adaptor grafis pada papan induk *
AMD Radeon 860M
Audio
Sistem audio
DTS:X Ultra
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Daya pengeras suara
2 W
Mikrofon terpasang
Yes
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi kamera depan (angka)
5 MP
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 6E (802.11ax)
Standar Wi-Fi
Wi-Fi 6E (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Model pengontrol WLAN
MediaTek MT7922
Produsen pengontrol WLAN
MediaTek
Bluetooth
Yes
Versi bluetooth
5.3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2)
2
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2)
1
Jumlah port HDMI *
1
Versi HDMI
2.1
Soket mic/headphone Combo
Yes
Mode Bergilir DisplayPort USB Tipe C
Yes
Tidur-dan-Isi USB
Yes
Performa
Chipset papan induk
AMD SoC
Akselerometer
Yes
Giroskop
Yes
Sensor suhu
Yes
Keyboard
Alat penunjuk
Touchpad
Tombol angka *
No
Lampu latar keyboard
Yes
Keyboard ukuran penuh
Yes
Nama warna keyboard
Soft gray
Perangkat lunak
Copilot+ PC
Yes
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Audio Boost HP
Yes
Tipe speaker HP
HP Dual Speakers
Imagepad HP
Yes
Kamera depan HP
HP Privacy 5MP IR
Segmen HP
Rumah
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
59 Wj
Daya tahan baterai (maks)
14,25 j
Waktu pemutaran video berlanjut
19,5 j
Isi ulang cepat
Yes
Waktu pengisian daya cepat (50%)
30 men
Daya
Daya adaptor AC
65 W
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Port pengisian daya USB Type-C *
Yes
Penghantar Daya USB
Yes
Keamanan
Trusted Platform Module (TPM)
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
313 mm
Lebar
218,5 mm
Tinggi
14,6 mm
Berat *
1,39 kg
Data pemaketan
Panjang kemasan
80 mm
Lebar kemasan
380 mm
Tinggi kemasan
280 mm
Berat kemasan
2,44 kg
Isi kemasan
Adaptor AC disertakan *
Yes
Pena stilus
Yes