location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8 Flip G1i 13 inch Notebook AI PC Wolf Pro Security Edition Intel Core Ultra 7 255U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8 Flip G1i 13 inch Notebook AI PC Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C35VMPT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485468006 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 03:19:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 8 Flip G1i 13 inch Notebook AI PC Wolf Pro Security Edition Intel Core Ultra 7 255U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh WUXGA 32 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi Hibrida (2-in-1)
  • - Intel Core Ultra 7 255U Inti prosesor: 12
  • - Layar sentuh 33,8 cm (13.3") WUXGA 1920 x 1200 piksel IPS
  • - 32 GB LPDDR5x-SDRAM 7500 MHz
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 62 Wj
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[5]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[6]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[7]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

Protect identities with HP Multi-Factor Authenticate Gen3

Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[10]

HP Recommends Windows 11 Pro

Summarize and get relevant content recommendations with Microsoft Copilot.[8]

Intel powers PCs enhanced by AI

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an 11 TOPS NPU.[2,3]

Long battery life

Get more done in between charges with battery life that is enhanced by AI.[3]

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[4]

Desain
Nama warna
Glacier silver
Jenis produk *
Hibrida (2-in-1)
Pemosisian pasar
Premi
Nama merek asli
HP
Layar
Diagonal layar *
33,8 cm (13.3")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
Yes
Tipe HD
WUXGA
Jenis panel
IPS
Kecerahan layar
400 cd/m2
Diagonal layar (metrik)
33,8 cm
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 7
Model prosesor *
255U
Inti prosesor
12
Thread prosesor
14
Frekuensi pendorong prosesor
5,2 GHz
Cache prosesor
12 MB
Tipe cache Prosesor
L3
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Intel AI Boost
Memori
Memori internal *
32 GB
Tipe memori internal
LPDDR5x-SDRAM
Kecepatan memori
7500 MHz
Faktor bentuk memori
Di kendaraan
Tata letak memori (slot x ukuran)
Not available
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Model adaptor grafis pada papan induk *
Intel Graphics
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi Kamera Depan
1280 x 720 piksel
Tipe HD kamera depan
HD
Kamera
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 7 (802.11be)
Tipe antena
2x2
Model pengontrol WLAN
Intel Wi-Fi 7 BE201
Produsen pengontrol WLAN
Intel
Bluetooth
Yes
Versi bluetooth
5.4
Performa
Akselerometer
Yes
Giroskop
Yes
Sensor ruangan
Yes
Keyboard
Lampu latar keyboard
Yes
Keyboard tahan tumpahan cairan
Yes
Model perangkat input
HP Premium Keyboard
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Kecerdasan Buatan HP
AI PC
Segmen HP
Bisnis
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
62 Wj
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Keamanan
Pembaca sidik jari
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Sertifikat
Sertifikat kepatuhan
CE, GS mark, RoHS, VCCI
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR, TCO
Berat dan dimensi
Panjang
301,8 mm
Lebar
216,1 mm
Tinggi (depan)
1,18 cm
Tinggi (belakang)
1,54 cm
Isi kemasan
Pena stilus
Yes