location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4 G1q 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition Copilot+ PC Qualcomm Snapdragon X1-26-100 Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4 G1q 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C35Y6PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485468525 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 10:06:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 4 G1q 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition Copilot+ PC Qualcomm Snapdragon X1-26-100 Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari Laptop Kulit kerang
  • - Qualcomm Snapdragon X1-26-100 Inti prosesor: 8
  • - 35,6 cm (14") WUXGA 1920 x 1200 piksel IPS
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - Qualcomm Adreno GPU
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 56 Wj
  • - Windows 11 Home
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Lightning speeds

An ultra power-efficient Snapdragon™ X Platform (8 core) provides lightning-fast speed and optimal battery life with a Hexagon™ NPU and Adreno™ GPU.[5]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[6]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[10]

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[8]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[12]

Get to work fast!

Get going fast with Connected Modern Standby and wake your PC from the fingerprint sensor.

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[1,11]

Snapdragon™ X Platform

Unlock the lightning-fast speeds for all your productivity needs with the Snapdragon™ X Platform.[2]

Battery that outlasts the workday

Get more done with battery life[4] that outlasts the workday and is efficiently managed by next-gen AI.

Work without worry

Safeguard your PC from a variety of cyberthreats with HP Sure Click[9] and HP Sure Sense.[10]

Desain
Nama warna
Pike silver
Jenis produk *
Laptop
Faktor bentuk *
Kulit kerang
Pemosisian pasar
Setiap hari
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
No
Tipe HD
WUXGA
Jenis panel
IPS
Kecerahan layar
300 cd/m2
Diagonal layar (metrik)
35,6 cm
Prosesor
Produsen prosesor *
Qualcomm
Keluarga prosesor *
Qualcomm Snapdragon
Model prosesor *
X1-26-100
Inti prosesor
8
Thread prosesor
8
Frekuensi pendorong prosesor
2,7 GHz
Cache prosesor
6 MB
Tipe cache Prosesor
L3
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Qualcomm Hexagon
Performa NPU hingga
45 TOPs
Memori
Memori internal *
16 GB
Tipe memori internal
LPDDR5x-SDRAM
Kecepatan memori
8533 MHz
Faktor bentuk memori
Di kendaraan
Tata letak memori (slot x ukuran)
Not available
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Qualcomm
Model adaptor grafis pada papan induk *
Qualcomm Adreno GPU
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Kamera
Resolusi kamera depan (angka)
5 MP
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 7 (802.11be)
Tipe antena
2x2
Model pengontrol WLAN
Qualcomm FastConnect 7800
Produsen pengontrol WLAN
Qualcomm
Bluetooth
Yes
Versi bluetooth
5.4
Performa
Sensor ruangan
Yes
Keyboard
Lampu latar keyboard
Yes
Keyboard tahan tumpahan cairan
Yes
Perangkat lunak
Copilot+ PC
Yes
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
Segmen HP
Bisnis
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
56 Wj
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Keamanan
Pembaca sidik jari
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Sertifikat
Sertifikat kepatuhan
CE, RoHS, VCCI
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
TCO
Berat dan dimensi
Panjang
318,6 mm
Lebar
224,3 mm
Tinggi (depan)
1,09 cm
Tinggi (belakang)
1,7 cm
Fitur lainnya
Kontroler LAN
Realtek RTL8111HSH-CG