location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Desktop PC Intel Core Ultra 7 155U 60,5 cm (23.8") 1920 x 1280 piksel PC All-in-One 16 GB DDR5-SDRAM Windows 11 Home Wi-Fi 6 (802.11ax)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C38Y1PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485487830 show
Category:
Desktop PC with monitor.
Stasiun Kerja/Komputer Semua Dalam Satu Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 02:47:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 240 G10 Desktop PC Intel Core Ultra 7 155U 60,5 cm (23.8") 1920 x 1280 piksel PC All-in-One 16 GB DDR5-SDRAM Windows 11 Home Wi-Fi 6 (802.11ax)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari PC All-in-One
  • - Intel Core Ultra 7 155U Inti prosesor: 12
  • - 60,5 cm (23.8") Full HD 1920 x 1280 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP.[1]

Latest Intel multi-core processor

Configure your CPU for the perfect combination of future-ready power, performance, and value. Up to an Intel Core™ Ultra 7 processor handles multiple work tasks smoothly and reliably. Ready for current and future AI with an optional NPU.[4]

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth helps reduce cord clutter.

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[6]

Adapted for today’s work

Set yourself up for success with powerful performance and enhanced video features—all-in-one design.

Remarkable tech

Get the latest technology at a great value with a powerful Intel processor.[2,4]

Sleek, professional design

Equipped with a three-sided micro-edge display, this slim, stylish All-in-One frees space on your desk.

Membantu melindungi masa depan kita bersama

The outer box packaging on this HP ProOne 240 AiO PC uses 100% sustainably sourced and recyclable materials.[9]

Layar
Diagonal layar *
60,5 cm (23.8")
Resolusi layar *
1920 x 1280 piksel
Tipe HD *
Full HD
Kecerahan layar
250 cd/m2
Jenis panel
IPS
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 7
Model prosesor *
155U
Inti prosesor
12
Thread prosesor
14
Frekuensi pendorong prosesor
4,8 GHz
Cache prosesor
12 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Jenis slot memori
SO-DIMM
Kecepatan memori
5600 MHz
Tata letak memori (slot x ukuran)
1 x 16 GB
Faktor bentuk memori
DIMM/SO-DIMM
media penyimpanan
Sejumlah drive penyimpan terpasang
1
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel® UHD Graphics
Audio
Mikrofon terpasang
Yes
Chip audio
Realtek ALC3274
Kamera
Total megapiksel
5 MP
Kamera privasi
Yes
Jaringan
Wi-Fi *
Yes
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Produsen pengontrol WLAN
Realtek
Jaringan
Model pengontrol WLAN
Realtek RTL8852BE
Tipe antena
2x2
Bluetooth *
Yes
Versi bluetooth
5.3
Port & antarmuka
Jumlah soket USB 2.0 *
2
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Jumlah total konektor of SATA
1
Desain
Nama warna
Iron gray
Performa
Jenis produk *
PC All-in-One
Pemosisian pasar
Setiap hari
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Home
fitur spesial
JumpStart HP
Yes
Asisten Dukungan HP
Yes
Segmen HP
Bisnis
Berat dan dimensi
Berat
5,37 kg
Panjang kemasan
641 mm
Lebar kemasan
277 mm
Tinggi kemasan
525 mm
Berat kemasan
8,5 kg
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Fitur lainnya
Tipe sasis
All-in-One
Tampilan disertakan
Yes