location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4 G1iR 14 inch Notebook PC Intel Core 5 120U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4 G1iR 14 inch Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3US0AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485606040 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 03:20:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 4 G1iR 14 inch Notebook PC Intel Core 5 120U Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Setiap hari Laptop Kulit kerang
  • - Intel Core 5 120U Inti prosesor: 10
  • - 35,6 cm (14") WUXGA 1920 x 1200 piksel IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
  • - Polimer Lithium (LiPo) 48 Wj
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[6]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[9]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[10]

Get to work fast!

Get going fast with Connected Modern Standby and wake your PC from the fingerprint sensor.

Powerful performance features

Easily manage tasks with an Intel Core™ CPU[2,3] and upgradeable storage and memory.

Hybrid productivity unleashed

Enhance productivity working from home or in the office with the 16:10 aspect ratio[4] on a 14-inch display.

Enterprise-level security

Safeguard your business with next-gen antivirus—multi-layered endpoint security protection from bad actors.[5]

Membantu melindungi masa depan kita bersama

This HP ProBook 4 G1iR Notebook PC uses 100% HP paper-based packaging from recycled or certified sustainable sources.[7]

Desain
Nama warna
Pike silver
Jenis produk *
Laptop
Faktor bentuk *
Kulit kerang
Pemosisian pasar
Setiap hari
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
No
Tipe HD
WUXGA
Jenis panel
IPS
Kecerahan layar
300 cd/m2
Diagonal layar (metrik)
35,6 cm
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core 5
Model prosesor *
120U
Inti prosesor
10
Thread prosesor
12
Frekuensi pendorong prosesor
5 GHz
Cache prosesor
12 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Kecepatan memori
5600 MHz
Faktor bentuk memori
SO-DIMM
Tata letak memori (slot x ukuran)
1 x 16 GB
Slot memori
2x SO-DIMM
Non-ECC
Yes
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Model adaptor grafis pada papan induk *
Intel Graphics
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
2
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi Kamera Depan
1920 x 1080 piksel
Tipe HD kamera depan
Full HD
Jaringan
Standar Wi-Fi *
Wi-Fi 6E (802.11ax)
Tipe antena
2x2
Model pengontrol WLAN
Intel Wi-Fi 6E AX211
Produsen pengontrol WLAN
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Versi bluetooth
5.3
Performa
Sensor ruangan
Yes
Keyboard
Keyboard tahan tumpahan cairan
Yes
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Segmen HP
Bisnis
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
48 Wj
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Keamanan
Pembaca sidik jari
Yes
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Sertifikat
Sertifikat kepatuhan
CE, CECP, GS mark, RoHS, VCCI
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
TCO
Berat dan dimensi
Panjang
318,6 mm
Lebar
224,3 mm
Tinggi (depan)
1,09 cm
Tinggi (belakang)
1,7 cm