location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 4 Tower G1i Desktop AI PC Wolf Pro Security Edition Intel Core Ultra 7 265 16 GB DDR5-SDRAM Intel Arc A380 Windows 11 Pro Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 4 Tower G1i Desktop AI PC Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C44GMPT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485696522 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 16:45:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 4 Tower G1i Desktop AI PC Wolf Pro Security Edition Intel Core Ultra 7 265 16 GB DDR5-SDRAM Intel Arc A380 Windows 11 Pro Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produktivitas terbukti PC Hitam
  • - Intel Core Ultra 7 265 Inti prosesor: 20
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel Arc A380 6 GB Intel Graphics
  • - Ethernet LAN 10,100,1000 Mbit/d Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[4]

Powering your creativity

Power through creative applications using discrete graphics.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[8]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[9]

Tools for smooth performance

Deliver performance and elevate efficiency with an Intel Core™ Ultra CPU[2] and 13 TOPS NPU.[3]

Modular options for growth

Improve performance with flexible storage and memory options and expand functionality with multiple USB ports.

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[5]

Membantu melindungi masa depan kita bersama

This HP ProDesk 4 Tower G1i uses 100% HP paper-based packaging from recycled or certified sustainable sources.[6]

Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 7
Model prosesor *
265
Inti prosesor
20
Thread prosesor
20
Frekuensi pendorong prosesor
5,3 GHz
Cache prosesor
30 MB
Tipe cache Prosesor
L3
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Intel AI Boost
Performa NPU hingga
13 TOPs
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Tata letak memori (slot x ukuran)
1 x 16 GB
Slot memori
4x DIMM
Kecepatan memori
5600 MHz
media penyimpanan
Sejumlah drive penyimpan terpasang
1
Grafik
Adaptor grafis diskrit *
Yes
Produsen GPU terpisah
Intel
Adaptor grafis pada papan induk *
Yes
Model adaptor grafis diskrit *
Intel Arc A380
Memori adaptor grafik berlainan
6 GB
Tipe memori adaptor grafis diskrit
GDDR6
Jumlah adaptor grafis diskrit
1
Produsen GPU on-board
Intel
Model adaptor grafis pada papan induk *
Intel Graphics
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Teknologi pengkabelan
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 6E (802.11ax)
Jaringan
Produsen pengontrol WLAN
Intel
Model pengontrol WLAN
Intel Wi-Fi 6E AX211
Tipe antena
2x2
Bluetooth
Yes
Versi bluetooth
5.3
Desain
Tipe sasis *
Tower
Nama warna
Jack black
Jumlah bay 3,5 inci
2
Warna produk *
Hitam
Performa
Pemosisian pasar
Produktivitas terbukti
Chipset papan induk
Intel Q870
Chip audio
Realtek ALC3252
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Jenis produk *
PC
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Kecerdasan Buatan HP
AI PC
Segmen HP
Bisnis
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang *
337 mm
Lebar *
308 mm
Tinggi *
155 mm
Berat *
5,58 kg
Panjang kemasan
287 mm
Lebar kemasan
400 mm
Tinggi kemasan
499 mm
Berat kemasan
8,09 kg
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel