location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook X G1i 14 inch Notebook Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Laptop 35,6 cm (14") Layar sentuh WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Biru

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook X
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook X G1i 14 inch Notebook Next Gen AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C46BDAT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485706276 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 08:46:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook X G1i 14 inch Notebook Next Gen AI PC Copilot+ PC Intel Core Ultra 7 258V Laptop 35,6 cm (14") Layar sentuh WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Biru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi Laptop Dapat diubah (Folder) Biru
  • - Intel Core Ultra 7 258V Inti prosesor: 8
  • - Layar sentuh 35,6 cm (14") WUXGA 1920 x 1200 piksel IPS Lampu belakang LED
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 56 Wj
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]

Intel powers next Gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing and allow for advanced content creation.[7]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[8]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[12]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[13]

Explore new things and find answers

Seamlessly explore new things and find answers to anything you need, leveraging web content. Feel free to Discover for information, advice, creative ideas, or just conversation.[14]

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[15]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[16]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[10]

Intel powers next-gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an NPU. [2,3]

Long battery life

Get more done in between charges with battery life that is efficiently managed by next-gen AI.[3]

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[11]

Desain
Jenis produk *
Laptop
Warna produk *
Biru
Faktor bentuk *
Dapat diubah (Folder)
Pemosisian pasar
Premi
Tahun terbit
2025
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
1920 x 1200 piksel
Layar sentuh *
Yes
Tipe HD
WUXGA
Jenis panel
IPS
Lampu belakang LED
Yes
Kecerahan layar
500 cd/m2
Diagonal layar (metrik)
35,6 cm
Ruang warna RGB
sRGB
Warna tangga nada
100 persen
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 7
Generasi prosesor
Intel Core Ultra (Series 2)
Model prosesor *
258V
Inti prosesor
8
Thread prosesor
8
Frekuensi pendorong prosesor
4,8 GHz
Core performa
4
Low Power Efficient-core
4
Frekuensi Max Turbo Core Performa
4,8 GHz
Low Power Efficient-core Max Turbo Frequency
3,7 GHz
Frekuensi dasar core performa
2,2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Cache prosesor
12 MB
Tipe cache Prosesor
Smart Cache
Daya dasar prosesor
17 W
Daya turbo maksimum
37 W
Unit prosesor neuron (NPU)
Unit prosesor neuron (NPU)
Intel AI Boost
Dukungan ketersebaran
Yes
Dukungan efek Windows Studio
Yes
Framework software AI yang didukung oleh NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total kinerja prosesor hingga
115 TOPs
Performa NPU hingga
47 TOPs
Performa GPU mencapai
64 TOPs
Memori
Memori internal *
32 GB
Tipe memori internal
LPDDR5x-SDRAM
Kecepatan memori
8533 MHz
Faktor bentuk memori
Di kendaraan
Tata letak memori (slot x ukuran)
Not available
Memori internal maksimal *
32 GB
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express
NVMe
Yes
Tipe drive optikal *
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
Intel Arc Graphics
Model adaptor grafis pada papan induk *
Intel Arc Graphics 140V
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
4
Mikrofon terpasang
Yes
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi kamera depan (angka)
5 MP
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 7 (802.11be)
Standar Wi-Fi
Wi-Fi 7 (802.11be)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Model pengontrol WLAN
Intel Wi-Fi 7 BE201
Produsen pengontrol WLAN
Intel
Bluetooth
Yes
Versi bluetooth
5.4
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2)
1
Jumlah port HDMI *
1
Versi HDMI
2.1
Jumlah port Thunderbolt 4
2
Soket mic/headphone Combo
Yes
Mode Bergilir DisplayPort USB Tipe C
Yes
Tidur-dan-Isi USB
Yes
Port Tidur-dan-Isi USB
2
Performa
Giroskop
Yes
Sensor ruangan
Yes
Keyboard
Tombol angka *
No
Lampu latar keyboard
Yes
Keyboard tahan tumpahan cairan
Yes
Keyboard ukuran penuh
Yes
Model perangkat input
HP Premium Keyboard
Kunci kopilot
Yes
Perangkat lunak
Microsoft Copilot
Yes
Copilot+ PC
Yes
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Tipe speaker HP
Quad Speaker HP
Kamera depan HP
HP Webcam 5MP
Segmen HP
Bisnis
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
3
Kapasitas baterai *
56 Wj
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Penghantar Daya USB
No
Keamanan
Trusted Platform Module (TPM)
Yes
Versi Trusted Platform Module (TPM)
2.0
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Sertifikat
Halogen rendah
Yes
Sertifikat kepatuhan
CE, RoHS
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR, TCO
Berat dan dimensi
Panjang
313,9 mm
Lebar
219,9 mm
Tinggi (depan)
1,05 cm
Tinggi (belakang)
1,49 cm